-
Supplier: Accuris
Description: EYE END, TURNBUCKLE, CLIP LOCKING (FOR WIRE ROPE)
-
Supplier: Accuris
Description: Eye End, Turnbuckle, Clip Locking (for Wire Rope)
-
Supplier: Accuris
Description: SOCKETS, TURNBUCKLES, AND TURNBUCKLE ASSEMBLIES---WIRE ROPE, WEDGE, AND THREADED LOCK SLEEVE
-
-
Supplier: Accuris
Description: Locking Clips, in Corrosion-Resistant Steel, for Aircraft Control Wire Rope Turnbuckles - Dimensions
-
Description: Aerospace -- Locking clips, in corrosion-resistant steel, for aircraft control wire rope turnbuckles -- Dimensions
-
Supplier: State Safety & Compliance
Description: "SRL has (3) continuously moving, independent braking mechanisms to prevent freezing in icy or corrosive conditions. A 4 1/2' per second locking speed and built-in shock absorber limit fall arrest forces to under 900 lbs. Available with 3/16ö galvanized wire rope. Meets all applicable
-
Supplier: State Safety & Compliance
Description: "SRL has (3) continuously moving, independent braking mechanisms to prevent freezing in icy or corrosive conditions. A 4 1/2' per second locking speed and built-in shock absorber limit fall arrest forces to under 900 lbs. Available with 3/16ö galvanized wire rope. Meets all applicable
-
Supplier: BERNSTEIN AG
Description: The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device
- Maximum Operating Distance (Rope Span): 75 meters
- Operating Temperature: -22 to 176 F
- Trip Wire (Rope Pull) Features: Top Pull
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Certex UK
Description: General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On
- Diameter: 1.968505 to 2.5590565 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On
- Diameter: 2.5590565 to 3.149608 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On
- Diameter: 3.7401595 to 4.330711 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On
- Diameter: 3.149608 to 3.7401595 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel - Galvanized
-
Supplier: CSA Group
Description: haulage, published in 2009, 2000, and 1992; • CSA G4-M, Steel wire rope for mine hoisting and haulage purposes, published in 1977; • CSA G4, Steel wire rope for general purpose and for mine hoisting and for mine haulage, published in 1976; • CSA G4, Steel wire
-
Supplier: MSA Safety
Description: The MSA Dyna-Lock® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is ideal for climbing applications where vertical mobility is needed.
- Type: Braking / Descent Mechanisms
-
Supplier: Pivot Point, Inc.
Description: Nylon Lanyards™ keep pins, fasteners and other components where they belong! This low cost tether is an alternative to steel cable lanyards or stainless steel cable lanyards and offers light-duty retention and loss prevention. The U-Lock style of Nylon Lanyards™ offers one end with a loop
- Breaking Strength: 35 lbs
- Features: Specialty / Other
-
Supplier: Fairlane Products, Inc.
Description: Fairlane® Products has expanded its lineup of receptacles for quick release ball lock pins with a new threaded body design. These threaded receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed to be threaded into a base with a
- Pin Diameter Use: 0.1968505 to 0.6299216 inch
- Type: Receptacle
- Receptacle Type: Thread-In
-
Supplier: Wiper Master, Inc.
Description: Three continuously moving, independent-braking mechanisms prevent freezing in icy or corrosive conditions. Built-in shock absorber limits fall arrest forces to under 900 lbs. and has 4 1/2' per second locking speed. 3/16" Galvanized steel wire rope, 50' length. Meets applicable OSHA
- Type: Lanyards / Straps
-
Standards and Technical Documents - Standard Specification for Valve Locking Devices -- ASTM F993-17Supplier: ASTM International
Description: This specification covers the application, design, and materials for valve locking devices. According to the method of locking, these devices are classified into three types: Type I using a wire rope assembly, Type II using a handwheel latch, and Type III using a locking shield. These
-
Supplier: Rees, Inc.
Description: These slack cable style switches are equipped with a positive safety lock. Features and Applications
- Minimum Operating Force (Trip Force): 177.93594306049823 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Rees, Inc.
Description: These taut cable switches are equipped with a positive safety lock and broken cable option. Features and Applications
- Minimum Operating Force (Trip Force): 88.96797153024912 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Klein Tools, Inc.
Description: ROPE TYPE NYLON MATERIAL 12 FT OVERALL LENGTH YES LENGTH ADJUSTABLE LOCKING SNAP HOOK TYPE 11/16 INCH HOOK THROAT OPENING 9/32 INCH ROPE/CABLE DIAMETER ADJUSTABLE RANGE 7 TO 12 FT INCLUDES WIRE PIGTAIL PIGTAIL LENGTH 24 INCH
- Type: Lanyards / Straps
-
Supplier: Allied Electronics, Inc.
Description: XY2 switches can provide emergency stop operation, where switch actuation locks the contacts in the open position and require manual reset, or normal stop operation, for momentary, non-emergency system stoppage. All switches meet all the requirements of ISO 13850, relating to Emergency Stop
-
Supplier: Allied Electronics, Inc.
Description: XY2 switches can provide emergency stop operation, where switch actuation locks the contacts in the open position and require manual reset, or normal stop operation, for momentary, non-emergency system stoppage. All switches meet all the requirements of ISO 13850, relating to Emergency Stop
-
Supplier: Hy-Safe Technology
Description: Options: Galva. steel wire rope, self locking swivel snap hook Stainless steel wire rope Stainless steel wire rope & hook
-
Supplier: Allied Electronics, Inc.
Description: XY2 switches can provide emergency stop operation, where switch actuation locks the contacts in the open position and require manual reset, or normal stop operation, for momentary, non-emergency system stoppage. All switches meet all the requirements of ISO 13850, relating to Emergency Stop
-
Supplier: Hy-Safe Technology
Description: applicable industry standards including OSHA, ANSI and the stringent ANSI Z359 Options: Galv. steel wire rope Stainless steel wire rope Stainless steel wire rope & hook
-
Supplier: Loos & Co., Inc.
Description: relaxed it snaps back to its original KobraKoil® form. The bicycle lock cable illustrated is 3/16" 7x7 galvanized cable coated with vinyl to an outside diameter of 5/16". Fully extended it is 6 ft. long, when fully retracted is only 6" long (including looped ends). KobraKoils are finding new
- Diameter: 0.1875 inch
- Length: 360 inch
- Number of Strands: 7
- Wires per Strand: 7 to 19
-
Supplier: Pivot Point, Inc.
Description: Nylon Lanyards™ keep pins, fasteners and other components where they belong! This low cost tether is an alternative to steel cable lanyards or stainless steel cable lanyards and offers light-duty retention and loss prevention. The U-Lock style of Nylon Lanyards™ offers one end with a loop
- Diameter: 0.093 inch
- Breaking Strength: 35 lbs
- Length: 6 inch
- Features: Specialty / Other
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with pneumatic tires. 4-1/2" x 9" (114 mm x 229 mm) drum opening to
- Hose / Cable Length: 550 to 1,800 ft
- Flange Diameter: 22.75 inch
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 0.39 to 0.69 inch
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. Choose disc rewind or removable direct crank rewind.
- Hose / Cable Length: 90 to 1,000 ft
- Flange Diameter: 24.75 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 1.5 inch
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to
- Hose / Cable Length: 300 to 1,100 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.39 to 0.69 inch
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position, the brake
- Load Capacity: 0 to 1,102 lbs
- Line Diameter: 0.375 inch
- Line Length: 343 ft
- Maximum Loaded Line Speed: 116.99999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position, the brake
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position, the brake
- Load Capacity: 0 to 6,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 100 ft/min
Find Suppliers by Category Top
Featured Products Top
-
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Pin Accessories Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope lanyard assemblies are made from stainless steel and have optional vinyl covers. (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
aluminum handles, such as the L and T Handle. Fairlane Products ball lock pins also come with useful accessories such as receptacles, end caps and wire or rope lanyards. (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies. (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Wire Ropes
wire rope locking device .
-
Wire Ropes
wire rope locking device .
-
Spanning the River Rhine with a new cable‐stayed bridge
The new Rhine crossing is only the second cable‐stayed bridge in Germany to use parallel strands (Suspa DSI) rather than steel wire ropes ( locked coil ropes) and contributes to a new generation of cable‐stayed bridges in Germany.
-
The art of major bridge‐building – Hellmut Homberg and his contribution to multiple cable‐stayed spans
Each cable consists of 19 fully locked wire ropes .
-
Tensile Surface Structures: A Practical Guide to Cable and Membrane Construction
Fully locked wire ropes are normally bolted with forked sockets to a fixing bracket.
-
NDT for need based maintenance of bridge cables, ropes and pre-stressed elements
Two devices were strapped on loaded bridge ropes, and one device was strapped on an unloaded fully locked wire rope of similar design, which was used as a reference cable during this test.
-
http://www.ndt.net/article/cshm2012/papers/v16.pdf
Two devices were strapped on loaded bridge ropes, and one device was strapped on an unloaded fully locked wire rope of similar design.
-
Glen Summit Paper - Notes on a Novel Cable-Transfer for Railroad Cars, and the Use of the Patent- Locked Wire Rope - Document Summary
for "Glen Summit Paper - Notes on a Novel Cable-Transfer for Railroad Cars, and the Use of the Patent- Locked Wire Rope " .
SIZE - 20' > UOM - Each -- 10017931" title="Dyna-Lock Self-Retracting Lanyards - Dyna-Lock SRL, 3/16"" galvanized steel rope > SIZE - 20' > UOM - Each -- 10017931"/>
SIZE - 50' > UOM - Each -- 506204" title="Dyna-Lock Self-Retracting Lanyards - Dyna-Lock SRL, 3/16"" galvanized steel rope > SIZE - 50' > UOM - Each -- 506204"/>
Indicates content that may require registration and/or purchase.