-
Supplier: Eraser Company, Inc.
Description: A versatile wire straightening device for pre-straightening wire before cutting operations. Two or more wire straightening units may be joined using the optional kit to provide more effective straightening on problem wires.
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Hand Tools
- Tool Type: Wire / Cable Straightener
-
Supplier: Novo Precision, LLC
Description: TAK offers only "Precision & Premium Grade" wire straighteners. Our straighteners are ideally suited to remove "cast" or "helix" from round wire as well as flatten strip material. In many cases even strip "camber" can be controlled. TAK has available Precision Wire
-
Supplier: Novo Precision, LLC
Description: The TAK Programmable Rotary Wire Straightener ( #0 - PRWS ) is ideally suited to straighten very small ( down to .004” ) yet very tough ( in excess of 250 Ksi tensile ) wire using programmable speeds and drives along with precision tooling items. High tensile wire or
-
-
Supplier: Allied Electronics, Inc.
Description: WK-7, a kit of DIP IC extractors and inserters to accommodate all ICs from 8 to 40 pins. All tools that engage conductive surfaces are CMOS safe and include grounding lugs where appropriate. The kit consists of extractors EX-1 to 14-16 pin devices, and EX-2 for 24-40 pin chips, plus inserters
-
Supplier: TelephoneStuff.com
Description: Wire Stripper and Cutter Tool for 26 to 16 AWG stranded wire. Features: - For use with stranded wire - Serrated nose grip for wire pulling and straightening - Stamped from high carbon tool steel - Heat-treated for long life - Precision ground blades for
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Wire Stripper and Cutter Tool for use with 30 to 22 AWG solid wire. Minimum Order Quantity of 6 pieces. Features: - For use with small gauge solid wire - Serrated nose grip for wire pulling and straightening - Stamped from high carbon tool steel -
- Tool Type: Stripper
-
Wire, Cable, and Connector Tools - Greenlee Wire Stripper - 20-10 AWG Solid Wire (Pkg. of 6) -- 1916Supplier: TelephoneStuff.com
Description: Wire Stripper and Cutter tool for 20 to 10 AWG solid wire. Features: - For use with solid wire - Serrated nose grip for wire pulling and straightening - Stamped from high carbon tool steel - Heat-treated for long life - Precision ground blades ensure
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Scrapes wire and straightens kinks and sharp bends. Features: - Cuts and strips insulation - Strips enamel, Formvar and Formex insulations
- Tool Type: Stripper
-
Supplier: General Wire & Stamping Co., Inc.
Description: With the ability to manufacture a variety of wire form products, ranging from electrical terminals and hardware items, to reed blades and surgical clips, our services have happily met the needs of several diverse industries, including aerospace, dental, electronics, and military. Equipped
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Services: Electroplating, Tool Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta lead forming pliers is another quality product from Excelta. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Pliers Type: Lead Straightening
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star steel lead forming pliers is another quality product from Excelta. Has a green handle color. Used in forming of active components, passive components. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Plier
-
Supplier: Novo Precision, LLC
Description: tooling allows an operator to quickly change from one shape material to another. Integrates with a rotary straightener - This is easily done by adding a "loop control device". Since the TAK pneumatic feed and cut units run much faster than a rotary straightener does the loop control
-
Supplier: BLM GROUP USA Corporation
Description: versions, with or without coil: DH2008 - wire bending capacity up to 8mm DH2010 - wire bending capacity up to 10mm DH2014 - wire bending capacity up to 14mm DH2030 - wire bending capacity up to 30mm
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Secondary Services: Anodizing, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Tensile Strength (UTS, Break): 49,000 to 56,000 psi
- Yield Strength (YS): 18,000 to 45,000 psi
-
Supplier: Washington Alloy Co.
Description: brazing and joining of mild steel, tool steel, tungsten carbide tool tips and copper or nickel alloys. Although the cadmium-bearing alloys provide some advantages, they are potentially dangerous due to the toxicity of the fumes and are considered carcinogenic. For this reason
Find Suppliers by Category Top
Featured Products Top
-
straighteners, curling tools, heated brushes, and related appliances. Looking for a Custom MCH Ceramic Heater for Your Hair Straightener? Send us your heater dimensions, voltage, resistance or power, target temperature, and heating requirements. INNOVACERA can customize the heater dimensions, heating pattern, lead configuration, and electrical parameters to match your hair straightener or other hair styling appliance. (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
ZFACH510
It was recommended that the springs should be made of wire free from straightener marks and the bending tool should be redesigned so as not to indent the wire.
-
ZASMHBA0001813
The springs should be made of wire free from straightener marks, and the bending tool should be redesigned so as not to indent the wire.
-
Product design in the chemical industry
… / special chemicals polymeric to coatings, plastics, tubes, profiles, elastomers, sealant, parts, adhesives, excipients / thickener, machines & apparatus, motors, vehicles, installations, halls, tools , container, medical technology, carrier … … regulating technique cable switch rectifiers analysers processors DVD's, motors, lines , transformers, illuminating body, chips …
-
wn_g.pl (finlayson-gwc2014.zip)
… 'a straight segment of a roadway or racecourse'). g(104331277,'a straight-backed chair without arms'). g(104331443,'hand tool consisting of a flat … … for straightening; "a hair straightener "'). g(104331765,'a … … straight stiff piece of wire with a pointed end …
-
data.noun (finlayson-gwc2014.zip)
… a straight-backed chair without arms 03700397 06 n 01 straightedge 0 001 @ 02977606 n 0000 | hand tool consisting of a flat … … 03700593 06 n 01 straightener 0 001 @ 02712917 … … straight stiff piece of wire with a pointed end …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a straight-backed chair without arms 04331443 06 n 01 straightedge 0 001 @ 03489162 n 0000 | hand tool consisting of a flat … … 04331639 06 n 01 straightener 0 002 @ 03183080 … … straight stiff piece of wire with a pointed end …
-
data.noun (finlayson-gwc2014.zip)
… a straight-backed chair without arms 04586687 67 n 01 straightedge a 001 @ 03714942 n 0000 | hand tool consisting of a flat … … 04586883 48 n 01 straightener f 002 @ 03379300 … … straight stiff piece of wire with a pointed end …
Indicates content that may require registration and/or purchase.