-
Supplier: Newark, An Avnet Company
Description: Feedthrough terminal block; Conductor/wire-wrap connection; Plate thickness: 1.5 mm; 4 mm ; Pin spacing 6 mm; 1-pole; CAGE CLAMP ; 4,00 mm ; gray
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks WIRE WRAP 5P
- Number of Contacts: 5
- Contacts Pitch: 8.26 mm
- Voltage Rating: 300 volts
- Current Rating: 25 amps
-
Supplier: WAGO
Description: Feedthrough terminal block; Conductor/wire-wrap connection; Plate thickness: 1.5 mm; 2.5 mm²; Pin spacing 5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray
- Features: Other
- Mounting Options: Panel Mount
- Terminal Block Type: Single Feed Through
-
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Screw connection, Wire-Wrap® connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 5.9 mm, color: gray
- Number of Contacts: 2
- Contacts Pitch: 5.9 mm
- Conductor Size (North American): 20 to 30 AWG
- Voltage Rating: 250 volts
-
Supplier: Win Source Electronics
Description: Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Standard Package: 100 Number of Wire Entries: 2 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom
- Voltage Rating: 250 volts
- Current Rating: 20 amps
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single 310 to wire wrap terminals (female). Test equipment to access terminal block pins. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single bantam plug to wire wrap terminals (Female). Test equipment to access terminal block pins. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, W/ TERMI-POINT / WIRE-WRAP CONNECTION, 250 VAC, BEIGE, (0696260000). FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
-
Supplier: UL Standards & Engagement
Description: connect terminations or wrapped connections, etc.; - terminal blocks providing direct contact to the conductors by means of edges or points penetrating the insulation, for example insulation displacement connections, etc.; - special types of terminal blocks, for example
-
Supplier: UL Standards & Engagement
Description: insulation displacement terminals. Terminal blocks with PEN function are not permitted. This standard may be used as guide for - protective conductor terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations
-
Supplier: Marathon Special Products
Description: " ONE PIECE, DOUBLE ROW TYPE 6.6 INCH L X 1.31 INCH W X 1.71 INCH H SIZE 16 TO 10 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #8-32
- Conductor Size (North American): 16 to 10 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Operating Temperature: 150 C
-
Supplier: L-com, Inc.
Description: permanent installations. Angle brackets provide an easy way to panel mount the block if desired and holes drilled in the PCB provide a convenient way to anchor the unit and/or tie wrap wires to the edge of the PCB. The block's compact design takes up a minimal area thus
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: CSA Group
Description: terminal blocks for copper conductors. IEC 60947-7-2 is copyrighted by the IEC. Scope This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal
-
Supplier: TE Connectivity
Description: Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wrap
- Number of Contacts: 5
- Contacts Pitch: 9.53 mm
- Features: Other
- Mounting Options: Terminal Strip
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Board Euro Connector, 96 Contact(s), 3 Row(s), Female, Straight, Wire Wrap Terminal, Product overview: 09032966421 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is
- Current Rating: 2 amps
- Gender: Female / Jack
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct Heaters Open Coil
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
Find Suppliers by Category Top
Featured Products Top
-
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
-
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-50A; elevator clamps; and wire protector products. Custom colors and legends are available. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Our terminal blocks are perfect for your OHV's (Off-Highway Vehicles) such as snowmobiles, dirt bikes, ATV's, buggies, and golf carts. They will minimize the risk of loose or disconnected wires, prevent short circuits, and make installations and troubleshooting easier. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Degson’s Spring-Type PCB Terminal Block delivers reliable and efficient wire-to-board connections for various industrial applications. Featuring a secure spring-clamp mechanism, it ensures strong, vibration-resistant connections while simplifying installation and maintenance. Its compact (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
other similar control voltage applications. Smaller gauge wire clamps as well as the terminal block size allow the user to fit many connections in a small space. Parts may be factory laser marked or custom labeled for user. Custom laser marking is available. You can customize by adding letters, numbers, and symbols. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc.