-
Supplier: Mill-Max Mfg. Corp.
Description: Wire Wrap Terminal Pin with 0.025 dia. Tail
- Features: Other
- Terminal Type: Pin Terminal
-
Supplier: Newark, An Avnet Company
Description: Feedthrough terminal block; Conductor/wire-wrap connection; Plate thickness: 1.5 mm; 4 mm ; Pin spacing 6 mm; 1-pole; CAGE CLAMP ; 4,00 mm ; gray
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single 310 to wire wrap terminals (female). Test equipment to access terminal block pins. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONNECTOR / CENTRAL OFFICE, MAROSP_CABLE, R399, STUBLESS CONNECTOR, WIRE-WRAP VERSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Basic Switches, SX Series SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important. Features Available in Various Voltage and Current
-
Supplier: Allied Electronics, Inc.
Description: Subminiature Basic Switches, SX Series SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important. Features Available in Various Voltage and Current
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single bantam plug to wire wrap terminals (Female). Test equipment to access terminal block pins. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.1 Pitch,WRAP POST Terminal
-
Supplier: Allied Electronics, Inc.
Description: SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 VAC Voltage Rating, 7 A SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are
-
Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,RECEPT,36 Contacts,PIN,0.1 Pitch,WRAP POST Terminal
-
Supplier: SAE International
Description: This specification covers both insulated and uninsulated solid conductor wire, designed for solderless wrap connections in electrical and electronic devices and equipment. The terminations of the wire are intended to be made with hand or automatic tools which wrap the
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals WIRE WRAP PINS .535
-
Supplier: Keystone Electronics Corp.
Description: PCB Terminals and Pins Minature Tubular Terminals Push-In Terminals “FLEA” Clip “IMP” Terminal Clamp Terminal “Micro” Terminal .025 Square Wire Wrap Pins, Chamfered ends Contact Pins, Hollow (Seamless) for .062 or .093
-
Supplier: RS Components, Ltd.
Description: Wire wrap pin double sided 1mm hole
- Features: Insulated, Other, RoHS
-
Supplier: Win Source Electronics
Description: Overall: 0.656" (16.66mm) Tail Type: Wire Wrap Accepts Pin Diameter: 0.016" ~ 0.021" (0.41mm ~ 0.53mm) Mounting Hole Diameter: 0.039" ~ 0.043" (0.99mm ~ 1.09mm) Flange Diameter: 0.019" (0.48mm) Tail Diameter: 0.025" (0.64mm) Socket Depth: 0.128" (3.25mm) Insertion Force: 6.00N
-
Supplier: WAGO
Description: Feedthrough terminal block; Conductor/wire-wrap connection; Plate thickness: 1.5 mm; 4 mm²; Pin spacing 6 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; gray
- Features: Other
- Terminal Block Type: Single Feed Through
-
Supplier: Allied Electronics, Inc.
Description: Insulated Pin Jack with Wire Wrap Terminals, Nickel Plated Brass Contact Accepts 0.080 dia. pin. Max. Panel Thickness: 0.25. Material: Jack — nickel-plated brass. Spring: Gold-plated beryllium copper. Terminal: Gold-plated phosphor bronze. Insulation:
-
Supplier: Littelfuse, Inc.
Description: through nonferrous materials such as wood, plastic or aluminum Molded-in terminal pins accept push-on connector or wire-wrap Case design allows screw-down or adhesive mounting Customer-defined sensitivity
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Glenair, Inc.
Description: other key parameters. Contact types include crimp, coaxial, thermocouple, and wire-wrap variants all exactingly manufactured to strict M39029 requirements. Mil-standard connectors are typically supplied with loose contacts in both pin and socket configurations for a broad range
- Terminal Type: Connector Pin, Connector Socket
-
Supplier: TE Connectivity
Description: Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.6 MM [.063 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish :
- North American (AWG): 32 AWG
- International (mm2): 0.03 mm2
-
Description: on the techniques of wire wrapping. Our Cut, Strip and Wrap Bits are designed to cut the insulated copper wire to length, strip free the necessary length of insulation, and wrap the correct number of wire loops around the terminal pin.
-
Supplier: TE Connectivity
Description: Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.6 MM [.063 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish :
- North American (AWG): 24 AWG
- International (mm2): 0.2 mm2
-
Supplier: APEM Components, Inc.
Description: Single pole models available in ON ON or ON OFF ON configurations with straight, right angle or wire wrap terminals. Some washable models and a variety of contact materials available. Flame retardant thermoplastic case.
-
Supplier: Newark, An Avnet Company
Description: DIP SOCKET, 28POS, THROUGH HOLE; Body Length:1.4"; Body Width:0.4"; Connector Type:DIP Socket; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Pin Length:0.51"; Series:-; Terminal Type:Wire Wrap RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Contact PIN 16 Size Wire Wrap ST Cable Mount 32AWG Carton Product overview: 6-66460-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: screws (not included) Easy to read marking making proper termination virtually foolproof Anchor and wire wrap holes available on rear of PCB Screw terminals will accommodate wire sizes from 16AWG to 26AWG and provides reliable electrical connections without requiring
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: TelephoneStuff.com
Description: pole - 3 wire - Nickel plated brass strap - Face and body made of nylon material - Solid brass locking pins and bushing - Triple combination head, steel mounting screws - Dielectric Voltage: withstands 2000V per UL498 - Termination: Modular terminals
- Features: Duplex
- Applications: Hospital
- Type / Features: Locking
- Device Type: Receptacle / Outlet
-
Supplier: Littelfuse, Inc.
Description: through nonferrous materials such as wood, plastic or aluminum Molded-in terminal pins accept push-on connector or wire-wrap Case design allows screw-down or adhesive mounting Customer-defined sensitivity
- Current Rating: 0.3 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Electro Standards Laboratories
Description: labeled to match the four SCSI-5 cables included with the system. FEATURES: • 32 RJ45 jacks on front panel accept patchcords from RS485/RS422 data terminals/networks. • Internal circuit board provides reliable connection to four 68-pin SCSI-5 ports on rear panel. • Four 10-ft (3 meter)
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: Transcat, Inc.
Description: adapter: •AC-U30 Optional Analog Sensor Port Specifications Input Channels: Two, single-ended Field Wiring: Two- or three-wire via screw terminals on detachable connector, 16–24 AWG. Replacement detachable connectors: Part of spares kit, Part No. A-FS-CVIA-7P-1 Input Range:
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Micro Pin Features: • Precision engineered and manufactured • Space saving design for high density packaging • Micro pins are available in .017 to .080 (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
sensor Two-wire lambda sensor Three-wire lambda sensor Four-wire lambda sensor Single-wire lambda sensor was used in the early injection systems with a feedback (lambda regulation). It has only one terminal, which is the signal (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
has a Plastic handle, plated brass body, and beryllium copper internal socket spring with a 0.144” diameter wire exit hole. 9495 #8 Fork spade terminal with 0.080″ pin socket (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. Click here to see options (read more)
Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification. Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V (read more)
Browse Electrical Connectors Datasheets for WAGO
More Information Top
-
Card Reference
The physical connections are via the backplane wire - wrap pin terminals .
-
Cisco ONS 15454 DWDM Installation and Operations Guide, Release 5.0 - Chapter 15, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
The physical connections are via the backplane wire - wrap pin terminals .
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.2 - Chapter 2, Common Control Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cisco
The physical connections are via the backplane wire - wrap pin terminals .
-
Pomona Electronics - 4773-2 - Audio, Video Connectors - Connectors - Allied Electronics
Insulated Pin Jack with Wire Wrap Terminals , Nickel Plated Brass Contact .
Indicates content that may require registration and/or purchase.