Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tekscan, Inc.
Description: WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF System. WB201 sensors have a 3-pin termination, and are designed exclusively for use with the Wireless ELF™ System. WB201 sensors are available in three force
- Force / Load Rating: 0 to 1,000 lbs
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Device: Sensor Element / Chip
-
Supplier: Tekscan, Inc.
Description: The Wireless ELF 2 System is a user-friendly, cost-effective load measurement system. This system combines 3 FlexiForce® WB201 sensors, battery-operated WiFi transmitter (certified 802.11b radio- 802.11b/g/n compatible), and Windows-compatible software*, turning your PC or laptop into
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial, Medical / Biomedical
-
-
Supplier: Sensor Technology, Ltd.
Description: The wireless HeliNav LoadMaster Load Sensor is a strain gauge based stainless steel tension type sensor. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data internally. Its inbuilt 32MBit memory can hold
- Force / Load Rating: 2,000 to 20,000 lbs
- Operating Temperature: 14 to 122 F
- Package: Link
- Output: RS232/422/485, USB
-
Supplier: Piezo-Metrics
Description: approved for FCC, IC and European use Intuitive software which calibrates to sensors in under three minutes Strain gauge measurements for load, strain, pressure, force and torque Multiple usage scenarios Certified wireless transmitters now available to cover multiple usage
-
Supplier: Strainsert
Description: The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution where wired installation may be difficult, cost prohibitive, or undesirable. The system provides long battery life along with high measurement accuracy, resolution, and stability. Software tools are
- Operating Temperature: -4 to 131 F
- Package: Load Pin
-
Supplier: Strainsert
Description: The T24 Wireless Load Cell System product range provides high-performance wireless telemetry solutions aimed at Strainsert sensor applications where wired installation may be difficult, cost prohibitive, or undesirable. The system provides long battery life along with high
- Operating Temperature: -4 to 131 F
- Device: Sensor / Transducer
-
Supplier: Sensor Technology, Ltd.
Description: The wireless Load Cell is a strain gauge based stainless steel tension type load cell. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data locally. Its inbuilt 32MBit memory can hold up to 280 hours of data which can
- Force / Load Rating: 2,000 to 100,000 lbs
- Operating Temperature: 14 to 122 F
- Package: Link
- Device: Sensor / Transducer
-
Supplier: Load Systems International
Description: Direct sequence-spread spectrum-two way communication
- Force / Load Rating: 0 to 60,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -31 to 185 F
- Output: Analog Frequency
-
Supplier: Load Systems International
Description: Direct sequence-spread spectrum-two way communication
- Force / Load Rating: 0 to 100,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -31 to 185 F
- Output: Analog Frequency
-
Supplier: Transcat, Inc.
Description: Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and
- Force / Load Rating: 10 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and
- Force / Load Rating: 50 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and
- Force / Load Rating: 2 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC Analog, Digital and Mitutoyo Outputs, Display and
- Force / Load Rating: 200 lbs
- Device: Gauge / Indicator
-
Standards and Technical Documents - Wireless Acceleration and Impact Recording Chips -- 2008-01-2979Supplier: SAE International
Description: This paper presents an overview of a new class of wireless acceleration sensor chips being developed by Evigia Systems and Air Force Research Laboratory (AFRL) that can record the magnitude and duration of exposure to external impact without requiring any battery or any other
-
Description: physical sensors. Piezoelectric sensors covered herein are those applied to the detection and measurement of physical quantities such as force, pressure, torque, viscosity, temperature, film thickness, acceleration, vibration, and tilt angle.
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ514 Series use a unique digital, non-contact wireless system to supply power to and transmit the signal from the rotating sensor. The digital torque signal is then converted and amplified to a ±5 Vdc analog signal. This system reduces noise and allows for higher operating speeds.
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Type: Torque
-
Description: on Mission-Oriented Sensor Networks. She is the Head of the Information Sciences and Technology Division of ARL and Professor of Electrical and Computer Engineering at Pennsylvania State University. She has led major research programs of multimillion dollars for military sensor
-
Supplier: Instrumented Sensor Technology
Description: constrained fixtures. The device is planted or installed to an inside surface of the helmet. The device contains three accelerometer sensors which accurately measure the accelerations (forces) during helmet impacts, in 3-directions. Therefore the device can measure and record impacts
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Mars International
Description: As a contract manufacturer for the past 45 years, GRT-Mars has assisted all types of companies in bringing their products to market quickly and cost-efficiently. We pledge to do the same for you because the driving force of our business is "It's all about your product". With a global
- Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Food / Beverage, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Telecommunications
- Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, High Volume Production, Just-in-Time Delivery, Private Labeling, Shipping and Freight, Sourcing, Turnkey Product Manufacturing, Warehousing / Stocking
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Forging, Mechanical Assembly, Metal Casting, Molding, Stamping
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Industry Served: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Distribution, Food & Beverage, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Materials, Microelectronics / Electronics, Piping /
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Evaluation, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Fixtures / Equipment, In-process / In-line Testing, Research and Development
- Services Offered: Color / Appearance, Condition Monitoring, Corrosion, Dimensional Gaging / Metrology, Electrical / Electronic Testing, Electromagnetic / EMC, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Statics), NDT / Inspection, Reliability / Robustness, Safety / Liability, Visual / Video
- Forms Inspected: Components / Parts, Facilities / Capital Equipment, Products, Quality / Management Systems, Samples, Services
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
Find Suppliers by Category Top
Featured Products Top
-
temperature drift, leading to inconsistent data and inefficiencies. This 6-axis force sensor delivers high precision and stability with its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Meet the HFG series – your pocket-sized, high-quality digital force gauge. Perfect for handheld or hard-mounted use, this versatile instrument measures force with 0.5% full-scale accuracy in lbs, oz, kg, N, or kN. Ideal for continuous or peak capture measurements. Comes with test (read more)
Browse Force and Load Sensors Datasheets for Transducer Techniques, LLC -
simulate installed conditions, however, it is recommended that an in-place calibration be performed to account for any installation, tolerance, and/or alignment influences affecting sensor measurement. If the force F is applied to the pin at other than the specified direction, the (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
precision testing require sensors capable of simultaneously measuring forces and torques while maintaining high accuracy and long-term stability. The X-6A-D70-H25 6-Axis Force Sensor utilizes (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Accurate Multi-Axis Force Measurement The X-6A-D60-H27 6-axis force sensor enables precise detection of forces and moments across all directions (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Achieve precise force measurement in complex robotic and automation systems can be challenging due to crosstalk, slow response, and long-term drift. Engineers often struggle with sensors that cannot maintain (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Load Cell Application - Wireless Shoe Sensor
Wire and wireless force sensors / load cells can now be used as an everyday accessory for consumer use. They are used in shoes in combination with an MP3 player to measure your activity and transfer data to a receiver which then displays the information on the MP3 screen. The sensor tracks motion
-
IoT Demands New Approach to MCU-based Embedded Designs
, will force developers to adopt new technologies such as cloud connectivity, sensor networks and wireless communication. Many of the MCUs currently in use were never networked in the traditional sense, meaning there is a shortage of developers who have the expertise required to build IoT devices.
More Information Top
-
A wireless sensor network system to determine biomechanics of spinal braces during daily living
Based on these requirements, a low power wireless force sensor network system was proposed.
-
ZCP2012TWRSEC0070
Low-Cost Wireless Force Sensor Design with Applications in Friction Stir Welding Brian T. Gibson, Chase D. Cox, Jason R. Aguilar, Dr. Alvin M. Strauss, Dr. George E. Cook Vanderbilt University, Nashville, TN, USA brian.t.gibson@vanderbilt.edu .
-
ZCP2012TWRSEC
Low-Cost Wireless Force Sensor Design with Applications in Friction Stir Welding Brian T. Gibson, Chase D. Cox, Jason R. Aguilar, Dr. Alvin M. Strauss, Dr. George E. Cook Vanderbilt University, Nashville, TN, USA brian.t.gibson@vanderbilt.edu .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36709/77553675-MIT.pdf?sequence=2
The goal of this project was to develop a low cost, wireless force sensor that would be ideally suited to use in educational environments.
-
Information and communications technologies for elderly ubiquitous healthcare in a smart home
• Determine step characteristics such as how long each foot stays on the ground, lifting of feet, ground contact force (with a wireless force sensor in soles of shoes— can later be extended to create smart shoes with more sensors) and step …
-
http://dspace.mit.edu/bitstream/handle/1721.1/29130/38136103-MIT.pdf?sequence=2
In order to demonstrate the use of a electromagnetic resonator as a wireless force sensor , a planar LC resonator was fabricated, using a force-sensitive dielectric.
-
A High-Load Stress Sensor for Scoliosis Surgery Application
The global goal of this research is to instrument hooks and screws with a wireless force sensor system able to detect forces and moments created at the rod-screw or rod-hook interface.
-
Information Science and Applications
A. Gaddam et al. [2] monitored the activities of a patient by using the existing home monitoring system together with an intelligent bed having wireless force sensors (manufactured by Tekscan Company [3]) under its legs.
-
Load Cell Application - Wireless Shoe Sensor
Wire and wireless force sensors / load cells can now be used as an everyday accessory for consumer use.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17615/54665677-MIT.pdf?sequence=2
Data for wireless force sensor incorporating a piezoelectric polymer dielectric (lower curve).
Indicates content that may require registration and/or purchase.