Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Data-Linc Group
Description: Data-Linc’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: Data-Linc Group
Description: Data-Linc Group’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas,
- Maximum Output Power: 500 to 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: Data-Linc Group
Description: Data-Linc’s robust PLR6030 modem allows customers to implement a proprietary wireless network in high RFI/EMI and crowded band environments (areas of existing wireless infrastructure) with confidence in unsurpassed data communication integrity, including areas of existing
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
-
Supplier: Data-Linc Group
Description: Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum)
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: Data Connect Enterprise, Inc.
Description: Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: SOCOMEC
Description: products on the market. ARF868 radio modem ARF868 radio modems convert data from a serial link into a radio frame to send to a similar device in the frequency range 863- 870 MHz. The power and sensitivity allow the data to be transmitted over distances of up
- Features: Modem, Radio Modem, Wireless
-
Supplier: ProSoft Technology, Inc.
Description: Industrial grade, works in high interference, point to point or multipoint
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Connector: DB9, Wireless Link
- Form Factor: DIN Rail Mounted
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web
- Maximum Output Power: 1 to 1,000 milliwatts
- Features: Access Points, Power-over-Ethernet (PoE) Ready, Wireless
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Campbell Scientific, Inc.
Description: The RF310M Modem provides the communication interface between one of our dataloggers and a Maxon/Midland radio. The modem is typically powered by the 5 V power supply from the datalogger's serial I/O port. When the modem is at a non-datalogger repeater site, it is
- Form Factor: Ceiling / Wall Mount
- Operating Mode: Point-to-Point
- Features: Wireless
-
Supplier: Digi International, Inc.
Description: Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable replacement, enabling quick and inexpensive wireless connectivity of electronic devices across a broad range of
- Maximum Output Power: 100 to 1,000 milliwatts
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Digi International, Inc.
Description: Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232,
- Maximum Output Power: 251.188643150958 milliwatts
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Radicom Research, Inc.
Description: Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or
- Form Factor: Board
- Features: Modem, Radio Modem, Wireless
-
Supplier: Radicom Research, Inc.
Description: The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: North America, Europe and Asia. The DCE CM-900 has a RS232 Interface and supports the popular AT command set normally associated with modems. The DCE CM-900 is used by OEM customers in following areas Packet Data Radio SCADA and Telemetry System Remote Gas / Water / Electric Meter
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: scan matrixes which help reduce BOM costs in manufacturing those PC peripherals. The RB730 and RB730SD provide superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB730 and RB730SD are built-in with internal EEPROM. OEM
- Form Factor: Board
- Features: Modem, Radio Modem, Wireless
-
Supplier: Radicom Research, Inc.
Description: interfaces. The RB2001 and RB2001HM are serial modules. The RB2001U and RB2001UHM are USB modules. With unique Wideband Speech, improved CODEC and a reduction of background noise and interface built in, the RB2001 offers a dramatic improvement to call quality with wireless accessories.
- Form Factor: Board
- Features: Modem, Radio Modem, Wireless
-
Supplier: OMEGA Engineering, Inc.
Description: The OMWT-XREC-MOD Wireless Transceiver uses an embedded 100-milliwatt frequency hopping wireless modem that provides communication between a local RS-485 network and a remote network of RS-485 connected devices. The OMWT-XREC- MOD will automatically sense the direction of data
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: Data Connect Enterprise, Inc.
Description: with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: ODG (Origin Data Global)
Description: MODEM HSPA+ SERIAL
- Device Type: Transceiver, Transmitter
-
Supplier: ACCES I/O Products, Inc.
Description: digital I/O unit that communicates with an ACCES Wireless Serial Modem (sold separately) via a 900MHz wireless connection. Up to 255 devices can easily be used with one Wireless Serial Modem which connects to a host computer’s standard COM port using
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: RainWise, Inc.
Description: Interface to a dial-up modem will permit remote access to locations such as camps and summer homes. It provides both current and historical information. Product Features Operates independently, with its own RF receiver. Battery backup 3 month data memory. Connects directly to a modem
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Data Storage: 0.004 MB
- User Interface: Computer Programmable, None
-
Supplier: Embedded Data Systems
Description: independent networks can operate in the same vicinity by using distinct network identifiers. The radios integrate quickly and seamlessly into any new or existing design. Simply output serial data from an microcontroller or RS-232 port into the radio to send FCC approved,
- Data Rate: 0.0000096 Gbps
- Sensitivity: -110 dB
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
based on user-configurable conditions, simplifying application software design. The wireless sensor node can be configured over-the-air or through its serial port. Battery powered Wireless Sensor Node using 2.4GHz FHSS technology 2.4GHz Proprietary FHSS Sensor Node (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
series wireless SoC options are suited to enable a broad range of applications. The multiprotocol 2.4 GHz radio supports Bluetooth® Low Energy (BLE), Bluetooth Mesh, Thread, Matter, Zigbee®, Amazon Sidewalk, and 2.4 GHz proprietary protocols with up to 4 Mbps data rate. The radio is also capable (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
constant RF signal performance. Perfect for WiFi, LTE, IoT gateways, routers, wireless modems, and test settings. Secure mount bulkhead for panel-mounted antenna connections (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
— small board-level radio frequency connection Cable length: 1.13 mm, excellent for internal routing. Low insertion loss and consistent RF performance. Ideal for high-frequency wireless (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
- and half-duplex and radio modem modes. These connectivity capabilities address more application requirements, specifically in the water/wastewater industry. In addition, the extended protocol support minimizes conversion risk for MicroLogix to Micro800 control system modernization. Users can (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
The RSS36 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
. Two SPI interfaces provide serial communication at up to 18 Mbit/s. They can connect the MCU to Flash memories, ADCs, DACs, displays, sensors, wireless modules, and other digital (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
applied an innovative optoelectronic technology to overcome one of the biggest problems facing computer systems today -- memory latency. Qualcomm integrates WLAN functions into handsets Wireless technology provider Qualcomm Inc. has announced that its Mobile Station Modem chipsets will support Philips
More Information Top
-
Using the Acoustic Doppler Velocimeter (ADV) in the MUDBED real-time observing system
While this is not problematic when communicating directly through a serial communication cable to the instrument, it is difficult to transmit a hard break over a wireless serial radio modem .
-
Advances in Mechatronics and Control Engineering
The wireless communication between SRD-Heli and the ground remote control and telemetry system is realized by a pair of serial wireless radio modems (one installed on the UAV and the other on the ground supporting system).
-
Connect Tech Introduces RoadWarrior, The Company’s First Cellular I/O Product For Remote And Mobile Applications
… the-shelf solutions for PC/104, PC/104-Plus, PCI/104-Express, FeaturePak, Qseven, PCI, PCI Express, Ethernet, CompactPCI and ISA, including FPGA, digital I/O, single board computers, CAN controller cards, solid state drives, Ethernet-to- serial devices, wireless radio modems , and multi-port serial …
-
Towards universal access to robotic resources
The original R3 setup uses Proxim radio modems as a wireless serial link between each R3 and its basestation with a data rate of 19.2 Kbps.
-
Towards a robust real-time wireless link in a land monitoring application
where nequilib = 2 caters for two bits used to achieve a good radio link quality by equilibration of the payload data, bradio is the speed of the wireless serial link between the two radio modems .
-
Exploring simple visual languages for real time human-computer interaction
It has two serial ports and a radio modem for wireless communication of commands and sensor status.
-
Human Machine Interfaces (HMIs) for Data Acquisition and Instrumentation Recording Systems
Such strategies are also useful with low bandwidth control links such as serial links, radio modems or other wireless connections.
-
Multiple Heterogeneous Unmanned Aerial Vehicles
– The CS needed to support at least wired and wireless Ethernet and radio modems that represent a transparent serial link.
-
Robotics/Computer Control/The Interface/Computers - Wikibooks, open books for an open world
Radio modems are normally older proprietary solutions for wireless linking of serial ports.
-
Image processing based control for scaled automated vehicles
68HCll) and a radio modem to commu- nicate with a stationary computer over a wireless serial link.
Indicates content that may require registration and/or purchase.