Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KCF Technologies, Inc.
Description: MCM software features a drag-and-drop interface that allows easy configuration of frequency monitoring bands and failure warning and alert levels. All are complemented with easy-to-read graphs, showing peak vibration level trends and frequency spectra, providing all the data you need
- Monitored Properties: Acceleration / Vibration, Electrical Properties, Pressure, Speed / Velocity, Temperature
- Technology: Internet-of-Things (IoT), Wireless
-
Supplier: Vaisala
Description: Continuous monitoring for temperature, humidity and other parameters The viewLinc Enterprise Server software monitors temperature, relative humidity, CO2, differential pressure, level, door switches, and more, offering low cost of ownership due to easy connectivity to
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 sensors and EST120 temperature & level monitoring transmitter and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for
- Local Interface: Computer Interface
- Interface: Serial Interface
-
-
Supplier: CAS DataLoggers
Description: The GD-52 Wireless Temperature Transmitter has 4, 2 or 4 wire PT100 RTD inputs with a temperature measurement range of -100°C to +200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-52 is battery powered
- Sensed Temperature Range: -148 to 392 F
- Features: Battery Powered, Detachable Probe(s)
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: CAS DataLoggers
Description: receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in
- Sensed Temperature Range: -328 to 392 F
- # of Inputs / Channels: 4 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Supplier: CAS DataLoggers
Description: and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to
- Sensed Temperature Range: -22 to 149 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Environmental Monitoring Node Overview The LORD MicroStrain® ENV-Link™ -Mini -LXRS™ is an environmental monitoring node designed to continuously acquire sensor data in an outdoor or harsh setting. The ENV-Link™ -Mini -LXRS™ accommodates a relative
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: TECAT Performance Systems, LLC
Description: WISER TC family, the WISER TC2-K system is designed for wireless temperature measurement and monitoring of automotive brake rotors. Designed to be mounted directly inside wheel hubs, the WISER TC2-K these key problem-solving features: the wireless capability needed to
- Sensed Temperature: -40 to 1,832 F
- Operating Temperature: -40 to 1,832 F
- Thermocouple: K
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-RFOT is the most advanced wireless temperature data logger in the meat industry today. Its rugged design, equipped with a flexible piercing probe allows it to be used in the harshest environments. The OM-CP-RFOT is perfectly suited for smoke houses, ovens and other cooking
- Sampling Frequency: 0.0005 kHz
- Operating Temperature: -4 to 212 F
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Vaisala
Description: For wireless monitoring of controlled areas The RFL100 data loggers use Vaisala’s proprietary VaiNet wireless technology to monitor environments ranging from warehouses, to production areas, to cleanrooms and laboratories. VaiNet wireless technology is based on the LoRa®
- Analog Input Channels: 1 #
- Sampling Frequency: 915 kHz
- Accuracy: 1.5 % FS
- Operating Temperature: -40 to 140 F
-
Supplier: KCF Technologies, Inc.
Description: At the core of the SmartDiagnostics® solution is the Machine Condition Monitoring System - powerful, easy-to-use software and low-power wireless vibration sensors that enable technicians or engineers to visualize the operating state of equipment in order to predict when to
- Monitored Properties: Acceleration / Vibration, Electrical Properties, Pressure, Speed / Velocity, Temperature
- Technology: Internet-of-Things (IoT), Wired, Wireless
-
Supplier: Cole-Parmer
Description: • Wireless monitoring of temperature or temperature and humidity conditions • Real-time wireless data transmission and alarming • Software configurable (via PC interface) transceivers The MadgeTech Therm•A•Lert wireless monitoring and alarming
- Data Acquisition: Datalogger / Recorder
-
Supplier: MonoDAQ
Description: Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit architecture.
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Camera, Electrical Properties, Humidity, Speed / Velocity, Temperature
- Technology: Wireless
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA¨ UWTC-REC3 receiver lets you monitor and record temperature over an Ethernet network or the Internet without any special software-just your web browser. The receiver is an independent node on the network sending and receiving data in standard TCP/IP packets. It is easily
- Network Equipment: Transceiver
- Network Media: Wireless
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The TC-Link®-OEM Wireless Thermocouple Node provides a low cost way to embed wireless temperature sensing in industrial systems. TC-Link®-OEM features six standard thermocouple input connectors with an embedded cold junction temperature compensation sensor.
- Sensed Temperature: -346 to 3,308 F
- Operating Temperature: -40 to 185 F
- Thermocouple: B, E, J, K, N, R, S, T
- Local Interface: Computer Interface
-
Supplier: LORD MicroStrain Sensing Systems
Description: The G-Link2™ -LXRS® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/acceleration measurement and monitoring in remote deployments. The node can
- Acceleration: -200 to 200 g
- Frequency Range: 32 to 512 Hz
- Operating Temperature: -4 to 185 F
- Features: Acceleration, Battery Powered, Single Axis, Stud or Bolt-on, Triaxial, Wireless
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level
- Probe Configuration: Flexible Probe
-
Supplier: Qualitrol Company, LLC
Description: transformer. Features Correlates all 8 fault gases, moisture-in-oil, oil temperature, and ambient temperature to transformer load TM View software provides powerful tools to manage your fleet of DGA transformer monitors, focusing attention on alarming assets and simplifying the
-
Supplier: Spire Metering Technology
Description: from the meter to the data center serveer wirelessly. Each meter/tank needs its own wireless service. You just need to insert the SIM card into the wireless modem of the meter. 3. Data Center Server The GPRS wireless network sends meter data to the data center server every few
- Package Type: Stand Alone
-
Supplier: Rotronic Instrument Corp.
Description: The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants: temperature sensor (NTC), external
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small
- Acceleration: 16 to 400 g
- Frequency Range: 250 to 4,000 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Operating Temperature: -40 to 248 F
-
Supplier: Cole-Parmer
Description: visual alarm based on high and low set points, as well as time duration, for each parameter • Add the RFC1000 wireless RF reciever to send real-time measurements to your PC • Download the free software to view and analyze measurements, and send e-mail or text messages when alarm
- Data Acquisition: Datalogger / Recorder
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: by the most recent normative regarding energy-saving. Recording modalities can be set by using the software in a very intuitive and quick way, in order to carry out monitoring with maximum accuracy and easiness. TLOGWLS heat flux meter is also arranged for medium and long-term
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Infineon Technologies AG
Description: Tray package: WLC1115 wireless charging transmitter IC with USB-PD, buck, sensing, software & Qi2 system solution The solutions using WLC1115 enable high performance and low-cost wireless charging transmitter IC for various applications. The configurable WLC1115 solution, with
- Supply Voltage: 24 volts
- Features: Other
-
Supplier: Vaisala
Description: (SI) through national metrology institutes. • Software options include vLog for Validation/Mapping and viewLinc continuous monitoring and alarming. • Vaisala's OPC Server software can be used to to add Vaisala mid-range data loggers to any OPC compatible monitoring
- Analog Input Channels: 4 #
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 185 F
- Features: Application Software Included, Other, Other Input
-
Supplier: TECAT Performance Systems, LLC
Description: software allowing the OEM to configure, calibrate, and display data from the platform. Platform is capable of measuring a wide array of parameter individually or in combination: Strain (torque, tension/compression, bending…) Temperature Vibration Pressure Distance/displacement Magnetic
- Operating Frequency: 2,400 MHz
- Output Power: 13.399999999999995 dBm
- Operating Temperature: -40 to 80 C
- Supply Voltage: 11.5 to 25 volts
-
Supplier: Vaisala
Description: spaces, with the probe head only 5 mm (0.2 in) in diameter. The HMP9 complements the Indigo product family and is ideal for applications such as inlet monitoring in dryers, air handling units, data centers, test chambers, and other humidity measurement applications with temperatures
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: CAS DataLoggers
Description: The Lascar EL-WiFi-TP-Plus WiFi Temperature Data Logger utilizes a high precision sensor to measure the temperature of the environment in which the probe is situated and is accurate to ±0.1˚C. Data is wirelessly transmitted via a WiFi network to a PC and viewed using a free
- Sensed Temperature Range: -40 to 257 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.01 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: Convergence Instruments
Description: the cloud. Mounting Base and Tripod Adapter are included. Wireless Sound Level Meter Data Logger NSRTW_mk4 Applications Sound level and acoustic dose measurement and recording. Monitoring of safe working conditions. 24/7 noise monitoring on construction sites. Email Alerts when
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Qualitrol Company, LLC
Description: every 4 hours and up to once per hour under active fault conditions. With TM3 you can simultaneously track DGA, moisture, temperature and load on you transformer. Features Correlates 3 fault gases (acetylene, ethylene, and methane), moisture-in-oil, oil temperature and ambient
-
Supplier: Instrumentation Northwest, Inc.
Description: CT2X comes with INW's powerful, easy-to-use Aqua4Plus software, affording the user extensive control, including real time monitoring and flexible programming, as well as versatile data display options. Features Measures conductivity, total dissolved solids, and temperature
-
Supplier: Cole-Parmer
Description: • Wireless monitoring of temperature or temperature and humidity conditions • Real-time wireless data transmission and alarming • Software configurable (via PC interface) transceivers The MadgeTech Therm•A•Lert wireless monitoring and alarming
- Data Acquisition: Datalogger / Recorder
-
Supplier: Viconics Technologies Inc.
Description: configuration and commissioning time. No complex software or tools are required to customize functionality in order to meet your applications requirements. They provide all the advanced features and monitoring functions required by modern building automation systems in a simple,
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
controlled environments and critical diagnostics Wireless & IoT Monitoring: Scale temperature monitoring across facilities with real-time data and reduced wiring complexity Explore these temperature measurement and control products in our latest product spotlight>> (read more)
Browse Temperature Probes Datasheets for Heilind Electronics, Inc. -
Maintaining proper tire pressure is essential for safe operations while minimizing unscheduled maintenance and extending tire life. Crane SmartStem® technology is a passive, wireless means to reliably monitor aircraft tire pressure. SmartStem helps ensure safety and reduces (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics -
transmitter devices without alarm function per the IEC/EN 60079-29-1 inspection certificate. UE provides a User Integration Guide to assist users in safe installation of Vanguard WirelessHart gas detectors per the standard. Vanguard WirelessHART gas detectors can monitor gas emissions in (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
engineering, and design validation Wireless Freedom for Real Worksites (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
predictable, low?latency analog signals are required, such as structural health monitoring, equipment performance monitoring, PLC-based system control, and environmental monitoring. By converting wireless sensor data into standard analog voltage outputs, the WSDA-101 enables engineers to use wireless (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
All-in-One Wireless 3D Measurement Solution Combines handheld probing and 3D scanning into a single integrated (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
, temperature sensor 128 MHz RISC-V coprocessor Advanced security features, including TrustZone® isolation, side-channel protection, and tamper detection Emulation of nRF54L10 and nRF54L05 (available in a future software release) 8 MB external Flash memory (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
Seamless Cost Effective Wireless Integration At the heart of the (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
in stock and ready to ship. Cloud Monitoring: Level sensors on silos and BinView® software put inventory on your phone, tablet, or PC to strengthen the link (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
interference. The monitor's user-friendly interface and automated measurement functions streamline the process of spectrum analysis, while its robust software support and versatile connectivity options, including Ethernet and USB, facilitate easy integration into existing network infrastructures. The (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company
Conduct Research Top
-
Data Loggers: There s No Such Thing as TMI
and process establishment and validation. The Kaye RF ValProbe system from integrates RF Mesh technology with thermal validation in-situ loggers. The system is comprised of RF wireless loggers, a base station and software. The loggers provide high accuracy measurement of temperature, humidity and any 4-20
-
Products & Services
Wireless System Offers Real-Time Monitoring This manufacturer's industrial wireless instrumentation is tailored for the process industries and has recently been certified by FM Global as being safe for use in hazardous environments rated Class I, II, III--both Division 1, Groups A-G and Division 2
-
Cloud-Based Apps Transforming Grain Storage
long lasting. IMPROVE OPERATIONAL EFFICIENCY. BY AUTOMATING GRAIN BIN INVENTORY. Combining Cloud-based software applications and adBin Level Data flows from the sensor through a Gateway to the Software. Grain monitoring on phone or PC. 64. COVER STORY. MILLER / july 2021. vanced level sensor
-
3D Scanners Take Volume Measurement to a New Level
applications available. Automatic compensation for temperature changes. Analog and digital communication options. Network PC software available for multiple vessel monitoring. Generates a 3D representation of material surface. Wireless interfaces available to reduce the need for cabling. Approved
More Information Top
-
E-Control Systems Releases Its New And Improved Dashboard Software For Wireless Temperature Monitoring
Sherman Oaks, CA (PRWEB) - E-Control Systems (http://www.econtrolsystems.com), the industry leader in wireless temperature monitoring systems, releases FusionLive™ version 3.8 wireless temperature monitoring software , featuring a new and improved, fully-integrated dashboard including new features for healthcare, K…
-
Opto-Electronics Engineering and Materials Research
Software design of cable wireless temperature monitoring system .
-
DSpace@MIT: Browsing Department of Civil and Environmental Engineering by Author "Hari, Piyush"
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
DSpace@MIT: Browsing MIT Libraries by Subject "Civil and Environmental Engineering."
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
DSpace@MIT: Browsing Theses - Dept. of Civil and Environmental Engineering by Title
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
DSpace@MIT: Browsing Department of Civil and Environmental Engineering by Title
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
DSpace@MIT: Browsing Civil and Environmental Engineering - Master's degree by Title
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
DSpace@MIT: Development of software architecture for environmental monitoring using wireless sensor networks
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
DSpace@MIT: Browsing Theses - Civil and Environmental Engineering by Title
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
-
LIBRARIES
In this thesis, I describe the development of the software architecture for temperature monitoring using Wireless Sensor Networks (WSN).
Indicates content that may require registration and/or purchase.