-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial wireless accelerometer, ±500g, 2kHz, clip mounting, Al
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial wireless accelerometer, ±100g, 2kHz, clip mounting, Al
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial wireless accelerometer, ±200g, 2kHz, clip mounting, Al
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial wireless accelerometer, ±50g, 2kHz, clip mounting, Al
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: TE Connectivity
Description: Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Frequency Range: 2 to 15,000 Hz
- Operating Temperature: -40 to 176 F
- Measurement Axes: Triaxial
- Features: Wireless
-
Supplier: DigiKey
Description: Accelerometer X, Y, Z Axis
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
- Features: Other, Wireless
- Device Category: Sensor / Transducer
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The
- Acceleration: 16 to 400 g
- Frequency Range: 250 to 4,000 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Operating Temperature: -40 to 248 F
-
Supplier: TE Connectivity
Description: Type Features Accelerometer Type : Wireless Vibration Sensor Product Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 2400 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Frequency Range: 2 to 15,000 Hz
- Operating Temperature: -40 to 176 F
- Features: Wireless
-
Supplier: Instrumented Sensor Technology
Description: 1.5"x3.2"x1.5", 7oz. Built-In Piezoresistive Accelerometer Excellent Low Frequency Response Automatic Offset Correction Programmable Low Pass Filters 12 Bit A/D for Improved Accuracy 1200 Hz Digitization Rate Setup & Data Download via wireless IR & USB. Windows DynaMax
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TECHNICAL ARTICLE >>
Energy exploitation techniques have drastically evolved in the last few years, moving from conventional and vertical drilling to sophisticated techniques capable of reaching deeper, multi-reservoir wells dispersed over large areas.
(read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The accelerometer has a measuring range of 0 ... 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
VIBO is a high bandwidth MEMS vibration sensor that enables continuous monitoring of machine vibrations. Embedded in spindles, motors, pumps, fans, gearboxes, compressors, or generators, VIBO detects early signs of failure such as imbalance, misalignment, bearing and gearing issue.
(read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles), Tronics MEMS accelerometers and gyros exhibit excellent bias stability and scale factor linearity that allow our customers to design high (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's payload, Tronics' high-performance MEMS inertial sensors are packed (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Development of a portable activity detector for daily activity recognition
The hardware components of our portable device include: 1) a wireless triaxial accelerometer module which collects acceleration data generated from users' dominant wrists, and 2) an embedded system which is employed to execute the acceleration data collection, data preprocessing, feature extraction, and …
-
Grid and Pervasive Computing
In this study, a mobility classification system was developed using a single waist- mounted wireless triaxial accelerometer .
-
Advances in Artificial Intelligence
Keywords: Gait parameters processing, wireless triaxial accelerometer , characteristic peaks detector, bayesian classifier.
-
Prototype of Infant Drowning Prevention System at Home with Wireless Accelerometer
This paper presents a system that can detect the abnormal wave motion of water in the bathtub using a wireless triaxial accelerometer and describes the fundamental performance of the developed system.
-
Estimation of Walking Energy Expenditure by Using Support Vector Regression
This paper estimates walking energy expenditure by using Support Vector Regression methods to model the relationship between data recorded from a wireless triaxial accelerometer and metabolic energy expenditure calculated from expired oxygen and carbon dioxide concentrations.
-
SISMES VI NATIONAL CONGRESS
We present a simple, compact and cost- effective device for tremor measurement, based on the remote of the Wii console, the Wiimote, a wireless triaxial accelerometer which can communicate via bluetooth with a personal computer.
-
AI*IA 2009: Emergent Perspectives in Artificial Intelligence
With the sole use of one wearable wireless triaxial accelerometer attached to one’s chest, this approach aims at classifying raw acceleration data robustly, to detect many common human behaviors with- out requiring any specific a-priori knowledge about movements.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44913/300459396-MIT.pdf?sequence=2
74 Figure 4-3: Five triaxial wireless accelerometers , a polar chest strap heart rate monitor, a MITes heart rate transceiver with 9V battery attached, and a USB wireless receiver, and (b) Placement of the sensors on the body.
-
Frequency-agile wireless sensor networks
The vibration data obtained from the wireless triaxial accelerometer node was used to make recommendations to the National Parks Service, such as smoothing the path for the conveyance, and pushing the conveyance slowly by hand.
-
BMC Medical Informatics and Decision Making | Full text | Sensors vs. experts - A performance comparison of sensor-based fall risk assessment vs. conventional ...
In a first study phase, 119 inpatients of a geriatric clinic took part in motion measurements using a wireless triaxial accelerometer during a Timed Up&Go (TUG) test and a 20 m walk.
Indicates content that may require registration and/or purchase.