-
Supplier: OMEGA Engineering, Inc.
Description: connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp, strain relief and
- International (mm2): 4.75 mm2
- North American (AWG): 14 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
-
Supplier: Radwell International
Description: BARRIER TERMINAL BLOCK, PANEL MOUNT, 175 AMP, 600V, 3 POLE, 00AWG WIRELINE SIDE MAX, 4AWG LOAD SIDE MAC, 1 LINE SIDE CONNECTION PER POLE, 4 LOAD SIDE CONNECTIONS PER POLE, SCREW CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Current Rating: 175 amps
- Mounting Options: Panel Mount
- Termination Options: Screw Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: Ultimate Thermocouple Connector Plug or Jack Integral Cap, Strain Relief + Cable Clamp New Labor Saving Wire Assembly Fast + Easy Wire Termination Accepts Wide Range of Wire Sizes Contact Washers for Quick Connect Wire Termination Write-On Window for Sensor ID Captive Screws Combination
- North American (AWG): 20 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, T
- Connector Gender: Male / Plug
-
-
Supplier: OMEGA Engineering, Inc.
Description: Exclusive Chamber Design Assures Electrical Isolation Between Circuits Interlocking Parts for Added Strength Single Screw Caps No Probe Clamp Required Color-Coded Companion Dual Circuit Probe Available Temperature Rating: to 220°C(425°F) Compatible with Two Prong Standard Size Connectors The
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
- Connector Gender: Female / Socket, Male / Plug
- Pins: Four Pins
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION WIRELINE 15kV 50V Product overview: DSL70 E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Description: flow trees, surface tree tension frames, lower workover riser packages, lubricator valves, retainer valves, subsea test trees, shear subs, tubing hanger orientation systems, swivels, annulus circulation hoses, riser spiders, umbilical clamps, handling and test tools, tree cap running tools.
-
Supplier: CSA Group
Description: flow trees, surface tree tension frames, lower workover riser packages, lubricator valves, retainer valves, subsea test trees, shear subs, tubing hanger orientation systems, swivels, annulus circulation hoses, riser spiders, umbilical clamps, handling and test tools, tree cap running tools.
-
Supplier: CSA Group
Description: information on permanent magnet motors for ESP applications. Equipment not covered by this part of ISO 15551 includes wireline and coiled tubing-deployed ESP systems, motor and pump shrouds, electric penetrators and feed-through systems, cable clamps and banding, centralizers, intake
-
Description: running tools; miscellaneous equipment: flanged end and outlet connections, clamp hub-type connections, threaded end and outlet connections, other end connections, studs and nuts, ring joint gaskets, guideline establishment equipment. ISO 13628-4:2010 includes equipment definitions, an
-
Supplier: CSA Group
Description: running tools; miscellaneous equipment: flanged end and outlet connections, clamp hub-type connections, threaded end and outlet connections, other end connections, studs and nuts, ring joint gaskets, guideline establishment equipment. ISO 13628-4:2010 includes equipment definitions, an
Find Suppliers by Category Top
More Information Top
-
Operational Considerations for Openhole Wireline Formation Tester Sampling in a Prolific Gas Reservoir
Two wireline clamps are located between the dog collar and first sheave, then finger tightened (so as not to damage wire).
-
Ultradeepwater Riserless Subsea Slickline Intervention From Vessel of Opportunity: Brazilian Case Study
Removed wireline clamp and picked up on crane to 2.5m point.
-
Successful Drilling of an Underbalanced, Dual-Lateral Horizontal Well in the Sajaa Field, Sharjah, UAE
An RBOP packer element was placed above the wireline clamp and the drill string lowered a few feet to install the packer element in the RBOP.
-
A Subsea Wireline Service System
WIRELINE CUTTER WIRELINE CLAMP MOUNTING ADAPTOR .
-
Sichuan Shale Gas Microseismic Monitoring: Acquisition, Processing, and Integrated Analyses
Above the pack-off assembly a slotted make- up plate and wireline clamp will support the weight of the cabled geophone array in the well.
-
Engineering Success into Wireline Operations in High Pressure Gas Wells
… Fill riser above the closed BOPs with drill water to assist monitoring of gas percolation in the event of a BOP seal leak. e) Break PCE connection above pump-in tee on rig floor and install wireline clamp to secure the recovered …
-
A Comparison of MWD and Wireline, Steering Tool Guidance Systems in Horizontal Drilling
Place wireline clamp on side entry sub and tighten packing nut.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Oil and Gas Well Specifications > [WY Regs dws/o...
(b) If it becomes necessary to place slack in a wireline while tools are in the well, an appropriate wireline clamp shall be used to sustain the weight of the suspended line and tools.
Indicates content that may require registration and/or purchase.