-
Supplier: Ametek Solartron Metrology
Description: Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller itself runs
- Data Rate: 12,000 kbps
- Features: Other, Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2201 USB serial I/O adapter provides two RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2201 supports standard PC data rates up to 460.8K bps. Sealevel’s SeaCOM USB software drivers and utilities make
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
-
Supplier: Brainboxes Limited
Description: delivery 2 Port RS-422/485 USB to Serial Adapter Data rate from 300 to 921,600 baud High Retention USB Socket Drivers for all popular operating systems including Windows 10 Works where many other USB to Serial devices do not Lifetime Warranty and Support
- Data Rate: 921.6 kbps
- Number of Ports: 2
- FIFO Capacity: 128-byte
- Connector: DB9
-
Supplier: TRENDnet Inc.
Description: Connect an additional high resolution monitor to a workstation in Extend Mode View a computer HDTV display up to 3840 x 2160 resolution at 30 Hz Flawless video with high speed USB TYPE-C to HDMI connection Powered by the connected computer Supports Windows® and Mac® operating systems
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: USR
Description: faster than USB 2.0 (480 Mbps). The USB 3.0 ports are backward compatible so while the card is capable of super speed transfers, it also supports USB 2.0 and USB 1.1 speeds. Simultaneous transfers automatically detect USB type and transfer data at the maximum rate
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Form Factor: Portable
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O 641U-OEM easily adds four RS-232 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can be connected via an available USB port. The serial ports appear as standard COM ports to the host
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 (Item# 9065QD-PRC-150; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Data transfer rates up to 920K baud Built in six foot cable Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port Ideal for use with portables and laptops No
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable connection. Have confidence, this product will match whatever baud rate your
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: Banner Engineering Corp.
Description: Overview A quick solution for converting from a universal serial bus interface to the EZ-ARRAY RS-485 interface. For use with the A-GAGE EZ-ARRAY measuring light curtain, when using PC-based EZ-ARRAY software Connects to a USB port on a computer or USB hub Provides a quick
- Operating Temperature: 0 to 50 C
- Serial Protocol: RS485
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: TRENDnet Inc.
Description: Connect an additional high resolution monitor to a workstation in Extend Mode Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz Flawless video with high speed USB TYPE-C to VGA connection Powered by the connected computer Supports Windows® and Mac® operating systems
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: American Portwell Technology Inc.
Description: USB two-port serial RS-232/422/485 adapter designed for use with any computer system equipped with a USB port. PC/104 sized board and mounting holes installed in a small rugged enclosure with two DB9 connectors.
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C)
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence,
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers Speeds up to
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: TRENDnet Inc.
Description: Mirror your laptop's HD display to any HDMI monitor or TV Supports resolutions up to 4K Ultra HD at 60 Hz Flawless video with high speed USB-C to HDMI 2.0 connection USB-C Power Delivery Compliant Supports Chrome™, Windows® 10 and Mac® operating systems
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: TRENDnet Inc.
Description: Mirror your laptop's HD display to any VGA monitor or TV Supports resolutions up to 1920 x 1200 at 60 Hz Flawless video with high speed USB-C to VGA connection USB-C Power Delivery Compliant Supports Chrome™, Windows® 10 and Mac® operating systems
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by
- Number of Ports: 2
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232/422/485
- Features: Serial Adapter
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232-1 and OMG-USB-485-1 USB to serial I/O adaptors provide a single USB to RS-232 serial port (OMG-USB-232-1) or a single USB to RS-422/485/530 serial port (OMG-USB-485-1) providing USB connectivity to legacy or
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
its EDSFF capabilities, the LEX FORENSIS offers broad interface support, enabling operation across multiple storage technologies, including SATA, SAS, USB, M.2, U.2, andU.3. This wide compatibility allows investigators and IT professionals to work with virtually (read more)
Browse Data Storage Systems Datasheets for U-Reach Data Solutions Inc.