Products/Services for Wobble Stick Hydraulic Valves
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion. Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure into motion in response to a signal. They use... -
Hydraulic Cylinders - (813 companies)...by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders are typically allowed to run at their maximum natural speed. This maximum speed is determined by cylinder size, port size, air pressure, bore... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Butterfly Valves - (1275 companies)Image Credit: Direct Industry. Solenoid operated valves use hydraulic fluid for automatic control of valve opening or closing. Manual valves can also be used, with a solenoid valve, for controlling the hydraulic fluid; thus providing semi-automatic...
-
Hydraulic Filters - (438 companies)...tubes, pipes, and/or hoses) to transport the fluid to and from the hydraulic cylinder. A control valve to extend or retract the cylinder. Finally, a hydraulic cylinder, which provides linear motion. These components are shown in the diagram below...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
Product News
-
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Exsenco, LLC
Servo Valve for both hydraulic and pneumatic apps Direct Acting High-Speed Servo Valve. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). Download Full Spec Sheet (read more)Browse Servo Valves Datasheets for Exsenco, LLC -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Ellsworth Adhesives
Replace Stick Pins and Screws in a Flash Picking the right adhesive can help you meet environmental health and safety goals, but avoiding performance trade-offs means you need to make a calculated spec. For fiberglass, fabrics, felts, cardboard, and more, 3M TM Fastbond TM Pressure Sensitive Adhesive 1049 offers repositionable, quick bonds in a low-VOC formula. The manufacturing process contains non-flammable solvents that meet CARB, SCAQMD, and OTC regulations to simplify cross-state inventories and reduce workplace fumes. From the... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth having to return to the office to send a report. The DHM 4 Series Digital Hydraulic Multimeter features onboard memory to record a simple 12-point test, making it easy to characterize a hydraulic pump 's performance at varying pressures using the built-in loading valve with Interpass TM safety system. This diagnostic tool is an ideal solution for reducing downtime and helping with preventive maintenance by pinpointing hydraulic system faults. Click here to view specs. (read more) -
Kuriyama of America, Inc.
Revolutionize Hydraulic Couplings Kuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma (R). Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from 1/4 " to 1 1/2 " conform to ISO-A and ISO 7241-1 B standards. Flat Faced couplings, sizes from 1/4 " to 1 ", prevent contamination in construction equipment. Screw-type quick couplings are also available which... (read more)Browse Quick Couplers Datasheets for Kuriyama of America, Inc. -
AMETEK Spectro Scientific
Hydraulic fluid analysis wear, but also to determine how effective the filtration is. Tolerances in a hydraulic system are typically very tight. The clearances on servo valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic systems. Most of these code or methods bin particles... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Learn more. (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: Widely used in truck restraint systems, dock levelers, vehicle loading equipment, and material handling systems. Suitable for logistics centers, warehouses, distribution hubs, and industrial facilities, providing... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
The Application of Self-Adaptive Fuzzy Control in Control of Self-Motion Irrigation Robot for Lawn
…home enhanced pump, the best flushing height 10m, the most flux 20L/min; magnetic valve input voltage is .... The detailed implementation is that sticking 32 pieces of small magnet onto the two wheels, when the … zinc alloy, whose spraying radius is 4-6 m, considering the factor of hydraulic pressure and the … robot, however, the calculation and theoretical assumption are simplified, meanwhile the slip and wobble of the wheels…
-
CR4 - Thread: Plan to Stop Gulf Oil Gusher
The smaller tophat will probably wobble all over the place on approach and act like a "bluff .... If you can cut the pipe clean, can't you weld an open valve to the pipe and .... What about DC/ Hydraulic motor tightening a rubber plug with a bolt through it and round plates .... Stick a cork in it for Heavens sake!
-
Design and construction of a Fourier transform soft x-ray interferometer
and gears such as backlash and lead-screw wobble . .... The problem of stick -slip will be discussed in detail below, but briefly, it is measured as .... We chose mineral oil as the hydraulic fluid; there are commercial hydraulic fluids that have better frictional .... The direction and speed of the piston was controlled by a system of valves , pressure regulator, and…
-
String Design and Application in Through-Tubing Rotary Drilling (TTRD)
…deployment can be carried- out off-line (e.g. with wireline) • Differential sticking and/or hole cleaning … a Blind/Shear Ram BOP directly on top of the tree as a kind of secondary master valve . .... the pilot bit (at the nose) is unsupported, the bit will tend to wobble about the CG .... Slimhole hydraulic thrusters and agitators are also sometimes specified for oriented drilling intervals (see .
-
CR4 - Thread: High Speed Linear Actuator - 12-Gauge Shotgun?
I wonder if a partial stick of dynamite (or some water gell explosive) in a 8" bore hydraulic cylinder might work. .... the rod side of the cylinder were air filled, and closed with a valve , then the stroke .... The reason I proposed it that way, that the loosely fit piston does wobble .
-
Single crystal flow reactor for studying reactivities on metal oxide model catalysts at atmospheric pressure to bridge the pressure gap to the adsorption prope...
This was achieved by a small hydraulic press situated on top of the apparatus. .... From above, a wobble stick allows one to trans- fer the sample holder from the magnetic transfer rod into the reactor below. .... high pressure reaction cell is separated from the UHV cham- ber by a 64 mm gate valve .
-
Preliminary Numerical Analysis of Valve Fatigue in a Checkball Pump for Driveline Applications
A rotating shaft is rigidly attached to an angled wobble plate, which forces pumping cylinders into their … existing off-the-shelf checkball pumps can compete with port plate axial units in hydraulic hybrid applications. .... Photos of checkball valve failures are provided in Fig. 3. .... Also occurred are failures with the valve stuck open, or closed.
-
Improving the fidelity of hydraulic flight motion simulators
Fluid that flows through the relief valve is cooled in a heat exchanger and returned to a .... Like good electric servo motors, hydraulic actuators can be designed to be hydrostatically balanced both radially and … create radial loading that generally requires the use of conical roller shaft bearings that degrade wobble performance. .... whose static (breakaway) friction is higher than their dynamic friction should be eliminated to prevent stick -slip.
-
Gas Well Deliquification Application Overview
…drift of the tubing in order to provide a seal, flexible brush plungers, and wobble washer plungers. .... Soap sticks are pre-packaged sticks of the foamer treatment which will dissolve in well conditions. .... communicated tubing casing annulus, down a banded capillary line and into an injection valve or mandrel or .... Hydraulic Jet Pump .
-
Short-Radius Lateral Drilling System
…ial thrust for WOB_ tensile force for pull- ing if the bit becomes stuck . and torque to .... The joint uses a thrust bushing that can wobble slightly to keep both teeth engaged as the .... Fig. a-Schematic of the deflection sleeve, latch mechanism, and signal valve . .... Each collar is fitted with a 2,ODD-psi hydraulic hose and seal assembly.
Indicates content that may require registration and/or purchase.