-
Supplier: TFC Ltd.
Description: Standard: DIN 6888 Size Range: 1.5 - 8 MM 1/16 - 5/16 SECTION
- Width (Overall): 0.05905515 inch
- Length: 0.3149608 inch
- Type: Woodruff Key, Flat Bottom
-
Supplier: G.L. Huyett
Description: Woodruff keys are designed to be installed deep into shaft and firmly embedded. As a result, they can withstand great strain. It is impossible for them to roll over in the seat, unlike an ordinary key.
- Type: Woodruff Key, Full Radius
-
Supplier: Fabory North America
Description: Woodruff keys.
-
-
Supplier: Daemar Inc.
Description: Machined from 1035 steel, DMR™ Keys (Half Moon Keys) are available from stock in 50 S.A.E. standard sizes. Special sizes and materials such as alloy steel (A-8630) are available on special order from the factory. Assortments of popular sizes are available for the convenience of
- Width (Overall): 0.15625 inch
- Length: 0.625 inch
- Type: Woodruff Key, Flat Bottom
-
Supplier: Accuris
Description: Woodruff Keys
-
Supplier: Reid Supply
Description: Woodruff keys are shaped like a half circle and used to lock gears and pulleys to the drive shafts of machine tools and engines. The round edge of the key is designed to fit into the keyseat, which is a curved pocket on the shaft. The flat edge of the key remains exposed
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Woodruff Keys and Keyways
-
Description: Is intended for the general application to cylindrical shafts and shafts ends, and gives the relationship which should be observed between the diameter of shaft and the section of key. Steel with a tensile strength of 590 N/mm is defined as the material to be used.
-
Supplier: CSA Group
Description: Is intended for the general application to cylindrical shafts and shafts ends, and gives the relationship which should be observed between the diameter of shaft and the section of key. Steel with a tensile strength of 590 N/mm is defined as the material to be used.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: WOODRUFF KEY 1/8IN X 1/2IN
-
Supplier: Newark, An Avnet Company
Description: WOODRUFF KEY 1/4in x 3/4in
-
Supplier: ASME Standards and Certification
Description: nomenclature, definitions, identification number, dimensions and tolerances of Woodruff Keys and Keyseats. It represents manufacturing practices for sizes and types from 1/16 in. x 1/4 in. thru 3/4 in. x 3 1/2 in. covering 66 listings. Material, heat treatment, hardness or finish is
-
Supplier: ASME
Description: nomenclature, definitions, identification number, dimensions and tolerances of Woodruff Keys and Keyseats. It represents manufacturing practices for sizes and types from 1/16 in. x 1/4 in. thru 3/4 in. x 3 1/2 in. covering 66 listings. Material, heat treatment, hardness or finish is
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Height (Overall): 0.14 inch
- End Type: Round
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Height (Overall): 0.438 inch
- End Type: Round
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Height (Overall): 0.109 inch
- End Type: Round
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Height (Overall): 0.203 inch
- End Type: Round
-
Supplier: TFC Ltd.
Description: Standard: DIN 6885A Size Range: 2 X 2 MM - 100 X 50 MM SECTION 6 - 400 MM LONG
- Width (Overall): 0.0787402 to 1.968505 inch
- Length: 0.0787402 to 3.93701 inch
- End Type: Round
- Type: Woodruff Key, Full Radius
-
Supplier: TFC Ltd.
Description: Standard: DIN 6885 AB Size Range: 2 X 2 MM - 100 X 50 MM SECTION
- Width (Overall): 0.0787402 to 1.968505 inch
- Length: 0.0787402 to 3.93701 inch
- End Type: Round, Square
- Type: Woodruff Key, Flat Bottom
-
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors KEY,WOODRUFF
- Features: RF and Microwave Connector
-
Supplier: CSA Group
Description: the shaft centreline, ISO 21940-32:2012 also applies to keys mounted on tapered shaft surfaces, to woodruff, gibhead, dowel and other special keys. The principle of the half-key convention is applied as is appropriate to the particular shape and location of the special
-
Description: the shaft centreline, ISO 21940-32:2012 also applies to keys mounted on tapered shaft surfaces, to woodruff, gibhead, dowel and other special keys. The principle of the half-key convention is applied as is appropriate to the particular shape and location of the special
-
Supplier: Radwell International
Description: SUBSTITUTE FOR BALDOR/RELIANCE/ 607980-76A, TACHOMETER, 50VDC/KRPM, PLUS COVER GASKET, 5/16 DIA. SHAFT WITH WOODRUFF KEY. FLANGE MOUNT . FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Radwell International
Description: (WF1011019), ORBITAL MOTOR 4 BOLT A SQUARE FLANGE, 1" WOODRUFF KEYED SHAFT, MANIFOLD PORTS 4X5/16-18, ; 100 CC (6.10); 0.51" (13MM) WIDTH, NO CASE DRAIN (7/16-20 O'RING PLUGGED), ; BLACK PAINT. FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO 6519:2004 specifies the dimensions, necessary for interchangeability, of tapers for the shaft ends and hubs of fuel injection pumps on diesel (compression-ignition) engines. The shaft ends and hubs specified can be used either with or without woodruff keys, and for other
-
Supplier: Tri-Tronics Company, Inc.
Description: compatible (see also M125) Datasheet M77 1" shaft length, 1/2" shaft diameter, woodruff key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M169) Datasheet M78 1.1" shaft length, 1/2" shaft diamter, MB-78 adapter, end connector, ECCI ON35-xxx-40/5-169 compatible Datasheet
- Encoder Technology: Optical
Find Suppliers by Category Top
More Information Top
-
TITAN FASTENERS Fasteners - Grainger Industrial Supply
• Woodruff Key , 1/8 x 1/2, SAE 3, PK25 Woodruff Key,1/8 x 1/2,SAE 3,PK25 .
-
Failure Analysis of a 1990 Mazda Miata Crankshaft and Timing Pulley Bolt
The crankshaft nosepiece, failed timing pulley bolt, wood- ruff key , and timing belt assembly were examined optically using a stereo microscope at different magnifications.
Indicates content that may require registration and/or purchase.