-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are
- Required Torque: 105.457227138643 to 722.713864306785 Ft-lbs
- Air Consumption: 204.82526 SCFM
- Rated Free Speed (output): 37 to 300 rpm
- Output Diameter (Shaft or Collet): 1.181103 to 1.7716545 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are
- Required Torque: 56.047197640118 to 374.631268436578 Ft-lbs
- Air Consumption: 137.72733 SCFM
- Rated Free Speed (output): 44 to 350 rpm
- Output Diameter (Shaft or Collet): 0.9842525 to 1.7716545 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are
- Required Torque: 29.4985250737463 to 140.855457227139 Ft-lbs
- Air Consumption: 67.09793 SCFM
- Rated Free Speed (output): 55 to 320 rpm
- Output Diameter (Shaft or Collet): 0.9842525 to 1.3779535 inch
-
-
Supplier: Agro Engineers
Description: The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of
- Gear Ratio: 5 to 4,900 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Mixer Direct
Description: almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization options inclue longer shafts, gear ratios, and varied impellers. Air motor includes a needle control valve
- Media Viscosity: 1 to 7,000 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
-
Supplier: Mixer Direct
Description: almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization options inclue longer shafts, gear ratios, and varied impellers. Air motor includes a needle control valve
- Media Viscosity: 1 to 2,500 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 0.75 HP
-
Supplier: Mixer Direct
Description: almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization options inclue longer shafts, gear ratios, and varied impellers. Air motor includes a needle control valve
- Media Viscosity: 1 to 5,000 cps
- Capacity: 0.1336805462721843 to 267.36109254436855 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 1.5 HP
-
Supplier: Precision Surfacing Solutions
Description: the series, unlike conventional so called “worm and wheel” polishers, the pitch lap spindle is not mounted on a mechanical reduction gear box. The unique air bearing feature has the pitch lap and its support plate riding on a very thin cushion of compressed air. This gap
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Supplier: IntelLiDrives, Inc.
Description: Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless RotoLinear motoring modules and planar air bearings in a compact,
-
Supplier: IntelLiDrives, Inc.
Description: Click to see movie clip ( Windows Media Player plug-in required) Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless
-
Supplier: IntelLiDrives, Inc.
Description: Click to see movie clip ( Windows Media Player plug-in required) Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless
-
Supplier: IntelLiDrives, Inc.
Description: large clear center aperture that can be used for air or wire line feed-through or beam delivery. AccuRing utilizes direct drive three phase planar brushless motor technology. There are no brushes to replace and no gear trains or belts to maintain. Coreless magnetic design
-
Supplier: Manufacturers Supplies Co.
Description: width of 350mm and is available in three body lengths; 1.7M, 2.2M and 3.05M with production output speeds ranging from 0-100 meters per minute. The Guidolin rotary die cutting machine is equipped with a single brushless servo motor and coupled with an in-line drive shaft and precision
- Sheet Width / Working Depth (F to B): 13.779535 inch
- Technology: Air / Pneumatic
- Equipment Type: Clicker Press
Find Suppliers by Category Top
Featured Products Top
-
Introduction The Yunhongda YHD-3038 is a compact brushed DC worm gear motor for automated conveyor machines and other equipment that needs high torque in a small space. The worm gear design delivers smooth, low-noise operation with minimal vibration, and the gearbox is (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
applications across the world. There are benefits and disadvantages of using a worm wheel gear in an electric motor gearbox and it lends itself better to certain industries (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Servo Worm Gearheads from DieQua While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
agricultural industry and can be seen in all aspects of the process from seeding, harvesting and crop maintenance through to the packing and palletizing of fruit and vegetables. • Travel Industry – From ticket machines to automated doors to pumps in the air conditioning BLDC motors are an essential (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Designed to deliver high performance and high reliability standards Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Bridge Engineering, Second edition > MAINTENANCE OF BRIDGES—SUBSTRUCTURE
3. an air motor with worm gear attachment fixed at the base of the main equipment; .
-
Power Supply Units Companies, Power Supply Units Manufacturers, Power Supply Units Suppliers & Exporters
We Shanghai HuiHeng Mechanical & Electrical Equipment Co., Ltd is the leading manufacturer and supplier for general-purpose electric motor (applied on worm gear reducer, air compressor and so on),Auto maintenance ...
-
Metal injection moulding
Summary of current applications for MIM; [97G3] component aircraft engine screw seal automotive air bag actuator automotive seat worm gear camera motor magnetic core computer chip heat spreader computer hard disk drive magnet diesel engine fuel pump drills fountain pen clip guitar …
-
Chinese shaft Companies in Other Manufacturing & Processing Machinery (page2), Chinese shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Proc...
Products/Services:magnetic powder clutch, magnetic powder brake, electromagnetic clutch, electromagnetic brake, speed reducer, worm gear reducer, gearbox, motor , air shaft, safety c .
-
Motor Shaft Suppliers, Motor Shaft Manufacturers and Exporters
Products/Services:magnetic powder clutch, magnetic powder brake, electromagnetic clutch, electromagnetic brake, speed reducer, worm gear reducer, gearbox, motor , air shaft, safety c .
-
The Electrical-Instrument--Computer Interface
Although less common, worm gear drives powered by rotary air or electric motors are also used for valve position- ing.
-
An air suspended tumbler for the ac demagnetization of rock samples
… from a distance by means of Figure 1 Air tumb!er: A, ball containing rock samples; B, adjustable nozzle; C, lock nut ;D, nylon bearing; E, pulley for drive band; F, air inlet . a small electric motor driving a worm - gear system.
-
A sensitive method for determining the end of plateaux in proportional counters
… from a distance by means of Figure 1 Air tumb!er: A, ball containing rock samples; B, adjustable nozzle; C, lock nut ;D, nylon bearing; E, pulley for drive band; F, air inlet . a small electric motor driving a worm - gear system.
-
CHALLENGES IN GRANULAR PHYSICS
The rotation stage of UWTOM1 consists of an air bearing spin- dle (Professional Instruments, Blockhead-4R) actuated with a stepper motor and worm - gear drive.
-
Pictorial Handbook of Technical Devices
b-Electric Hoist. a, motor; b, rope drum; c, casing; d, cover for solenoid motor brake; e, controller; f, pendant grips; g, limit switch weight. c-Air motor hoist. a, air engine; b, drum; c, worm and worm gear ; d, spur .
Indicates content that may require registration and/or purchase.