-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Radicon
Description: The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Under-driven, over-driven and vertical types provide a choice of shaft arrangements in meeting the
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
-
Description: worm gear type speed reducer. This compact & rigid mechanism, provides maximum wear resistance in continuous operation over long periods of time. Motors All of the standard models employ totally enclosed fan-cooled motors which are vertically mounted to save space. A variety of motor
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Gear Motions, Inc.
Description: With over a century of gear manufacturing experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Whether it's big or small, cut or ground, there isn't a precision gear project we can't handle from start to finish. Precision Ground
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Boston Gear
Description: Overview Use the HM Series either alone or as a speed reducer or increaser with a 700 Series worm gear speed reducer to create an efficient right angle double reduction speed reducer. Features and Benefits Close grained cast iron housing and flanges Hardened steel helical gearing for
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Cone Drive Gearing Solutions
Description: same worm/gear size Optimized gear geometry: maximum strength and efficiency, minimum noise and vibration Applications: Screwdowns, mixing, pulverizers, lifting, pumping and more
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Cylinder Oils are compounded lubricants designed primarily for specific use in steam cylinders, gas compressor cylinders, and worm gear drives. These cylinder oils are formulated with high viscosity index base stocks. All grades are compounded with a high-grade animal fatty oil
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: National Bronze & Metals Inc.
Description: Pawl, Worm Gears, Machine Parts, Spur Gears, Heavily Loaded Worm Gears, Pump Parts, Landing Gear Parts, Valve Bodies, Valve Guides, Valve Seats, Bearing Segments for the Steel Industry, Pressure Blocks for the Steel Industry, High Strength Clamps,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Supplier: Dupont Molykote
Description: elements which are submitted to slight or intermittent movement only, as well as for drilling, sawing and thread-cutting. Used to lubricate threaded spindles, splined shafts, tooth gearing, worm gearing, moving screws, fittings, pumps, guides on machine tools, as well as for fitting
- Operating / Use Temperature: -31 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Cutting Fluid, Metal Working Fluid
- Applications: Bearings, Machine / Gears
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Supplier: Zaber Technologies, Inc.
Description: our most compact stepper and worm gear driven devices. The RSM-V1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the RSM-V1 Series is designed to be very easy to set up and operate. These
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: our most compact stepper and worm gear driven devices. These are stand-alone units requiring only 4 wires for power and data connection. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: our most compact stepper and worm gear driven devices. The RSM-V2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the RSM-V2 Series is designed to be very easy to set up and operate. These
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only 4 wires for power and data connection. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Boston Gear
Description: simplifies maintenance. These complementary washdown-duty products make working with the 600 Series both time and cost-effective: Washdown-duty AC and DC motors in white and stainless steel AC and DC NEMA 4 washdown-duty adjustable-speed motor controls BISSC-certified worm gear and
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Union Process, Inc.
Description: at the bottom for easy removal of media. A water-cooled cover with a floating teflon seal minimizes solvent loss. The tungsten carbide Attritor is also available with an optional torque meter to precisely measure energy input for determining processing time. A worm gear assembly
-
Supplier: Precision Surfacing Solutions
Description: environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Fuzzy-controller for flow and mixture regulation in an aircraft deicing vehicle
In addition worm gear pumps have to be used.
-
MECHANICAL PROPERTIES OF FAT DISPERSIONS PREPARED IN A MECHANICAL CRYSTALLIZER
The melted fat blend was pumped using a single worm - gear pump , by which the rate could be varied from 20 to 100 kg/h to the inlet of the SSHE.
-
UDDALLOY 200 PROPRIETARY
Marine and stirrer propellor shafts, marine fittings and fixtures, Screws and worm gears , Pump shanks, Parts for heat exchangers, High performance bearings, Slide rings, Gear unit parts, Bolts and screws, Non-sparking tools, Wear parts, Plastic and glass moulds .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Thus, it is necessary to evaluate “what if ” scenarios concerning component malfunctions such as leakage due to worm gears in the pump or blockage due to a clogged filter.
-
Upgrades to the NIST/DARPA EUV reflectometry facility
This is done by an external motor and a pair of worm gears driving differentially pumped rotary seals.
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
C95400—Welding Guns, Nuts, Large Hold-Down Screws, Bearings, Pawl, Pump Parts, Worm Gears , Valve Bodies, Machine Parts, Valves, Bushings, Pickling Hooks, Valve Guides, Valve .
-
Encyclopedia of Lubricants and Lubrication
Multiline Systems for Total-Loss Lubrication, Multipiston Pumps, Fig. 6 Pump example with worm gears .
-
ZASMHBA0001065
Uses: bearings, bushings, valve guides, gears, valve seats, nuts, bolts, pump rods, worm gears , and cams Excellent hot formability for fabrication by hot forging and hot bending.
-
Power Transmissions
Envelope’s relation to surface family by considering envelopes formed by several branches for cycloidal pumps and con- ventional worm gear drives is investigated by Litvin and Feng (1996).
-
Innovations in instrumentation and data acquisition systems
The authors' experience with proportional control is with flow pumps and worm - gear mechanisms used in quasistatic tests that are driven by stepper motors or de servo- motors.
Indicates content that may require registration and/or purchase.