-
Supplier: Aerotech, Inc.
Description: Design Features Low profile and compact with aperture Precision worm-gear drive DC servo or stepper motor Continuous 360 degree rotary positioning Graduated tabletop High vacuum capable Optional lens mount adapter Compact multi-axis configurations with linear and other MPS
- Load Capacity: 2.205 to 26.46 lbs
- Maximum Torque: 3.53982300884956 to 5.30973451327434 In-lbs
- Rotary Velocity / Speed: 4.5 to 180 deg/sec
- Gear Ratio: 80 to 100 (N:1)
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or
-
-
Supplier: IntelLiDrives, Inc.
Description: Compact package and Superior design of the AccuRing rotary stages was optimized to minimize stage height. The low profile of the stage reduces total system working height. Angular contact bearings are used to maximize performance with respect to wobble, moment stiffness
-
Supplier: IntelLiDrives, Inc.
Description: precision worm gear assembly is used to transfer the rotary motion of the stepper motor into rotary motion of the carriage. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, manufacturing areas for fiber optical components or
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RSM Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM stages are designed to
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSM Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM-E stages are
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: PI (Physik Instrumente) L.P.
Description: worm gear guarantee a quiet and smooth motion. As an option, the PRS-200 stages can be delivered with an integrated optical angular scale. The rotation stages PRS-200 are equipped with two reference switches which can be easily adjusted by the customer. Drive variations
- Load Capacity: 44.96 to 112.4 lbs
- Rotary Velocity / Speed: 0.001 to 75 deg/sec
- Gear Ratio: 180 (N:1)
- Platter Diameter: 6.299216 inch
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These stages allow manual rotation through 360° and fine angular adjustments achieved through a precision worm gear drive or micrometer movement. The GCM-1104M and GCM-1105M models have a central hole to allow the passage of light or can be fitted with an optional adapter
- Features: Center Bore
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: PI (Physik Instrumente) L.P.
Description: mainly developed for simple positioning in the laboratory. The large aperture of 40 mm diameter is suitable for many applications in the microscopy field. The worm screw and worm gear combination is preloaded to produce a near "zero-backlash" and smooth motion. Rotation
- Load Capacity: 2.248 to 4.496 lbs
- Rotary Velocity / Speed: 1.6 to 10 deg/sec
- Features: Center Bore
- Drive Mechanism: Gear
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 50 deg/sec
- Gear Ratio: 18 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features ±45 degrees of rotary positioning with unobstructed 360 degree view of customer load Stackable design with common rotation point Precision worm-gear drive for outstanding accuracy and repeatability Direct encoder option Horizontal or vertical mounting orientation
- Load Capacity: 44.1 to 110.25 lbs
- Maximum Torque: 159.29203539823 to 389.380530973451 In-lbs
- Rotary Velocity / Speed: 30 deg/sec
- Gear Ratio: 152 to 288 (N:1)
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCD-730101M High precision motorized goniometer stage employs precision worm gear as the actuation component, crossed roller bearing as the guide way, rely on which Daheng's goniometer stage features high accuracy and outstanding repeatability, as well as high loading
- Overall Length: 7.2440984 inch
- Overall Width: 3.48425385 inch
- Overall Height: 1.3779535 inch
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: Newport MKS
Description: precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: Newport MKS
Description: precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
- Load Capacity: 1,461.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 13.779535 inch
-
Supplier: Newport MKS
Description: precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: H2W Technologies
Description: Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an
- Stroke or X-Axis Travel: 6.2 inch
- Y-Axis Travel: 6.2 inch
- Z-Axis Travel: 1 inch
- Motor Type: DC Brushless, Stepper
Find Suppliers by Category Top
Featured Products Top
-
integration, right-angle servo worm gearheads offer a mechanically efficient design path. Integrating an ISO 9409-1 rotary output flange directly onto the gearhead further improves rigidity and integration. Follow the link to learn (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Servo Worm Gearheads from DieQua While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
insight during the early design stage of your project. Drawing from 70 years of gear manufacturing experience, customers benefit from our expertise. Design improvements may include a more streamline design, smaller and lighter weight, and better manufacturability leading to cost saving benefits (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
motors, stepper motors, and servo motors Motorized Rotary Stages •High-precision rotary stages powered by direct-drive torque motors, worm-gear stepper motors, and servo motors Piezo Flexure Stages •Frictionless, capably guiding sub (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased (read more)
Browse Gearmotors Datasheets for ElectroCraft -
production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Motors Equip any Sigma-7 rotary servo motor with a custom-matched Yaskawa gear motor. Match the needs of a high torque, low RPM application with high-precision, low backlash inline planetary gearheads from our selection of five different gear ratios and six gearhead sizes. Each (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Designing Miniature Gimbal Systems with the RSM and the GSM - Our Miniature Rotary and Goniometer Stages
Zaber's RSM and GSM family of stages are designed to share a common form factor and mounting pattern. This makes them well suited to be stacked into many different configurations of compact gimbal systems. The RSM family of ultra compact rotation stages features a stepper motor driven worm drive