Products/Services for Worm Pump Spray Machines

  • Spray Painting Equipment (Paint Sprayers)-Image
    Spray Painting Equipment (Paint Sprayers) - (251 companies)
    Spray painting equipment refers to the collection of devices used to apply a surface coating to objects by the means of atomized liquids that are propelled through the air, usually by compressed air. It also refers to ...
    Painting / Coating Process
    Electrostatic Spray
    Spray / Atomization Technology
  • Worms and Worm Gears-Image
    Worms and Worm Gears - (230 companies)
    Worms and worm gears are gear sets that offer high gear reduction and torque multiplication with a small footprint. A worm drive is a cylindrical gear with a shallow spiral thread that engages the worm gear in a non-intersecting, perpendicular axes...
  • Air Compressors-Image
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (402 companies)
    Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints...
  • Spray Guns and Applicators-Image
    Spray Guns and Applicators - (258 companies)
    Hydraulic spray applicators rely upon the turbine, compressor, or pump to impart kinetic force on the surface coating. The nozzle determines spray pattern, and may be integral to the spray media's atomization. Rotary atomizers utilize a spinning disc...
  •  
    DC Motors - (1248 companies)
    ...may include spur, planetary, harmonic, worm, or bevel gears. Environmental Considerations. Finally, buyers of DC motors may need to consider environmental conditions or application requirements when sourcing products. Operating temperature should...
  •  
    Hydraulic Pumps - (689 companies)
    ...pressures to do work. Applications for hydraulic pumps include construction equipment (e.g. backhoes, forklifts), manufacturing and machining equipment, elevators, and industrial presses. Image Credit: Haskel International, Inc. | Continental...
  •  
    Spray Washers - (218 companies)
    ...of components exiting from a production line. Turnkey systems include all of the components required for parts washing applications: tanks, agitators, ultrasonic transducers, pumps, pressure generators, cabinets, nozzles, brushes, spinning spray arms...
  •  
    Agricultural and Farming Products and Equipment - (814 companies)
    ...of vehicles, on-site reservoirs of diesel and gasoline are common. Storage and transfer tanks can be buried, or mounted on trailers or skids for easy repositioning. Pumps, meters, hoses, and nozzles are also required. Propane systems are useful for many...
  •  
    Spray Valves - (47 companies)
    Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://www.icevirtuallibrary.com/content/article/10.1680/macr.2000.52.3.195?fmt=text
    Seven commercially available preblended repair mortars were pumped and sprayed through a worm pump , three through a piston pump and two through a dry- spray machine .
  • ICE Virtual Library: The performance of hardened wet-process sprayed mortars
    Seven commercially available preblended repair mortars were pumped and sprayed through a worm pump , three through a piston pump and two through a dry- spray machine .
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 122898,'spectacle'),(122899,'spectacled'),(122900,'spectacled caiman'),(122901,'spectacles'),(122902,'spectacular'),(122903,'spectacularly'),(122904,'spectate'),(122905,'spectator'),(122906,'spectator pump '),(122907,'spectator sport' … … 'spinning jenny'),(123316,'spinning machine '),(123317,'spinning rod' … … fish'),(123341,'spiny-headed worm '),(123342,'spiny-leafed' … … 'sprain'),(123764,'sprat'),(123765,'sprawl'),(123766,'sprawler'),(123767,'sprawling'),(123768,'sprawly'),(123769,' spray '),(123770,'spray …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … speckled_trout_N 0,0,0,0,0 spectacled_caiman_N 0,0,0,0,0 spectator_pump_N 0,0,0,0,0 spectator_ pumps 1,0,0,0 … … 0,0,0 spinning_ machine _N 0,0,0 … … 0,0 spiny-headed_ worm _N 0,0,0 … … 0 spotted_weakfish_N 0,0,0,0,0 spraguea_umbellatum_N 0,0,0,0,0 spray _can_N 0,0 …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … spectacled_caiman_N 0,0,0,0,0 spectator_pump_N 0,0,0,0,0 spectator_ pumps 1,0,0 … … 0,0,0 spindleberry_tree_N 0,0,0,0,0 spinel_ruby_N 0,0,0,0,0 spinning_frame_N 0,0,0,0,0 spinning_jenny_N 0,0,0,0,0 spinning_ machine _N 0,0,0 … … 0,0 spiny-headed_ worm _N 0,0,0 … … 0 spouse_equivalent_N 0,0,0,0,0 spraguea_umbellatum_N 0,0,0,0,0 spray _can_N 0,0 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … headsail_N|2 spinning_machine_N|4 oblique_bandage_N|1 spirograph_N|1 rapidity_N|2 splash_N|6 straight_chair_N|2 bevel_N|3 orthopedic_J|1 tenpin_bowling_N|1 wheel_spoke_N|1 kilt_N|3 high-powered_J|2 weld_N|2 chock_N|3 roll_down_V|1 flower_arrangement_N|2 shoot_N|39 spray _gun_N|1 elastic_device_N|1 garden_hose_N|1 sprit_N|1 … … purl_stitch_N|3 lariat_N|1 stoke_V|2 suction_ pump _N|2 building_material_N|15 vitrify_V|2 nonporous_J|2 … … front_entrance_N|1 developer_N|6 doughnut-shaped_J|4 machine _bolt_N|1 antonio_stradivari_N|1 straight-backed_J|2 … … worktable_N|1 trustworthy_J|2 manual_labor_N|5 poorhouse_N|1 dependably_R|1 heavy-duty_J|2 handcraft_N|1 terrorist_attack_N|5 september_11_N|1 internet_site_N|1 animation_N|16 hypertext_transfer_protocol_N|1 worm _wheel_N|2 rail_fence_N|1 long …
  • Countries > Canada > National > Regulations > Customs Tariff > [CANADA Reg SOR/1991-548] SOR/1991-548 - Customs Duties Accelerated Reduction Order‚ No. 5
    … item No. 4823.90.99: Colour sample charts, Weighted paper markers for crop spraying or dusting; The … … tubes and pipes, of tariff item No. 8108.90.00, for use in the manufacture of condensers; Manual nailing machines of tariff item No … … lateral arms for awnings; Pumps , other than centrifugal, of … … for diesel electric locomotives, Worm gears for railway use …
  • Directive 2000/14/EC of the European Parliament and of the Council of May 8, 2000 on the Approximation of the Laws of Member States Relating to the Noise Emiss...
    CONVEYING AND SPRAYING MACHINE FOR CONCRETE AND MORTAR Items of plant pumping and spraying concrete or mortar, with or without agitator, whereby the material to be transported is conveyed to the placing position through pipelines, distribution devices or distribution booms. – for mortar mechanically by piston, worm , hose and rotor pumps or pneumatically by compressors with or …
  • A High-Low, All-Purpose, Self-Propelled Sprayer
    … steel tank is sus­pended directly beneath the frame sup­porting the power unit and pump en- gine (Fig … An 18-ft spray boom hinged (spring loaded) at 6 and 12-ft intervals is mounted on a frame at­tached directly to the rear end of the machine . With the aid of a worm gear unit and extended handle on top of the boom, the …
  • Advances in Manufacturing Science and Engineering
    DC motor, 4. piston, 5. hydraulic cylinder, 6. supporting rod, 7. frame, 8. water tank, 9. water pump, 10. worm, 11. left block, 12. small DC motor, 13. water pump , 14. motor, 15. worm gear, 16. left manipulator, 17. steel plate, 18 … Working principle diagram of the machine The mechanism design of trunk spraying machine .


Product Announcements
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation
Sames North American Corporation