Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: weather radar networks will now be visible when X-band radars are added to the weather radar networks. Airport safety and efficiency will be improved with accurate detection and nowcasting of hazardous conditions. Key Benefits • Outstanding Performance •
-
Supplier: Qorvo
Description: The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates
- Operating Frequency: 7,900 to 12,000 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: APITech
Description: API Technologies' Quad Transmit Receive Module, or QTRM, solutions for AESA/E-Scan radar applications offer a unique and innovative solution to system integrators and prime contractors seeking a high performance, high level transmit/receive solution for the development of active
-
-
Supplier: Accuris
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard for access to radio spectrum for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW
-
Supplier: Qorvo
Description: Qorvo's CMD318P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD318P3 is ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers 22
- Frequency Range: 5,000 to 9,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Output Power( P1dB): 14 dBm
-
Supplier: Northrop Grumman Corporation
Description: VisionMaster FT standard ARPA with enhanced features and high performance configuration, VisionMaster FT Naval Radars offer exceptional military capabilities without the high cost associated with most Naval Radars. VisionMaster FT Naval Radar capabilities The Naval Radar
-
Supplier: Qorvo
Description: Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 8.5 - 10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power-added
-
Supplier: Traffic Safety Warehouse
Description: operation, 12 VDC or 100-240 VAC, 50/60 Hz input Keyed On/Off switch Single cycle ON/OFF clock - Standard Defaults to last settings upon power up. 32.5" High x 26" Wide x 4" Deep Radar Speed Control Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special
-
Supplier: Qorvo
Description: Qorvo's CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of
- Frequency Range: 5,000 to 11,000 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Output Power( P1dB): 11 dBm
-
Supplier: SPIE - Education
Description: systems for practical radar signals in the HF to Ka band. Applications in reconnaissance with ultra-wideband foliage-penetrating UHF-band SAR and X-band SAR systems are discussed.
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Electronics, Photonics / Optics, Signal Integrity / EMC
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Northrop Grumman Corporation
Description: multi-mode, X-band radar imaging satellite. Known as Trinidad, the system will provide unique day/night and all-weather point and area collection capabilities. Northrop Grumman can deliver Trinidad quickly to help the U.S. gain a more complete picture of the threats the
-
Supplier: Northrop Grumman Corporation
Description: The AN/SPQ-9B is a multimode X-band pulse Doppler radar that detects all known and projected sea skimming missiles. The multimission radar is designed to detect small, fast-moving targets in the presence of clutter from ocean waves, rain and land returns, as well as chaff
-
Supplier: Mini-Circuits
Description: The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80”,
- Frequency Range: 950 to 2,450 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 11 dBm
-
Supplier: Northrop Grumman Corporation
Description: The AN/ZPY-3 MFAS is a 360-degree field-of-regard active electronically scanned array radar designed for maritime surveillance. The X-Band two-dimensional sensor features a combination of electronic scanning and a mechanical rotation, allowing the radar to spotlight a
-
Supplier: Mini-Circuits
Description: ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides
- Minimum Operating Voltage: 22 volts
- Maximum Operating Voltage: 22 volts
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
RF Amplifiers - Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω -- ZHL-15W-422X-S+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-15W-422(X)-S+ is a Class A, high-power amplifier providing 15 W saturated power over the 600 to 4200 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier
- Minimum Operating Voltage: 32 volts
- Maximum Operating Voltage: 32 volts
- Operating Temperature: -20 to 50 C
- Nominal Impedance: 50 Ohms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed amplifier
- Minimum Operating Voltage: 30 volts
- Maximum Operating Voltage: 30 volts
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Smiths Interconnect, a Molex company
Description: Planar X Series of standard RF filters provide system engineers with high performance, SWaP-C solutions for critical RF filtering in X-band, Ku-band, and Ka bands. The Planar X Series compliments Smiths Interconnect’s broad portfolio of RF/Microwave
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard for access to radio spectrum for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW (Endorsed by
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and
-
Supplier: Wolfspeed
Description: 30 W, 8.0 - 11.0 GHz, GaN MMIC, Power Amplifier Wolfspeed’s CMPA801B030 family of X-band MMIC amplifiers operate over the 7.9 – 11 GHz frequency range supporting satellite communications along with both civil and defense-related radar applications. Generating 40W of typical
-
Supplier: Custom MMIC
Description: The CMD263P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD263P3 is ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater
- Frequency Range: 5,000 to 11,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Output Power( P1dB): 11.00000000000001 dBm
-
Supplier: Infineon Technologies AG
Description: Getting started with the XENSIV™ 24GHz BGT24ATR22 radar sensor YPA demo board for automotive sensing This demo board features Infineon’s 24GHz XENSIV™ radar sensor BGT24ATR22. It consists of a Radar Baseboard MCU7 and a BGT24ATR22 YPA shield with external one pair of patch
- Category: Development Board
-
Supplier: Airbus Group
Description: Formation flying for a picture of precision TanDEM-X (‘TerraSAR-X add-on for Digital Elevation Measurement’) is an Earth observation satellite, which, together with the almost identical TerraSAR-X radar satellite, forms a high-precision radar interferometer
-
Supplier: Richardson RFPD
Description: simplifies digital beamforming for phased array radar and massive MIMO Fast frequency-hopping reduces system downtime, improves spectrum efficiency and link security Applications 3G/4G/5G TDD macro cell base stations TDD active antenna systems Massive MIMO Phased array
- Supply Voltage: 1.8 V
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 60W X-Band Radar QFN Product overview: QPA2811 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Supply Voltage (VS): 24 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Block for Ku bands Applications Complete system solutions for smart TVs Home appliances Designers who used this product also designed with CY8C6244LQQ-S4D92 | PSOC™ 62x4 BGT60TR13C | 60GHz radar sensors CY8C6244LQQ-S4D92 | PSOC™ 62x4 BGT60TR13C | 60GHz radar sensors
- VF: 0.25 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Infineon Technologies AG
Description: Infineon chipset: MCU, front-end MMIC and safe power supply Highly integrated solution for performance demanding radar applications Fully compatible with TC357TA for more cost effective solutions Radar cluster: LVDS radar interface Lock-stepped radar processor High
- Internal RAM Size: 6,624 KB
- Number of A/D Converters: 34
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Richardson RFPD
Description: 15dB under all logic states. An on-chip DC-interface is compatible with both CMOS (0/+3.3V) and TTL(0/+5) logics. The circuit is mainly dedicated to radar systems and is also well suited for a wide range of microwave applications and systems. The MMIC is developed on a robust
- Frequency Range: 1,200 to 1,400 MHz
- Insertion Loss: 7 dB
- Phase Shift Range: 360
- Features: Other
-
Supplier: KRYTAR, Inc.
Description: that exhibit excellent coupling over L, S, C and X-Bands frequency range of 1.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 1211 offers superior broadband performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and
- Frequency Range: 1,000 to 12,400 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Insertion Loss: 1.1 dB
-
Supplier: KRYTAR, Inc.
Description: Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for
- Frequency Range: 4,000 to 12,400 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 15 dB
-
Supplier: KRYTAR, Inc.
Description: Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for
- Frequency Range: 4,000 to 12,400 MHz
- Average Power: 20 watts
- Coupling: 6 dB
- Directivity: 15 dB
-
Supplier: KRYTAR, Inc.
Description: Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for
- Frequency Range: 4,000 to 12,400 MHz
- Average Power: 20 watts
- Coupling: 20 dB
- Directivity: 15 dB
Find Suppliers by Category Top
Featured Products Top
-
Empower RF Systems released a high-performance X-Band pulsed power amplifier module for new Radar applications where portability and extended range are a key requirement.
(read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
dielectric technology offers excellent combination of small footprint, high rejection, low loss and moderate power handling Diverse applications include radar, communications, sensors, IF filters, test and measurement MTB (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
. Flexco’s FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
RF On and Off control, allowing RF pulse mode applications. For linear applications, it can provide 19 dB of small-signal gain with a good return loss. Packaged in a compact 3.0 x 3.0 mm plastic overmold QFN, RF input and output ports are matched to 50?. The small package sized makes the part ideal to be used on tight lattice spacing requirements for phased array radar applications. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
designed for applications in harsh environments. Planar X Series provides system engineers with a high performance, compact solution for critical RF filtering in X band. The Planar X Series leverages thin film process technology on various substrates which are (read more)
Browse RF Low Pass Filters Datasheets for Smiths Interconnect, a Molex company -
WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50Ω impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
or on a PLC or PC on-site. The enclosures are rated IP66/IP67 and NEMA Type 4X to protect them from dust and water damage. Find more CNCRs to best suit your application on the BinMaster website! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
supports both defense and commercial-related radar applications. The CMPA851A family supports up to 80 W of saturated output power with 29 dB of large signal gain, and the devices are suitable for both short- and long-pulse duty cycles. The CMPA851A (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
EPT: Reconfigurable Dual-Band GaN Power Amplifier MMICs Advances Radar Architecture
QORVO QPA0007 and QPA0004 electronically reconfigurable dual-band (S- and X-band) GaN power amplifiers (PAs) support a shift in radar architecture for defense, weather and commercial avionics. The patented devices are commercially available and can be rapidly reconfigured for operation between S
More Information Top
-
The Shuttle Radar Topography Mission
The alignment between the C band and X band radar systems was verified, and the azimuth antenna patterns were measured with radar receivers during the passes over the German calibration site.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/20793/1/98-1876.pdf
The C and X band radar systems are augmentedby receiveonly antennas deployed at the end of a 60 m long boom.
-
Products List by x Page 2 - China ECOL B2B Marketplace, Free Manufacturer Directory
x band radar system .
-
Selex ES to Supply Radar Systems and Control Centres for Indian Navy and Air Force
PAR (Precision Approach Radar) is an X band radar system that assists military airplane pilots during approach phases.
-
High frequency scattering from an open-ended semi-infinite cylinder
the useof a coherent high-resolution X band radar system .
-
Institute News and Radio Notes
THE PRESENT STATUS OF THE AN/CPS-9* PROGRAM E. L. WILLIAMS AND J. R. BLAKELY (Raytheon Manufacturing Co.) The AN/CPS-9 is an X band radar sys- tem specifically designed for the detection and location of moisture-laden storms.
-
Principles of Modern Radar: Volume 3: Radar Applications
The X - band radar system is mounted on a self-propelled semisubmersible platform that was originally designed to support oil drilling.
-
Remote Sensing and Modeling
The advantage in using an X - band radar system is its ability to monitor the coastal processes remotely and continuously, under calm conditions as well as stormy.
-
Monitoring of Refractory wall recession using radar technique
Also, the X - band radar system is more compact in size and hence may be more portable.
-
Design concepts of a 1 MW CW X-band transmit/receive system for planetary radar
This system will extend the dynamic range of the X - band radar system by 3.5 dB.
Indicates content that may require registration and/or purchase.