-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Maximum Response Time: 0.04 to 15 seconds
- Maximum Detector Range (Sensitivity): 2 to 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/production to hangars, FPSO’s to fuel storage,
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Operating Temperature: -4 to 158 F
- Output Options: Analog Current, Switch or Alarm
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
-
Supplier: Det-Tronics
Description: a 90-degree cone of vision. When both sensors simultaneously detect the presence of a flame, an alarm signal is generated. The detector has Division and Zone explosion-proof ratings and is suitable for use in indoor and outdoor applications. Automatic, manual or magnetic optical
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Honeywell Analytics, Inc.
Description: The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and in
- Detectivity: 1.7 to 2.8 10^8cmHz^(½)/W
- Electrical Output: Current, Voltage
- Category: Element / Chip
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and in
- Detectivity: 3.6 10^8cmHz^(½)/W
- Category: Element / Chip
- Technology: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Terra Universal, Inc.
Description: The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals Multi-spectral IR flame detector senses all types of fires, even through gases and vapors Electro-optical sensor design meets Factory
- Maximum Detector Range (Sensitivity): 8 ft
- Output Options: Analog Voltage, Switch or Alarm
- Sensor Technology: Multi-IR Detector
- Device Classification: Sensor System
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Temperature Range: 32 to 374 F
- Accuracy: 2 ±% Full Scale
- Response Time: 30,000 milliseconds
- Operating Temperature: -4 to 356 F
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: 32 to 176 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Description: This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Description: The E²T Quasar 2 instrument provides continuous monitoring and detection of pilot flame and flared gases from flares. Safe flare operation and environmental protection require reliable and accurate flare pilot monitoring. Flare pilots are often monitored with thermocouples, but they often
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Output Options: Analog Current
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
When timing matters, MSA’s Need It Now Program is designed to help meet demanding project schedules. A selection of our most widely used gas and flame detectors is available with reduced lead times, including commonly specified models of the ULTIMA® X5000 Gas Monitor (read more)
Browse Flame Detectors Datasheets for MSA Safety -
-effective and robust FTIR-based measurement systems, especially for use outside the laboratory in mobile devices or where there are significant variations in IR radiation power. Suitable spectrometer detectors PYRONEER series users can now choose between high (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
unrivalled detail. Modern production technologies demand that ever larger area objects be examined in a consistent and greater level of detail. The new ImageIR® 12300 satisfies this requirement due to a cooled high performance photon detector with a native resolution of (2.560 × 2 (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
lenses, users can effortlessly switch between wide-area overviews and detailed analyses – all with a single system. The combination of a 30x zoom lens and a cooled detector ensures outstanding thermal sensitivity and precise temperature measurements even at long distances. An (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
control platform is compatible with multiple bus communication interfaces: Modbus TCP/IP, HART, EtherNet/IP and optional Modbus RTU. The powerful SENTRY io Controller automatically recognizes MSA’s HART-enabled gas and flame sensing detectors: ULTIMA® X5000 Gas (read more)
Browse Gas Instruments Datasheets for MSA Safety -
than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH
More Information Top
-
Optical infrared flame detection system with neural networks
X3301 Multi-Spectrum Infrared Flame Detector , Det-tronics Inc., http://www.detronics.com 24. SharpEye 20/20I Triple IR Flame Detector, Spectrex Inc., http://www.spectrex-inc.com 25.
-
ISA SAF INST SYS VERF - Safety Instrumented Systems Verification - Practical Probabilistic Calculations
Figure 9-13 shows a picture of the Det-Tronics Pointwatch Eclipse IR Gas Detector . The Det-Tronics X3301 Flame Detector received IEC 61508 assessment to SIL 2 in 2005.
-
http://search-ext.abb.com/library/Download.aspx?documentid=3bdd013118&languagecode=en&documentpartid=&action=launch
X3301 * Flame Detector Polytron IR * .
Indicates content that may require registration and/or purchase.