-
Supplier: ValueTronics International, Inc.
Description: The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
- Primary Frequency Range: 18,000 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: Xicom Technology, Inc.
Description: The XTD-550X and XTD-750X are compact self-contained, antenna mountable power amplifiers designed for low cost installation and long life. The design eliminates the need for an amplifier shelter as well as a long waveguide run between the amplifier and the antenna feed horn. RF
-
Supplier: L-com, Inc.
Description: systems. Adjustable Dual Polarity Feed Horn System The HG2422DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12
- Primary Frequency Range: 2,400 MHz
- Gain: 22 dB
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
-
Supplier: L-com, Inc.
Description: systems. Adjustable Dual Polarity Feed Horn System The HG2418DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12
- Primary Frequency Range: 2,400 MHz
- Gain: 18 dB
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
Supplier: L-com, Inc.
Description: systems. Adjustable Dual Polarity Feed Horn System The HG2425DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12
- Primary Frequency Range: 2,400 MHz
- Gain: 25 dB
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
Supplier: L-com, Inc.
Description: wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 25
- Primary Frequency Range: 4,900 to 5,800 MHz
- Gain: 25 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
Supplier: KP Performance Antennas
Description: panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 20 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 24 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Airbus Group
Description: heritage from the CHAMP and GRACE missions Payload • Active phased array X-band Synthetic Aperture Radar (SAR) • Tracking, Occultation and Ranging (TOR) equipment Features • X-band downlink horn antenna is mounted at the tip of a 3.3m long boom • Solid state
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
: 18.2 x 14 x 5 mm Environmental Operating Temperature: -40°C to 85°C Storage Temperature: -50°C to +90°C This product is RoHs compliant. Follow us (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s long history of excellence in the design of broadband microwave components affords the ability to produce unique ultra-broadband passive beamforming network solutions to the (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
This ultra-wide-band 5G/4G antenna box covers 600-6000MHz and supports 3G/2G, Cat M, and NB-IoT. Designed for easy integration, it works with various GND plane sizes or free space. It includes customizable 300-5000mm cables with SMA connectors. The IP67/IP69 KIBILAC® ASA enclosure ensures (read more)
Browse Antennas Datasheets for DigiKey -
and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
SKY5A1007 meets the necessary requirements for 5G automotive telematics including operation within cellular, 5GNR and 5.9 GHz C-V2X bands, while supporting the wide temperature range needed for this emerging technology. (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Eteily Technologies announces the GSM PCB Internal Antenna, a small and powerful integrated antenna built (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
http://waset.org/publications/15339/an-automated-test-setup-for-the-characterization-of-antenna-in-catr
Fig.9 shows a similar comparison of an X band horn antenna .
-
Horn Antenna Beam Scanning using Electronically Tunable Aperture Loading
When positioned across the aperture of the X band horn antenna 60 degrees phase change (obtained by .
-
Analysis of Simple FSS Cascading With Dual Band Response
Measurements were per- formed using a network analyzer from Agilent, model N5230A and two standards X band horn antennas .
-
Dependence on axial magnetic field of radiation from a high-power gas-filled backward wave oscillator
The radiated microwave output from the window is received by standard X band horn antenna located at the po- sition shown in Fig. 2.
-
A lighter transponder for harmonic radar
9.41GHz Oscillator Low Pass Filter X band horn antenna .
-
Realisation of magnetic conducting surface using novel photonic bandgap structure
Experimental setup: The experimental setup consists of two X band horn antennas and an HP 8720A network analyser.
-
Suppression of second harmonic distortion in directly modulated distributed feedback lasers by external light injection
Experimental setup: The experimental setup consists of two X band horn antennas and an HP 8720A network analyser.
-
Simulations and measurements of FSS with fractal elements
Measured results were obtained at GTEMA laboratory with a setup measurement that includes two standard band X horn antennas , waveguides and a network analyser model N5230A, from Agilent Technologies, beyond coaxial/waveguide transitions, handles and connectors.
-
Improved diffraction model and numerical validation for horn antenna gain calculations
Comparison of numerical and diffraction gain values for X - band horn antennas with varying width (b 5 72 mm, l 5 289 mm, s1 5 11.43 mm, s2 5 5.08 mm).
-
Aperture Antenna Modeling by a Finite Number of Elemental Dipoles From Spherical Field Measurements
The feasibility, the reliability and the accuracy of the method are shown using experimental data issued from the measurement of an X - band horn antenna , in two different measurement setups.
Indicates content that may require registration and/or purchase.