Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: This is an aplication specific solution incorporates XY Linear ServoSlide actuators with direct drive low profile rotary servo tables Planar ServoRing Series. Contact us with application requirements.
-
Supplier: igus® inc.
Description: Special Properties: Low cost cross slide solution for manual adjustments Self-lubricating and corrosion resistant Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080) Maximum stroke length in XY tables 150 mm (installation sizes 0630) Optionally available as
- Stroke or X-Axis Travel: 11.81103 inch
- Y-Axis Travel: 11.81103 inch
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
-
Supplier: Del-Tron Precision, Inc.
Description: terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted
- Stroke or X-Axis Travel: 2 inch
- Y-Axis Travel: 2 inch
- Carriage Load: 30 lbs
- Positioning Accuracy: 0.0005 inch/inch
-
-
Supplier: Isotech, Inc.
Description: Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Carriage Width: 0.69 inch
- Device Type: Ball Slide
-
Supplier: PHD, Inc.
Description: Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet
- Stroke or X-Axis Travel: 5.905515 to 49.212625 inch
- Y-Axis Travel: 5.905515 to 49.212625 inch
- Z-Axis Travel: 5.905515 to 49.212625 inch
- Rated Speed: 11.8110236220472 to 94.488188976378 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: TPA Motion
Description: XY Linear Stage Solutions for OEM and Industrial Applications. We design, develop, and manufacture low profile open xy-axis stages. Designed for very smooth travel and low friction. Designed to fit within small spaces. Specifications: X travel = 25 mm with Customer Drive
- Stroke or X-Axis Travel: 25 inch
- Y-Axis Travel: 25 inch
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
-
Linear Slides and Linear Stages - Mechanical-Bearing Direct-Drive XY Linear Stage -- ANT130-XY ULTRASupplier: Aerotech, Inc.
Description: Design Features Integrated low-profile XY linear motor stage Nanometer-level performance in a large travel format 2D system accuracy is 250 nm In-position stability of <1 nm High dynamic performance
- Stroke or X-Axis Travel: 2.362206 to 6.299216 inch
- Y-Axis Travel: 2.362206 to 6.299216 inch
- Rated Speed: 13.7795275590551 in/sec
- Carriage Load: 26.46 lbs
-
Linear Slides and Linear Stages - Motorized XY Linear Stage, Linear Motor, 90 mm Travel -- ONE-XY100Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 3.543309 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: management options please contact our applications team. Micron-level Straightness and Flatness Because of the ONE-XY's precision grinding and cross-roller bearings, it achieves micron-level straightness and flatness. Ironless Linear Motor The high efficiency, ironless linear
- Stroke or X-Axis Travel: 11.417329 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Aerotech, Inc.
Description: Design Features Integrated low-profile XY linear motor stage Nanometer-level performance in a large travel format High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis In-position stability of <1 nm Anti-creep crossed-roller bearings High dynamic performance
- Stroke or X-Axis Travel: 2.362206 to 6.299216 inch
- Y-Axis Travel: 2.362206 to 6.299216 inch
- Rated Speed: 13.7795275590551 in/sec
- Carriage Load: 26.46 lbs
-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: Newport MKS
Description: The ONE-XY100HA is a high accuracy version of an integrated XY linear motor stage designed to eliminate the integration of individual X and Y stages and increase system stiffness for dynamic applications. It features a travel range of 90 mm, with precise orthogonality alignment between
- Stroke or X-Axis Travel: 3.543309 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Qioptiq
Description: Preloaded ball bearing guides Long life 10 µm scale reading 1 µm sensitivity See section Mounting Components regarding Mounting brackets Z 45 / Z 65.
- Stroke or X-Axis Travel: 0.5905515 to 1.968505 inch
- Y-Axis Travel: 0.5905515 to 1.968505 inch
- Carriage Load: 22.48 to 33.72 lbs
- Base Length: 2.362206 to 3.3464585 inch
-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: H2W Technologies
Description: This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage
- Stroke or X-Axis Travel: 8 inch
- Y-Axis Travel: 8 inch
- Features: Closed Loop Control, Electrical
- Drive Type: Direct Drive
-
Supplier: Aerotech, Inc.
Description: Design Features 450 mm wafer compatible Air-bearing scan axis; mechanical-bearing step axis Dual linear-motor-driven step axis Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback
- Stroke or X-Axis Travel: 13.779535 inch
- Y-Axis Travel: 13.779535 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 66.15 lbs
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Primatics, Inc.
Description: these requirements, the POF65 eliminates all empty space between the top and bottom of the positioner, minimizing the overall height & tolerance stack without sacrificing stiffness. It utilizes precision linear guide bearings ideal for fast, repetitive motion. The highly flexible cables
- Stroke or X-Axis Travel: 5.118113 inch
- Y-Axis Travel: 5.118113 inch
- Rated Speed: 23.6220472440945 in/sec
- Carriage Load: 11.025 lbs
-
Supplier: Qioptiq
Description: 5-digit LCD display Easy, correct readout Millimeter or inch display Variable zero point definition Absolute or incremental display Storage of last value Keeps preset values and display Display switched off automatically after 2 hours Battery operation (6 months) See section Mounting Components
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Carriage Load: 33.72 lbs
- Base Length: 3.3464585 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s Travel Ranges 25 x 25mm Integrated Linear Encoders with 0.5µm Resolution 30mm Compact Height Mounts Directly to Microscopes Self-Locking at Rest, No Servo Dither Compatible with PI Piezo Nano positioning / Scanning Stages
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Continuous Power: 0.0134022038490282 HP
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 2 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation Z-combinations with
- Stroke or X-Axis Travel: 7.87402 inch
- Y-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Base Length: 4.4881914 to 10.3937064 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Rated Speed: 3.93700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Standardized Modular Platform for Industrial Automation Modular XY gantry system Various travel ranges and configurations High-performance ironless linear motors Absolute encoders with nanometer resolution Precision recirculating ball bearing guides Thermally decoupled components
- Stroke or X-Axis Travel: 7.87402 to 31.49608 inch
- Y-Axis Travel: 200 to 600 inch
- Rated Speed: 98.4251968503937 in/sec
- Carriage Load: 22.05 to 33.075 lbs
-
Supplier: TPA Motion
Description: Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each
- Drive Type: Ball Screw, Direct Drive
- Features: Electrical, Other
- Motor Type: Linear Motor
- Axis Configuration: X-Y Axes
-
Supplier: IntelLiDrives, Inc.
Description: Micro-Linear Actuators X-TS-15 designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: PI (Physik Instrumente) L.P.
Description: Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced.
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical
-
Supplier: Artifex Engineering
Description: The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 44.1 lbs
- Base Length: 6.299216 inch
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
-
Supplier: Zaber Technologies, Inc.
Description: We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis
- Stroke or X-Axis Travel: 2.9527575 inch
-
Supplier: Zaber Technologies, Inc.
Description: We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis
- Stroke or X-Axis Travel: 5.905515 inch
-
Supplier: Zaber Technologies, Inc.
Description: We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis
- Stroke or X-Axis Travel: 3.93701 inch
Find Suppliers by Category Top
Featured Products Top
-
growing demands of industrial and scientific users looking for reliable, high-precision linear motion in tight spaces.” XY and XYZ configurations, Counterbalance for Vertical Use Additionally, the V-141 supports XY and XYZ configurations, with an optional (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
available in various sizes with travels ranging from 0.25" to 2.0". They support X, XY, and XYZ configurations, accommodating loads from 4 lbs on our miniature ball slide series up to 160 lbs on our crossed roller positioning stages, with straight-line positioning accuracy of 0.0001" per inch of travel (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
"), the L-511 can be combined to form XY or XYZ motion systems and integrated with rotary stages for enhanced flexibility. A variety of drive and encoder options (stepper and servo motors, rotary and linear encoders) enable ultra-fine sensitivity from 0.6 microns down to 0.005 microns. The L-511 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
-
. XY, XZ, and XYZ Multi-axis Stage Combinations The BIX linear stage design supports multi-axis configurations and offers travel ranges of up to 32mm, making these miniature nanopositioning stages ideal for high-precision motion applications, such as bio-nanotechnology, super (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Guide to Linear Motion Systems
Guide to Linear Motion SystemsMasa Tsuchiya2018-02-28T13:10:15-06:00 Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller
More Information Top
-
Open-structure reconfigurable experimental workstation for fast and reliable microassembly
Combined with the XY stage and the vertical linear slide for coarse positioning, this manipulator provides all the fine motion control needed for planar assembly.
-
Springer Handbook of Robotics
Both the XY table and the vertical linear slides are actuated using alternating-current (AC) servo mo- tors.
-
MEMS Packaging
Both the XY table and the vertical linear slides are actuated using AC servo motors.
-
A new machine for layer manufacturing of metal parts
Therefore, linear slides , transmission system of XY table and Z direction platform must be selected properly.
-
https://helda.helsinki.fi/bitstream/handle/10138/32821/gemtpcde.pdf?sequence=1
The linear actuators in XY - plane have slide screws with screw lead of 20 mm and direct acting guides.
-
Robotic Electrolocation: Active Underwater Target Localization with Electric Fields
The XY table consists of two orthogonal linear slides that are driven by DC motors.
-
Dimensional measurement of high aspect ratio micro structures with a resonating micro cantilever probe
The XY air slides are actuated by two linear motors with feedback of a 10 nm resolution linear scale.
-
Profile measurement of high aspect ratio micro structures using a tungsten carbide micro cantilever coated with PZT thin films
The XY air slides are actuated by two linear motors with feedback of a lOnm resolutionlinear scale.
-
Lirias: Initial developments on a planar piezoelectric motion system with parallel kinematics
Planar ( XY ) motion is traditionally achieved by stacking two linear slides .
-
Filtering and Control for Classes of Two-Dimensional Systems
Theorem 6.7 Suppose that the LMI condition in (6.9) of Theorem 6.6 has a set of feasible solutions of Y > 0, X > 0, and the parameters of linear sliding surface functions are given by C = XY −1.
Indicates content that may require registration and/or purchase.