Products/Services for Xylan Coated Screws

  • Screws-Image
    Screws - (1401 companies)
    A screw is a type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose...
  • Bolts-Image
    Bolts - (1301 companies)
    ...alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other...
  • Feed Screws and Mixer Screws-Image
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  •  
    Ball Screws - (239 companies)
    Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
  •  
    Curtain Coaters - (20 companies)
    Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
  •  
    Coated Abrasives - (183 companies)
    Coated abrasives are used for abrading, smoothing, or polishing. Coated abrasives contain abrasive grains held together in a matrix of glass, resin, rubber, or other binders. They are used to remove surface materials such as metal, ceramics, glass...
  •  
    Spin Coaters - (19 companies)
    Spin coaters deposit a very thin layer of liquid or resin coatings, often a photoresist, onto the surface of the spinning part, typically a silicon wafer or thin substrate. Spin coaters deposit a very thin layer of liquid or resin coatings, often...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    They are designed to move flexibly as the screw moves in the machinery and are manufactured from pliable materials such as neoprene coated nylon fabric. In this way, conical screw covers and telescopic screw covers protect screws from flying debris, dust, dirt...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire