-
Supplier: HiTek Power Ltd.
Description: The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine a power factor corrected
- Type: High Voltage Power Supply
-
Supplier: RMI Laser, LLC
Description: The RMI UM-1 Ultra-Compact Diode Pumped Nd:YAG laser marker is a very cost effective, turnkey, high performance system for marking and engraving applications. Ideal for small scale production environments. RMI’s Economy Laser Marking system delivers precision, non-impact marks
- Laser Output Power: 0.7499999999999962 watts
- Marking Area Length: 1.574804 inch
- Marking Area Width: 1.574804 inch
- Features: Benchtop, Other
-
Supplier: HG Optronics, Inc.
Description: upper-state lifetime, three to four times lower thermal loading per unit pump power. Yb:YAG crystal is expected to replace Nd:YAG crystal for high power diode-pumped lasers and other potential applications. Descriptions: Yb:YAG crystals (Ytterbium Doped
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.82 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
-
Supplier: HG Optronics, Inc.
Description: Nd:YAG is the earliest and most famous laser host crystal. Since it combines great advantages in many basic properties,Nd:YAG is the ubiquitous presence for near-infrared solid-state lasers and their frequency-doubler, tripler, and higher order multiplier. It is widely
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.82 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: Cr4+:YAG (Y3Al5O12) crystal is ideal for passive Q-switch operation of Nd:YAG and other Nd3+ or Yb3+ doped laser crystals in the wavelength range of 900 nm to 1200 nm. Passive Q-switches or saturable absorbers provide high power laser pulses without electro-optic
- Damage Threshold: 750,000 W/cm²
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
-
Supplier: Precitec, Inc.
Description: operating status can be monitored by PC System types / Lasers: robot gantry systems customised machinery for all diode and solid-state lasers like Nd:YAG, disc and fibre lasers Technical Specification: max. laser power: 20 kW focal lengths collimation: 100,
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: HG Optronics, Inc.
Description: Product Serials: 1) YAG+Nd:YAG+ Cr4+:YAG; YAG+Nd:Ce:YAG+Cr4+:YAG; YAG+Yb:YAG+Cr4+:YAG 2)YVO4+ Nd:YVO4 + YVO4; GdVO4+ Nd:GdVO4 + GdVO4; YAG+Nd:YAG+ YAG 3) YLF+Nd:YLF+ YLF; YLF+Pr:YLF+ YLF 4)
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other
-
Supplier: Newport MKS
Description: power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and
- Receiver Rise Time: 3 ns
- Bandwidth: 0 to 118 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Knight Optical (UK) Ltd
Description: hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of
- Focal Length: 50 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of
- Focal Length: 100 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: hot environments such as furnaces, and high power laser applications, such as Er:YAG lasers. Sapphire lenses are rare in the field of optical components, as most manufacturers only supply custom orders due to the high cost of sapphire. Knight Optical offers a range of
- Focal Length: 25.400000000000002 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Newport MKS
Description: comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers.
- Receiver Rise Time: 0.028 ns
- Bandwidth: 0 to 10,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply.
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // 1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: Voltage Multipliers, Inc.
Description: 10kV • 5mA • 6W The HeNe laser power supply, LP6, features low ripple current, high efficiency, excellent load & line regulation, plus short circuit protection. It comes available in several different DC input voltages and Run Current settings, and positive or negative 10kV start
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: 1,000 to 1,750 volts
- DC Output Current: 0.002 to 0.005 amps
- DC Output Power: 6 watts
-
Supplier: LHV Power
Description: Product Features: 400 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore
- Number of Outputs: 1 #
- DC Output Voltage: 3.3 volts
- DC Output Current: 80 amps
- DC Output Power: 264 watts
-
Supplier: Pduke Technology, Inc.
Description: No Description Provided
- DC Input Voltage: 12 volts
- DC Input Current: 0.604 amps
- DC Output Voltage: 2.84 to 3.67 volts
- DC Output Current: 1.5 amps
-
Supplier: LHV Power
Description: Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore
- Number of Outputs: 1 #
- DC Output Voltage: 54 volts
- DC Output Current: 5.6 amps
- DC Output Power: 300 watts
-
Supplier: LHV Power
Description: Product Features: 600 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per
- Number of Outputs: 1 #
- DC Output Voltage: 54 volts
- DC Output Current: 11 amps
- DC Output Power: 600 watts
-
Supplier: LHV Power
Description: Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per
- Number of Outputs: 1 #
- DC Output Voltage: 12 volts
- DC Output Current: 58.5 to 66.5 amps
- DC Output Power: 800 watts
-
Supplier: Lumina Power, Inc.
Description: The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the
- DC Output Current: 60 amps
- DC Output Power: 150 watts
- AC Input Voltage: 100 to 240 volts
- Type: DC Power Supply, High Voltage Power Supply, Laser Power Supply
-
Supplier: Neeltran, Inc.
Description: Neeltran, is are one of the few companies that designs and manufactures its own custom rectifier-transformers and rectifiers (rectiformer). Full Current and Full Voltage factory testing of the power conversion equipment allows for line up testing of the units in their actual configuration
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 220,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Type: Laser Power Supply
-
Supplier: XCEL Power Systems, Ltd.
Description: Voltage & Over Current Protection ¨ Efficiency >85% ¨ Weight: <550g ¨ Output Power 200W ¨ Surface Mount & Through-hole Technology utilised ¨ Custom In-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 70 x 50 x 55 (mm)
- DC Input Voltage: 24 volts
- DC Output Voltage: 5 to 1,000 volts
- DC Output Current: 0.06 to 2.2 amps
- DC Output Power: 200 watts
-
Supplier: Neeltran, Inc.
Description: protection power supply, bleach and any other processes that need hazardous location DC and AC supplies. Whether on an oil rig, oil refinery or any other hazardous location we can build to any standard. We an provide water, oil or air cooled utilizing various certified techniques.
- AC Input Voltage: 0 to 69,000 volts
- AC Output Voltage: 80,000 volts
- Type: Laser Power Supply
- Form Factor: Wall Mount
-
Supplier: Lumentum Operations, LLC
Description: All Lumentum helium-neon power supplies provide a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current. A CDRH time delay is
- DC Input Voltage: 12 volts
- DC Output Voltage: 1,250 to 3,800 volts
- DC Output Current: 0.004 to 0.0065 amps
- AC Input Voltage: 100 to 230 volts
-
Supplier: Comdel, Inc.
Description: Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 500 delivers 500 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Midwest Laser Products, LLC
Description: Surplus / Overstock Helium Neon laser power supplies. Quantities are limited. These are the common ˜ brick™ type HeNe power supplies which are fully encapsulated in epoxy. Most of them include a high-voltage Alden connector and some feature a potentiometer mounted
- DC Output Voltage: 1,400 to 2,450 volts
- DC Output Current: 0.0035 to 0.007 amps
- AC Input Voltage: 100 to 115 volts
- DC Input Voltage: 10 to 28 volts
-
Supplier: Lumentum Operations, LLC
Description: Lumentum Ultra Series power supplies accommodate all output power ranges and possible AC input voltages. They are designed to work with standard 2211, 2214, 2218, and 2219 argon laser heads. These highly efficient switch-mode power supplies feature
- DC Output Voltage: 70 to 140 volts
- DC Output Current: 10.25 amps
- AC Input Voltage: 100 to 240 volts
- AC Input Current: 20 amps
-
Supplier: Comdel, Inc.
Description: available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation
- DC Output Power: 2,000.0000000000002 watts
- Type: Laser Power Supply, Plasma Power Supply
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
/computer math data. Some notes about Laser marking services offered at Protomatic: Laser marking is best suited for anodized aluminum, titanium and steels. This 1064mM (Infra Red) pulse marker has a peak power of 10,000 Watts for 25-100 nanoseconds. Limited size to 140mm (5.5'') round marking area. Spot size 50uM. Dimensions in box 940mm(l) x 580mm(w) x 810mm(h). (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
With Nd:YAG crystals, engineers and researchers don’t just get a material—they gain a powerful ally that turns complex laser setups into precise, stable, and efficient systems. Whether you’re designing a cutting-edge medical laser, a high-power industrial machine, or an experimental research setup, Nd:YAG brings reliability and performance you can trust. (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
applications. Compared with traditional Nd:YAG crystals, Yb:YAG offers broader absorption bandwidth, longer upper laser level lifetime, and significantly lower thermal loading per unit pump power, making it suitable for high-power laser designs requiring improved efficiency and thermal (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
levels, enabling efficient operation with relatively low pump power requirements. Crystech Nd:YAG crystals are manufactured to stringent optical and dimensional specifications, supporting high-performance laser system development across industrial, scientific, medical, and research applications (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
to the Nd3+ excited state. The result is less thermal distortion and greater output laser energy than Nd:YAG under the same pumping conditions — enabling high-power lasers with good beam quality. Lasing wavelength (1064nm), damage threshold, and thermal conductivity remain the same as (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
1064nm pulsed laser systems require gain media that can provide efficient laser amplification while maintaining optical quality and resistance to high peak-power laser pulses. Crystech Nd:YAG is a four-level laser gain medium that offers substantial laser gain even at moderate excitation (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
, California, USA. About VMI... Established in 1980, Voltage Multipliers, Inc has years of experience in high voltage design. We specialize in high voltage power supplies, diodes, optocouplers, multipliers and related (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Cr:YAG Optical Crystal – High-Performance Passive Q-Switch Cr:YAG is a superior optical crystal designed for laser applications, particularly as a (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Spectroscopy of spontaneous Raman scattering of a liquid-water local structure in the field of an intense ultrasound pulse
The processor also controlled the Nd: YAG laser power supply .
-
Industrial laser market
The thing that attracts people in automotive for example is the ability to remotely locate the YAG laser power supply and resonator in one airconditioned area, take the beams via fibers up to 100 meters away right up to the production line …
-
PIV measurements in the turbulent wake of a model ship using a computer-controlled Nd:YAG laser
I 1 Nd: YAG laser power supply unit made it possible to control the laser operation externally.
-
Charge storage capacity using soft switch
A new proposal of high repetitive Nd: YAG laser power supply adopted .
-
Measurement of Er:YAG laser ablation plume dynamics
Synchronization of the Er: YAG laser pulse and the illuminating pulse was achieved by passing the "sync-out" pulse from the Er: YAG laser power supply through an electronic variable-delay circuit (Tektronix oscilloscope model 7834 with timebase 7B92) to the excimer …
-
Dipolar distribution generated by laser-induced plasma (LIP) in air in earliest instants
The signals detected were acquired using a 500 MHz digital oscilloscope (Tektronix 3054B or TDS5054B) triggered by the external pulse from the Nd : YAG laser power supply .
-
A temporal PIV study of flame/obstacle generated vortex interactions within a semi-confined combustion chamber
Nd: YAG laser power supply .
-
ISIE 2001 2001 IEEE International Symposium on Industrial Electronics Proceedings
A Simple Pulsed Nd: YAG Laser Power Supply Adopted ZCC Metbod W.-Y. Kim, Dongju College, Korea U. Kang, G.-Z. Wu, Korea Electrotech.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1460_web.pdf
Plasma was produced using pulses from a Q-switched Nd: YAG laser supplying power density in the range of ~109 –1012 W cm–2 .
-
Lasers in the Conservation of Artworks
– compact Q-switched Nd: YAG laser (with power supply ), producing 10 ns pulses at 1064 nm with energy up to 50 mJ; – 0.19 m imaging spectrograph with two diffraction gratings offering spectral resolution of 0.5 nm and 1 …
Indicates content that may require registration and/or purchase.