Products/Services for Zeolite Adsorption Chillers
-
Chillers (industrial) - (545 companies)Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes. They do this by cooling process fluids or by dehumidifing air using refrigeration technology. Applications include the controlled cooling...Power SourceApplication / IndustryInstallation -
Adsorption Equipment - (85 companies)...used industrial adsorbent. Molecular sieves or zeolites are naturally occurring adsorbents with uniform pore size that can be tuned to be highly selective. They are used as dehumidifiers and air purifiers due to their high retention and adsorption... -
HVAC Chillers - (207 companies)Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser... -
Water Filters - (326 companies)...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively. Membrane filters capture...
-
Thermoelectric Coolers - (87 companies)...and electrical insulation. Thermoelectric chillers consist of a series of thermoelectric modules placed between a conductive plate and a finned heat sink to dissipate the heat to the ambient air. A pump circulates the liquid from the thermoelectric... -
Absorbents and Adsorbents - (435 companies)...and adsorption capacities even at high temperatures. Zeolites are often combined with activated carbon for combined effectiveness. Organic polymers are chains of repeating carbon based molecules used as adsorbents in size-exclusion chromatography and gas...
-
Compressed Air Dryers - (491 companies)Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air. Compressed air dryers are used to remove water and other contaminants from...
-
Activated Carbon - (100 companies)...adsorption volume, fast adsorption speed, heat resistance, and chemical resistance. Activated carbon filters such as blocks, canisters, cartridges, and pellets are also available. Activated carbon blocks are blends of mesh-activated carbon, water...
-
Catalyst Supports and Carriers - (35 companies)...of products is featured in various types of catalyst manufacturing. Their key functions include: Controlling the surface reactivity and profile in the catalytic system. Providing a silica source for aiding zeolite synthesis. Acting as binders or rheology...
-
Combined Heat and Power (CHP) Modules - (66 companies)...or thermally-activated equipment such as absorption chillers. This category of cogeneration equipment can produce between 500 kW and 25 MW of electricity. Micro-turbines or microturbines are modular products that can run on waste fuels such as landfill...
Product News
-
Lake Shore Cryotronics, Inc.
Recirculating Chillers Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements. Always use a flow restrictor or manual valve in the CCR compressor line to control coolant flow. Recirculating Chiller Features. Optimized for demanding applications. Reliable, easy to maintain, and easy to use. Wide range... (read more)Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
Hexnovas Heat Exchanger Technology Co., Ltd
Industrial Falling Film Chiller The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant. The unit is designed to cool process water from 13 C down to 0.5 C at a flow rate of 75 m ^3/h, delivering consistent low-temperature performance under continuous industrial operation. The falling film design... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Fountyl Technologies Pte. Ltd.
Porous Ceramic Chucks for Wafer Adsorption This high-performance semiconductor fixture is engineered specifically for sub-micron precision positioning and handling applications. By utilizing controlled sintering technology, the component delivers uniform airflow distribution across the entire working surface, preventing wafer deformation and localized vacuum leaks; even during high-speed scanning or thin-wafer processing. Its specialized structural material guarantees extreme dimensional stability under harsh operating environments... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
WATTCO
Role of Electric Heaters in Chillers Refrigeration White paper: Role of electric heaters in chillers refrigeration heater. Description: This white paper details how heat plays an essential role in the chilling process, making electric heaters an ideal solution for chilling applications. Download today! (read more)Browse Electric Heaters Datasheets for WATTCO -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Lab-Tools Ltd.
Optional Variable-Temperature Probe of temperature;. Enables the measurement of both sample component-mass and qualities which are variously described as mobility, dynamics, stiffness, viscosity or rigidity. Peltier cooling gives extreme stability, of around 10mK;. This enables the measurement of nano-pore to micro-pore pore-size distributions using the technique of NMR Cryoporometry : sub-nm to over 1 micron pore diameter : Polymers, porous rock, clay, glass, zeolite, MOF, ceramic, carbon, wood, biochar, rubber, artificial skin. (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Harbory Filtration
Activated Carbon Filter Cartridge Introduction Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: Adsorption Capacity: The porous structure of activated carbon allows it to adsorb (attract and hold) contaminants such as chlorine, volatile organic compounds (VOCs), pesticides, and other chemicals. Versatility: These cartridges are used in various... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Fountyl Technologies Pte. Ltd.
Stable Wafer Pin SiC Chuck Temperature and Chemical Resistance: Made of silicon carbide or alumina ceramic, the chuck maintains stability and flatness under prolonged high-temperature environments and resists corrosion from chemicals or gases. Wear Resistance and Durability: High hardness ensures long-term operation without deformation or failure, reducing maintenance and downtime. Strong Adsorption and Stability: Raised pin-like structure minimizes contact area, increasing adsorption force per unit area and providing stable wafer... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Harbory Filtration
Activated Carbon Filter Bag Introduction Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases. The activated carbon component features an extensively developed pore structure characterized by three primary pore classes: Micropores ( <2 nm): Provide massive surface area for molecular adsorption. Mesopores (2-50 nm): Facilitate capillary condensation and larger molecule capture... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Xiamen Innovacera Advanced Materials Co., Ltd.
Al2O3 Porous Ceramic Discs For Semiconductor This alumina (Al?O?) porous ceramic disc series is designed for precision vacuum adsorption and air floating applications in semiconductor and advanced manufacturing environments. Featuring a uniform porous structure, the ceramics enable stable vacuum holding force and evenly distributed airflow, ensuring non-contact, damage-free handling of wafers, panels, and thin substrates. Typical Applications. Semiconductor vacuum chuck systems ( Wafer grinding vacuum chuck \ Wafer dicing vacuum chuck... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Status of solar cooling in the World: markets and available products
Small-scale water/ zeolite adsorption chillers .
-
Characterization of Zeolite-Based Coatings for Adsorption Heat Pumps
Figure 1.14 demonstrates the influence of the cycle time and of the relative duration of the adsorption and desorption phase on the performance of a laboratory scale single bed water/ zeolite adsorption chiller tested at ITAE [45].
-
EconPapers: Experimental investigation on the optimal performance of Zeolite–water adsorption chiller
The experimental investigations were carried out for Zeolite adsorption chiller at different key operating conditions namely (i) heat source temperature, (ii) the cycle time and (iii) the heat recovery time.
-
A Mobile Air Conditioning System Operated by the Engine Waste Heat
Jiangzhou [9] realized a prototype of zeolite /water adsorption chiller for a locomotive driver-cabin air conditioning.
-
A study on performance of solid oxide fuel cell‐organic Rankine cycle combined system
Liu and Leong [19] conducted on a cogeneration system combining a natural gas fed internal-reforming SOFC and a zeolite /water adsorption chiller .
-
Zeolite/aluminum composite adsorbents for application in adsorption refrigeration
Although the adsorption technology has many advantages [1,2] like low energy consumption, low CO2 emissions and environmen- tally compatible materials (such as zeolite /water), up to now adsorption chillers only found niche markets due to the much larger volume and weight …
-
Advances in Energy Science and Technology
Adsorbent is one of most important components in adsorption chiller ,which are usually silica gel, zeolite and actived carbon.
-
Chemical oxygen-iodine laser with cryosorption vacuum pump
Release of adsorbed gases causes a significant pressure rise within the chiller and zeolite bed vacuum enclosures.
-
Comparative analysis of CHCP systems based on solar energy
For adsorption chillers a bed of silicagel is the most common sorbent, though zeolite , calcium chloride or activated carbon have all been used.
-
Selection of Steady-State Process Simulation Software to Optimize Treatment of Radioactive and Hazardous Waste
Thermal desorption (Hg from GAC/S) Thermal decomposition (Hg from GAC/S)Gas-Solid Adsorption (silver zeolite trap, silica gel trap) Spray Quench Scrubber (venturi, submerged bed) Mist Eliminator Knock Out Chiller .
Indicates content that may require registration and/or purchase.