Products/Services for Zero Clearance Stove Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Usually cylindrical, pipe and rigid tube is used in process, energy, construction, and many civil infrastructure applications...
  •  
    Fireplaces - (127 companies)
    Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source. Fireplaces are architectural elements...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Labyrinth Seals and Clearance Seals - (27 companies)
    Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. Features. Labyrinth...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    ...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
  •  
    Zero Speed Switches - (27 companies)
    Zero speed switches are devices used to detect stoppage of a rotating shaft. They typically have one or more relays. Zero speed switches are used to detect the stoppage of a rotating shaft. They typically have one or more relays and may provide...
  •  
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Pipe and Tube Cutters - (169 companies)
    ...the pipe and turn the blade with very little clearance. For plastic or polyvinyl chloride (PVC) pipes, operators often use in-line rotary pipe and tube cutters or internal cutters. In-line rotary cutters consist of a blade mounted on a circular frame...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd
Petersen Products Co.
High Performance Alloys, Inc.
Georg Fischer Piping Systems Ltd