Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, ZERO CROSS, SPST, 25A; Contact Configuration:SPST; Load Current:25A; Operating Voltage Max:240VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 50 A, High Industrial Performance Solid-State Relay Random and zero-cross models available for all applications Low zero-cross turn-on voltage Input and output protection and control LED standard IP20 touch-proof ≠aps Connectors for power wiring and heat sinks available
-
Supplier: Allied Electronics, Inc.
Description: High industrial Performance Solid State Relays, SH Series Low zero cross turn-on voltage Low Zero Cross Turn-On Voltage Input and Output Protection and Control LED IP20 Touch Proof Flaps Connectors for Power Wiring and Heat Sinks Available Additional Models
-
-
Supplier: Allied Electronics, Inc.
Description: 50 A, High Industrial Performance Solid-State Relay Zero-cross models for resistive loads Low zero-cross turn-on voltage Input protection and control LED standard IP20 touch-proof ≠aps optional Connectors for power wiring and heat sinks available Zero Cross
-
Supplier: Allied Electronics, Inc.
Description: 600 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Zero Cross
-
Supplier: Newark, An Avnet Company
Description: SSR, 3A, 24-280VAC, 4-32VDC, ZERO; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes
-
Supplier: Accuris
Description: RELAY, SOLID-STATE, SEALED, CLASS I, OPTICALLY ISOLATED, ZERO VOLTAGE TURN-ON, 25 AMPERES, 250 V MAXIMUM, 400 HZ, POWER SWITCHING, SPST (N.O.)
-
Supplier: Newark, An Avnet Company
Description: SSR, 2A, 240VAC, 3-12VDC, ZERO TURN ON; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC;RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: SSR, 3A, PCB, ZERO CROSS, 24VDC; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:28.8VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:19.2VDC; Control RoHS Compliant: Yes
-
Supplier: Chromalox
Description: Designs DIN Rail Mounted Conservative Thermal Design Up to 3x55 Amp Ratings Up to 600 VAC Operational Voltage Integrated Heatsink Zero Crossover Switching to Minimize Electronic Noise AC & DC Voltage Input Signals Alarms for Load/Line Interrupt Overtemperature Alarm Digital PNP
- Input (Pick-up) Voltage Range: 5 to 260 volts
- Input Current Range: 25 to 55 amps
- Maximum Current: 55 amps
- Load Voltage: 480 to 600 volts
-
Supplier: Gefran
Description: Zero crossing relay with antiparallel double SCR output is the most used solid state relay in industrial applications. In fact, it can be used for resistive, inductive and capacity loads. "Zero crossing" relay is energised when voltage meets the zero
- Input (Pick-up) Voltage Range: 260 volts
- Input Current Range: 15 to 90 amps
- Maximum Current: 90 amps
- Output Voltage Type: AC
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DC switching relay is used in applications in which there is a need for fast switching of small DC loads with a high input/output isolation of more than 4000 VACrms. The DC switching transistor relay always switches ON and OFF in accordance with the applied control voltage.
- Input (Pick-up) Voltage Range: 3 volts
- Dropout Voltage: 1 volts
- Maximum Current: 5 amps
- Load Voltage: 3 to 350 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: The industrial, 1-phase relay with antiparallel thyristor output is the most widely used industrial SSR due to its multiple application possibilities. The relay can be used for resistive, inductive and capacitive loads. The zero switching relay switches ON when the
- Input (Pick-up) Voltage Range: 2.5 to 18 volts
- Dropout Voltage: 6 volts
- Maximum Current: 125 amps
- Load Voltage: 24 to 760 volts
-
Supplier: Gefran
Description: Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point,
- Input (Pick-up) Voltage Range: 32 volts
- Input Current Range: 15 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: CARLO GAVAZZI Automation Components
Description: to 75 AACrms. 3-phase Solid State Relay Zero switching Rated operational current: 3 x 25, 55 or 75 A Rated operational voltage: Up to 690 VAC Control voltage, 4-32 VDC or 24-275 VAC Integral snubber network Built-in varistor Over-temperature protection option with alarm
- Input (Pick-up) Voltage Range: 3.8 to 20 volts
- Dropout Voltage: 1.2 volts
- Maximum Current: 75 amps
- Load Voltage: 24 to 750 volts
-
Supplier: Radwell International
Description: SOLID STATE RELAY, GN SERIES ZERO-CROSS, 50 AMP CURRENT RATING, 280 VAC VOLTAGE RATING, 32 VDC CONTROL VOLTAGE, SPST- N.O. CONTACT FORM, ZERO SWITCHING FUNCTION, PANEL MOUNT, 4 PINS, SCREW TERMINATION, LED STATUS INPUT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1187243-A1225 Category: Relays>Solid State Relays Series: 1 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 90 ~ 280VAC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 25 A Voltage
- Input (Pick-up) Voltage Range: 90 to 280 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Gefran
Description: state realays are offered with currents of 40A, rated voltage 480 Vac, and Vdc input control signal. Voltage transistors are protected by MOV (varistor). See the dissipation curves for other performance conditions. The GD series of relays must be used with an appropriate
- Input Current Range: 40 amps
- Maximum Current: 40 amps
- Output Voltage Type: AC, DC
- Application Type: General Application Relay
-
Supplier: TE Connectivity
Description: [4.09 INCH ] Product Width : 37 MM [1.45 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 10 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing
- Operating Temperature: -22 to 176 F
- Switch Configuration: Form A
- Features: Single Pole (SP), Single Throw
-
Supplier: OMEGA Engineering, Inc.
Description: Switching takes place at the zero voltage crossover point of the alternating current cycle. Because of this, no appreciable noise is generated. Both dc and ac input control signal models are available.
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.0025 to 0.019 amps
- Maximum Current: 75 amps
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS ® line of Rapid Turn-On AC Power Relays utilize dual power SCR outputs and provide blocking voltages of up to 800V. The input and output circuits are optically coupled to provide up to 5000VRMS of galvanic isolation and noise immunity between control and load circuits. Long
-
Supplier: WAGO
Description: Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 12 … 275 VAC; Limiting continuous current: 3.5 A; 2-wire connection; zero-cross switching; Green status indicator; Module width: 15 mm
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 0.02 amps
- Mounting: DIN Rail
- Features: Other
-
Supplier: Radwell International
Description: RELAY, SOLID STATE RELAY, 120/240 VAC CONTROL VOLTAGE, 10 AMP, ZERO CROSSING, PANEL MOUNTING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 10 amps
- Motor Voltage: 240 volts
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount 48V Line Voltage 95V Zero Cross Turn On
-
Supplier: TE Connectivity
Description: Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Application Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero
- Operating Temperature: -22 to 176 F
-
Supplier: Backer Hotwatt Inc.
Description: Features: 3-32 VDC Input 600 volt blocking voltage 4000 volt isolation Zero voltage turn-on Built-in snubber 100% tested at rated current High surge capability U.L. recognized C.S.A. certified
- Input (Pick-up) Voltage Range: 0 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 330 volts
- Output Voltage Type: AC, DC
-
Supplier: GE Grid Solutions
Description: Multilin 889 Comprehensive Protection and Management for Small to Large Sized Generators The Multilin 889 relay, a member of the Multilin 8 Series protective relay platform, has been designed for the protection, control, monitoring and management generators and in-zone transformers
- Current Sensitive Relay: Current Differential
- Voltage Sensitive Relay: Differential Voltage
- Features: Visual Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: of most voltage transients to within acceptable limits. Zero Volt turn-on and zero current turn-off of the load being switched substantially reduces EMI and RFI.
- Input (Pick-up) Voltage Range: 4 to 15 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.0075 to 0.034 amps
- Maximum Current: 40 amps
-
Supplier: Comus International
Description: PCB Mounting, AC Loads, 3 to 5A/280V Especially developed for PCB mounting with very small dimensions and load currents of 3A or 5A. There are types with 600 V peak-off-state voltage as well as types with 1200 V available. The WG A5 is available in zero cross switching (Z-types) for
-
Supplier: Sensata Technologies
Description: 16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output
- Operating Temperature: -22 to 176 F
-
Supplier: Littelfuse, Inc.
Description: The SLR Series has no isolation between the control switch input and the solid-state output. Select the SLR for applications where the control switch is the same voltage source as the load. Provides the noiseless, reliability and long life of a solidstate relay, without the cost of
- Input (Pick-up) Voltage Range: 230 volts
- Output Voltage Type: AC
- Features: Other
-
Supplier: Gefran
Description: The GT family of solid-state relays has been designed with the aim of providing very accurate control of the load thanks to an analog control input, in voltage at 0…5V; 0…10V or in current at 0…20/4…20mA or a potentiometer (from 1Kohm to 10 Kohm). The electronic design ensures that the
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 25 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Description: Includes: Direct copper bonding (DCB) technology LED indication Built-in varistor 480V Clip-on IP protection cover Self-lifting terminals Housing free of molding mass Function: Zero switching AC SSR 2 input ranges: 4-32 VDC 20-280 VAC/22-48 VDC Operational ratings: Up to 75AACrms @ 480 VAC
-
Supplier: Sensata Technologies
Description: Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper
- Operating Temperature: -40 to 176 F
-
Supplier: Gems Sensors & Controls
Description: the unit as diagrammed on opposite page. All units are programmable, except where otherwise indicated. OPTIONS: Safe-Pak® Relays can be supplied with any of the following options on special order. Please consult factory. - With optically isolated operation - With zero-crossover load
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
Find Suppliers by Category Top
Featured Products Top
-
-phase applications. They are available with a range of different current ratings, switching voltages and supply voltages (AC or DC), and also have two switching modes (Zero-crossing or Random). The 77 Series of SSRs includes: Single-phase from 25 A to 125 (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
). Designed to enhance safety in high-voltage environments, the VPD utilizes a solid-state relay output to indicate live voltage in a system, helping to protect personnel from electrical hazards. The customized P52000K11-MS0012R/00 takes this functionality further by reducing the detection threshold to (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
display-controller sensor for boom of excavator
? PRODUCT INTRODUCTION. SMI826C is a display and control integrated equipment independently developed by RION Company. It is equipped with RION brand professional tilt sensor, which can monitor the tilt data of display carrier in real time.The product has four relay alarm signal output, the user
More Information Top
-
Innovations for protection and control of high voltage capacitor banks on the Virginia power system
The zero voltage relay alarm tolerance was found to be a good indicatorofproperoperationofthebreaker.
-
Cambridge Working Papers in
Economics CWPE 0407
The voltage fell to zero in about 1 second and Eastern Denmark was then automatically disconnected from Southern Sweden via the zero voltage relays on the Øresund connection.
-
Modeling the impact of an automated and control on the reliability distribution system
B. Ground Fault In this kind of fault, the fault current is very important. current relay with definite time, zero sequence relay and zero voltage relay , are different relays which are generally used in this fault.
-
High Efficiency Ice Protection System (HEIPS) for Aircraft Engine Inlets
Solid state relays Zero voltage switching to minimize EMI Integral lightning protection METHOD OF COMPLIANCE Control Box and System Software All software for the control box and system will be certified to FAA requirements, likely RTCA DO-178B, Level B.
-
Discussion on ¿A moving-coil relay applied to modern high-speed protective systems¿ before the North-Eastern Radio and Measurements Group, at Newcastle upon Ty...
No indication of this range can be obtained from Section 10.5.2, however, since K is derived for zero relay voltage and is thus a measure only of spring restraint.
-
Power System Relaying
…Instantaneous Overcurrent Relays Directional Overcurrent Relays Polarizing Summary Problems References Nonpilot Distance Protection of Transmission Lines Introduction Stepped Distance Protection R – X Diagram Three-Phase Distance Relays Distance Relay Types Relay Operation with Zero Voltage Polyphase Relays Relays for Multiterminal Lines…
-
Embedded Generation
A zero sequence volt- age relay (59N), connected to the utility side of the embedded generator transformer, will detect the neutral voltage displacement caused by an earth fault and immediately trip the embedded generator off the net- work.
-
Evaluation of grounding and protection methods for a shipboard power system
Detecting a ground fault i s easy and can be dune with a zero sequence voltage relay .
Indicates content that may require registration and/or purchase.