-
Supplier: Accuris
Description: One Side Zinc - Iron Alloy Coated Steel
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ELECTRODEPOSITED COATINGS OF ZINC IRON ALLOY DEPOSITS
-
Supplier: Accuris
Description: Standard Specification for Electrodeposited Coatings of Zinc Iron Alloy Deposits
-
-
Supplier: Accuris
Description: Hot Dip Zinc Iron Alloy Coated Rephosphorised Steel Sheet and Strip
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for electrodeposited zinc iron alloy coatings on metals. 1.2 The values stated in either inch-pound or SI units are to be regarded as the standard. The units given in parentheses are for information only. 1.3 The following
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for electrodeposited zinc iron alloy coatings on metals. 1.2 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 The following precautionary
-
Supplier: CSA Group
Description: ISO 4998:2014 specifies continuous hot-dip zinc-coated and zinc-iron alloy-coated carbon steel sheet of structural quality. The product is intended for applications where resistance to corrosion is of prime importance. The steel sheet is produced in a number of grades,
-
Supplier: CSA Group
Description: ISO 3575:2016 is applicable to the requirements for steel sheet, in coils and cut lengths, metallic-coated by the continuous hot-dip process, with zinc and zinc-iron alloy coatings. The product is intended for applications requiring corrosion resistance, formability and
-
Supplier: ASTM International
Description: This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-aluminum-cobalt (Copper Alloy UNS No. C68800) and copper-zinc-tin-iron (Copper Alloy UNS No. C66300) alloys. The material for manufacture shall be a cast
-
Supplier: ASTM International
Description: This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-aluminum-cobalt (Copper Alloy UNS No. C68800) and copper-zinc-tin-iron (Copper Alloy UNS No. C66300) alloys. The material for manufacture shall be a cast
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for
- Type: Aluminum / Aluminum Alloy (UNS A), Zinc / Zinc Alloy (UNS Z)
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: CSA Group
Description: ISO 15726:2009 covers the requirements for electrodeposited zinc alloy coatings containing either nickel, cobalt or iron. It provides a method of designating the electrodeposited coatings, chromate conversion coatings and other supplementary treatments.
-
Description: ISO 15726:2009 covers the requirements for electrodeposited zinc alloy coatings containing either nickel, cobalt or iron. It provides a method of designating the electrodeposited coatings, chromate conversion coatings and other supplementary treatments.
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Description: The method is applicable to the determination of iron content between 0,05 and 2,5 % in aluminium and aluminium alloys. The method does not apply completely to unalloyed aluminium, aluminium-silicon alloys and any other aluminium alloy that is not easily attacked with
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Eastern Alloys, Inc.
Description: Joe Mineral Co. and ILZRO contributed to development of the ZA alloy group. Zinc and Aluminum are the major alloy constituents, along with other minor additions of magnesium and copper. The numbers associated with the name represent the amount of aluminum in the alloy
- Overall Width / OD: 3.375 inch
- Overall Thickness: 1.625 inch
- Overall Length: 26 inch
- Tensile Strength (UTS, Break): 58,000 psi
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Pavco, Inc.
Description: Ziron-is a non-cyanide alkaline zinc-iron alloy plating system that stands alone among zinc alloy plating products. Ziron is suitable for either rack or barrel operations and can provide up to 500 -1000 hours of salt spray corrosion protection to red rust with
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: Metalor Technologies USA Corporation
Description: Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Pavco, Inc.
Description: PavPhos PI - is a water soluble iron phosphate concentrate which cleans and produces and iridescent iron phosphate coating on steel and cast iron alloys (gray, ductile, malleable, ect.) in one operation. It may also be used on zinc die casting, galvanized surfaces
- Form: Liquid / Solution
- Features: Other
-
Supplier: CSA Group
Description: additional laboratory testing is recommended. The methodology is most applicable to grey cast iron and copper alloy with more than 15 % zinc. Extension to other alloys requires supportive evidence of validation. Assessment criteria orientated to the nuclear power plant
-
Supplier: Surventis Surface Treatment LLC
Description: Gardolene V 6559 is a liquid activating pre-rinsing agent for metal surfaces to be applied prior to zinc phosphating. The pre-rinsing agent is suitable for surface activation of various metal alloys of iron, zinc, and aluminum. By activating the surface, a fine
- Chemical / Composition: Zinc Plating
-
Supplier: Washington Alloy Co.
Description: alloys and stainless steel. A balanced chemical analysis of copper and zinc as well as alloying elements of tin, iron, manganese and silicon produce weld deposits are easily attained simply by applying a neutral or slightly oxidizing flame. The high silicon content of Washington
-
Supplier: Kuriyama of America, Inc.
Description: designed for maximum flow of product. Locking feature using safety clips to prevent disconnection during use. MATERIAL SPECIFICATIONS Zinc plated ductile iron material. Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes. 304 stainless steel handle pins and pull
- English Size: 4 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile), Stainless Steel
- Features: English
-
Supplier: BRIM Electronics, Inc.
Description: Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F.
- North American (AWG): 26 to 21 AWG
- Features: Other
- Conductor Type: Solid
-
Supplier: AENOR
Description: Zinc and zinc alloys - Chemical analysis - Part 4: Determination of iron in zinc alloys - Spectrophotometric method
-
Description: mass, surface treatments and ordering conditions. Zinc- and zinc‑iron-alloy-coated steel sheet can be ordered in one of two ordering conditions. Condition A): steel ordered to satisfy mechanical property requirements. Condition B): steel ordered to make an identified
-
Supplier: AENOR
Description: Zinc and zinc alloys - Chemical analysis - Part 5: Determination of iron in primary zinc - Spectrophotometric method
-
Supplier: AENOR
Description: Zinc and zinc alloys - Chemical analysis - Part 6: Determination of aluminium and iron-Flame atomic absorption spectrometric method
-
Supplier: SAE International
Description: 1. ACKNOWLEDGMENT: A vendor must mention this specification number in all quotations and when acknowledging purchase orders. 2. COMPOSITION: Copper 4.0 - 5.0 Silioon 2.0 - 3.0 Iron 1.2 max Manganese 0.3 max Zinc 0.2 max Titanium 0.2 max Magnesium 0.05 max Other Impurities, each 0.05
-
Supplier: AENOR
Description: Zinc and zinc alloys - Chemical analysis - Part 5: Determination of iron in primary zinc - Spectrophotometric method (Endorsed by AENOR in April of 2003.)
-
Description: ISO 16962:2005 specifies a glow discharge optical emission spectrometric method for the determination of the thickness, mass per unit area and chemical composition of metallic surface coatings consisting of zinc- and/or aluminium-based materials. The alloying elements considered are nickel,
-
Supplier: Materion Corporation
Description: Selenium, Se Erbium, Er Silicon, Si Gadolinium, Gd Silver, Ag Gallium, Ga Tantalum, Ta Germanium, Ge Tellurium, Te Gold, Au Terbium, Tb Hafnium, Hf Tin, Sn Indium, In Titanium, Ti Iridium, Ir Tungsten, W Iron, Fe Vanadium, V Lanthanum, La Ytterbium, Yb Lead, Pb Yttrium, Y Magnesium, Mg
- Type: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Pure / Very Low Alloy, Refractory / Reactive (UNS R), Titanium / Titanium Alloy, Zinc / Zinc Alloy
- Applications: Electronics / RF-Microwave
- Features: Gold / Gold Alloy, Iridium / Iridium Alloy, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Palladium / Palladium Alloys, Platinum / Platinum Alloys, Silver / Silver Alloy, Tantalum / Tantalum Alloy, Tungsten / Tungsten Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Aluminium Door Part Cast Iron Pump Zinc Alloy Die Casting (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
other metals, such as silicon. Brass The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. BRASS The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and silicon bronze gain their strength from the addition of other metals, such as (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
if aluminum, zinc, or iron are used around it, it can quickly corrode. It is high in strength and uncommon. Titanium - Very high corrosion and thermal resistant. It is lightweight, low density, and very tough. It is rare and quite expensive, also (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
if aluminum, zinc, or iron are used around it, it can quickly corrode. It is high in strength and uncommon. Titanium - Very high corrosion and thermal resistant. It is lightweight, low density, and very tough. It is rare and quite expensive, also (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
environments such as saltwater. However, it is susceptible to galvanic corrosion, meaning if aluminum, zinc, or iron are used around it, it can quickly corrode. It is high in strength and uncommon. Titanium - Very high corrosion and thermal resistant. It is (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Phase structure and morphology of zinc-iron alloy electrodeposits
INTRODUCTION Zinc iron alloy electrodeposited coatings are gain ing industrial significance since they are providing three times higher corrosion resistance to steel com ponents and having better mechanical properties such as weldability, hardness, etc., when compared to zinc coatings.
-
The laws governing structure formation in Fe-Zn alloys electrodeposited from sulfate electrolytes
Electrodeposi tion of zinc iron alloys : II.
-
Engineering Asset Management
This produces a uniform coating of zinc and zinc iron alloy layers over the complete article, no matter how complex in configuration, and specifically in areas that are potentially “corrosion hot spots” for other coating systems.
-
Study of the influence of phase composition and iron content on the formability characteristics of zinc-iron electroplated sheet steel
Iron Zinc Alloy Electroplated Steel for Automotive Body Panels, SAE Technical Paper Series, No. 820424, 1982 4.
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
Batch hot-dip galvanizing coatings typically are 3.5 to 4 mils [80 to 100 microns] thick, moderately flexible, and result in a zinc iron alloy that is harder than steel.
Indicates content that may require registration and/or purchase.