Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen
-
-
Supplier: Process Sensing Technologies USA
Description: dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see
-
Supplier: GasLab
Description: The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance free The
-
Supplier: First Sensor AG
Description: The XYA oxygen sensors are based on a special zirconium dioxide (ZrO2) technology to enable highly stable and accurate measurements from 0...100 %Vol. oxygen concentration. These sensors are non-consumptive and feature easy calibration in ambient air. Typical
- Operating Temperature: 1,292 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Chief Enterprises LLC
Description: Sensor, Oxygen, 4.9
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9% oxygen
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data
- Operating Temperature: 50 to 131 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It is an economical gas sensor used to detect oxygen concentration in binary gases. Adopting ultrasonic detecting technology, it is very stable and there is no need to calibrate the sensor in the application. It is mainly designed for ventilator oxygen concentration
- Operating Temperature: 50 to 122 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features OEM oxygen sensor for use in: Analytical Industries Palm O2 Remote Sensor Handheld Oxygen Analyzer Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Switching to the Analytical Industries Palm O2D could provide a more reliable and up-to-date solution.Replacement oxygen sensor for: Analox 9100-9220-9BOxygen sensor for use in: Analox O2EII Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: in: Nuvair Pro O2 (external Sensor, high output) Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending on the model. This makes them useful for breweries, modified atmosphere packaging, testing
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: SST Sensing Ltd.
Description: Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical response
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Safeguard Analytics
Description: Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-A0-XXX Micro Oxygen Sensor utilises advanced Zirconium Dioxide (ZrO₂) technology to deliver precise, stable oxygen concentration measurements across a wide range of industrial and scientific applications. This compact sensor is engineered for reliability
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: Product type SensorMeasuring range 0-1000 ppmDevice type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 55 +/-25 µA in 1000 ppm oxygenFeatures Zirconia, ppm oxygen sensorSupplier Fujikura
- Electrical Outputs: Analog Current
-
Supplier: Analytical Industries Inc.
Description: Industries Palm O2D Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor. Features Electrochemical Sensor measures up to 25%
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: industry-standard output formats, enabling the sensor to function as an oxygen gas analyser or amperometric oxygen sensor. This expands its suitability to oxygen enrichment systems, welding atmosphere monitoring, and furnace atmosphere control. The Sensore
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: Zirconium Dioxide (ZrO₂) sensor technology, this compact sensor delivers precise measurement of oxygen partial pressure and oxygen enrichment, with available measurement ranges from 100 ppm to 96% oxygen. The sensor offers a linear current output and a long
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Pem-Tech, Inc.
Description: and a linear 4-20mA signal proportional to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
Find Suppliers by Category Top
Featured Products Top
-
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
options of ±1.5% FS or ±2.5% FS Typical Uses Industrial instrumentation Flow measurements HVAC applications Non-invasive blood pressure monitor Deep vein thrombosis Oxygen concentrators Air mattresses Pneumatic devices (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
FaradaIC® has developed a solid electrolyte that can be connected directly with a chip for the first time. The 2x2x1 cm O2 (Oxygen) sensor electronics use patented algorithms to determine the exact (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Future of Gas Detection is SMART – Meet the SA2 Sensor from Safeguard Analytics The SA2 Smart Sensor isn’t just another sensor — it’s the brainpower behind the next generation of digital gas detection. With built-in microprocessor-based analytics and universal I2C output, it’s designed to transform static sensing into intelligent field data. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Zirconia Oxygen Sensor Function - How they Work?
At the core of SST 's zirconia oxygen sensors is the sensing cell (Figure 1). The cell consists of two zirconium dioxide (ZrO2) square coated with a thin porous layer of platinum which serve as electrodes provide the necessary catalytic effect for the oxygen to dissociate, allowing the oxygen ions
More Information Top
-
Novel oxygen sensor using hot spot on ceramic rod
Furthermore, the response time of several seconds is almost the same as that of the limiting- current-type ZrO2 oxygen sensor operating at 500°C.
-
Interactions of gases in molten salts: Carbon dioxide and oxygen in cryolite alumina melts
the melt was followed by recording the potential at the ZrO2 oxygen sensor .
-
Solid‐State Ionics: Roots, Status, and Future Prospects
The ZrO2 oxygen sensor experiences a wide range of exhaust temperatures, up to values as high as ϳ900°C.
-
Effect of Oxygen Partial Pressure on the Formation of Metastable Phases from an Undercooled YbFeO 3 Melt Using an Aerodynamic Levitator
In order to undercool the melt deeply below the melting temperature under a precisely controlled oxygen partial pressure, an aerodynamic levitation (ADL) furnace com- bined with a ZrO2 oxygen sensor was designed and the sche- matic diagram is shown in Fig. 1.
-
A Novel Oxygen Sensor Based on a Metal–Metal Oxide Scale System
Equation (3) is well known as the equation of the emf of an oxygen concentration cell such as in a stabilized ZrO2 oxygen sensor .
-
Encyclopedia of Automotive Engineering
(1981) Experimental analysis of ZrO2 oxygen sensor transient switching behavior.
-
Effect of thermal treatment on microstructure and phase of partially-stabilized zirconia
Application of Position Annihila- tion Technique to ZrO2 Oxygen Sensor [J].
-
Formation of Orthorhombic and Multiferroic Hexagonal Phases from an Undercooled RMnO 3 (R=Rare‐Earth Element) Melt Using a Containerless Technique
Recently, a rather simple apparatus for rapid solidification in which an aerodynamic levitator (ADL) combined with a ZrO2 oxygen sensor was designed in order to deeply undercool the melt under a precisely controlled oxygen partial pressure.27 A spherical RMnO3 sample was…
-
Ceramic Materials
An application that makes use of ionic conductivity is the ZrO2 oxygen sensor illustrated in Figure 11.17.
-
Density, Surface Tension, and Viscosity of CMSX-4® Superalloy
The furnace was started when the oxygen partial pressure of the outgoing argon gas measured by a Ca-stabilized ZrO2 oxygen sensor attained a value of less than 10−14 Pa.
Indicates content that may require registration and/or purchase.