Rare-Earth Magnets
(96 companies)
Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets.
Moisture Resistant Encapsulated Coils
Manual Release
Coating
Electromagnets
(125 companies)
Standard lifting. Suspension. Laboratory. Permanent. Flat and Parallel Pole Magnets. Flat-faced electromagnets and parallel-pole magnets are two common types of electromagnets. Flat-faced magnets are used when the entire face of the magnet is in direct...
Motor Coils
(26 companies)
...such as water wheels. Specialty coils include high-energy, water-cooled coils; blowout, control and relay-signal coils; solenoid, transformer, reactor and choke coils; as well as brake and magnet coils. Some motor coils are foam-encapsulated...
Motor Coils - Coil Construction: Stator Coil
(1 product)
1 product matches your search.
Motor Coils - Type: AC Motor Coil
(1 product)
1 product matches your search.
Levels
(201 companies)
Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
Generator Heads and Alternators
(55 companies)
...frequency: commonly 50, 60 or 400 Hz. Features. Brushless: devices with a permanent rare-Earth magnet rotor and stationary stator no not need brushes. Circuit protection: the generator or alternator is equipped with a circuit breaker or other protection...
Industrial Magnets
(445 companies)
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
DC Servomotors
(452 companies)
...be any type of DC motor. Construction. DC motors types vary mainly by construction, and include: Permanent magnet. Shunt wound. Disc armature. Coreless or slotless. For an overview of these different types of DC motors and their performance, visit...
DC Motors
(1,207 companies)
...to calculate the final motor temperature. Pdis = I2RT. RT = Rrotor + Rstator (except for permanent magnet motors). DT = Pdis(Rtot). TM = Tenv + DT. Design Tip: To extend product life and performance, select a motor with a larger difference between maximum...
RAID Disk Arrays
(50 companies)
RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data.
Magnet Wire
(50 companies)
Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.
Optical Encoder Disks and Strips
(21 companies)
Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter or length.
Electrical Power Generators
(958 companies)
...of electricity generated is dependent on the rate of change in magnetic flux as well as the number of turns of wire in the coil. Furthermore, the rate of change in magnetic flux is dependent on the rotational speed between the coil and the magnet...