Aviation Weather Surveillance Systems: Advanced Radar and Surface Sensors for Flight Safety and Air Traffic Management

Symbols

a,b

constants used to specify Z R relationship

c

speed of light

d

diameter (of hailstones); distance from sensor; thickness of sheared layer

d max

maximum distance of radar for observing weather at a minimum height h min

e

base of natural logarithm

e max

highest elevation angle of the radar antenna during the scan cycle

f c

carrier frequency

f d

Doppler frequency

f dm

mean Doppler frequency (of an ensemble of scatterers)

f r

pulse repetition frequency

f N

Nyquist frequency

f 4( ?, ?)

normalised two-way power pattern of antenna

g

acceleration due to gravity

h

height (clearance) of radar beam above ground (for straight-line propagation)

h ?

height (clearance) of radar beam above ground (considering atmospheric refraction)

h min

minimum height of observation of weather phenomena

j

k

R ?/R (~4/3)

k m

sample number (in frequency domain) corresponding to the mean Doppler frequency

l c

reference length (length of wing chord at designated cross-section)

m

refractive index of water

n

refractive index of air

n r

total number of resolution volumes or pixels in a full circle of scan

r

range (distance) to a given resolution volume

r

position vector

r aa

radius of airport area

r b

maximum radius of blind zone

r m

maximum range (e.g. of radar)

r max(
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
Category: Weather Radar Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.