Properties, Processing and Applications of Indium Phosphide

Chapter 7: Processing Technologies

7.1 Wet, Photoelectrochemical and Laser-Assisted Etching of Inp

S. Adachi
July 1999

A INTRODUCTION

Wet chemical etching processes have three general applications: (1) defect or damage revealing, (2) polishing and (3) pattern formation or device shaping. Certain chemical etchants provide the effect of producing surface features on the semiconductor which can be related to the defects in the crystal. This is essentially true of dislocations, which often form etch pits at their points of intersection with a surface, thus providing a simple way of estimating dislocation densities. Chemical etching is also used for removing the damage layer of material close to the surface, for producing a high-quality shiny flat surface, and for shaping semiconductor devices, as well as for characterising structural and compositional features (staining and p-n junction delineation). Many etching characteristics of InP have been studied by a number of groups. A useful description of the theoretical and practical aspects of etching is given by Sangwal [1] and Notten et al [2].

B WET CHEMICAL ETCHING

B1 Defect Etchants

Wet chemical etching is by far the most convenient way to reveal structural defects in semiconductors. There are many studies on etching characteristics of such crystallographic defects in InP [3 24]. TABLE 1 is the summary of these studies (etchant, crystal plane and etching condition).

Table 1: Summary of dislocation etchants for InP.

Etchant

Plane

Comments

Ref

0.4N Fe 3+:HCl

{111}

25 C, 1.5 min

[3]

20HNO 3:10HCl:0.25Br

{111}, (100)

<5 s

[4]

1HCl:1HNQ 3

{111}, (100)

26 C

[5]

HCl
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
Category: Etchers and Etching Machines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.