Spacecraft Thermal Control Handbook, Volume II-Cryogenics

Spacecraft Thermal Control Handbook, Volume II Cryogenics

Martin Donabedian

The Aerospace Press
2350 E. El Segundo Boulevard
El Segundo, California 90245-4691

American Institute of Aeronautics and Astronautics, Inc.
1801 Alexander Bell Drive
Reston, Virginia 20191-4344

Library of Congress Cataloging-in-Publication Data

Spacecraft thermal control handbook / edited by David G. Gilmore.
p. cm.
Includes bibliographical references and index.

188498911X

1-88498-914-4

(v. 2)
1. Space vehicles-Thermodynamics. 2. Space vehicles-Cooling. I. Gilmore, David G.

TL900 .S595 2002
629.47 ?4-dc21 2002013535

2003 The Aerospace Corporation

All rights reserved

No part of this publication may be reproduced, distributed, or transmitted in any form or by any means, or stored in a data-base or retrieval system, without the prior written permission of the publishers.

Data and information appearing in this book are for informational purposes only. The publishers and the authors are not responsible for any injury or damage resulting from use or reliance, nor do the publishers or the authors warrant that use or reliance will be free from privately owned rights.

The material in this book was reviewed by the Air Force Space and Missile Systems Center and NASA, and approved for public release.

Contributing Authors

N. Abhyankar, Air Force Research Laboratory, Albuquerque, New Mexico
Chapter 21, Cryocooler Endurance Testing

R. C. Bowman Jr., Jet Propulsion Laboratory, California Institute of Technology, Pasadena, California
Chapter 10, Closed-Cycle Joule-Thomson Cryocoolers

D. Bugby, Swales Aerospace, Beltsville, Maryland
Chapter 14, Flexible Conductive Links
Chapter 15, Cryogenic Thermal Switches
Chapter 16, Cryogenic Heat Transport Devices
Chapter 17, Cryogenic Thermal Storage Units
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
Category: Cryogenic Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.