Spacecraft Thermal Control Handbook, Volume II-Cryogenics

Part 5: Thermal Margins, Risk, and Lessons Learned

Chapter List

Chapter 19: Thermal Control Margins, Risk Estimation, and Lessons Learned
M. DonabedianThe Aerospace Corporation, El Segundo, California.

Overview

The thermal control systems of most military spacecraft operating in the year 2001 were designed to meet the thermal test margins defined in MIL-STD-1540A or B. These requirements called for a 25% heat load margin for active thermal control systems. For passive systems, the standard required an 11 C temperature margin for correlated models and suggested 17 C during the design phase, before models have been correlated, unless power or weight penalties are excessive. "Correlation" refers to adjusting the thermal math model such that it agrees with temperature measurements made during a thermal balance test of qualification or flight hardware in a thermal vacuum chamber. Table 19.1 gives examples of what constitute passive and active systems.

Table 19.1: Passive and Active Thermal Control Devices

Passive

Active

Constant-conductance or diode heat pipes

Variable-conductance heat pipes

Hard-wired heaters (either fixed-resistance or variable-resistance, such as auto-trace or positive-temperature coefficient thermistors)

Heat pumps and refrigerators
Stored-coolant subsystems

Thermal storage devices (phase-change or sensible heat)

Heaters with commandable, mechanical, or electronic controllers

Thermal insulation (MLI, foams, or discrete shields)

Capillary pumped loops

Radiators (fixed, articulated, or deployable) with louvers

Pumped fluid loops

Surface finishes (coatings, paints, treatments, second surface mirrors)

Thermoelectric coolers

The thermal margins specified by MIL-STD-1540 were based on statistical analyses of test and flight data for several spacecraft built by three different contractors. This statistical analysis was conducted by Stark [19.1] at The...
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
Category: Solar Water Heaters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.