Standard Codecs: Image Compression to Advanced Video Coding

Chapter 7: Coding of Moving Pictures for Digital Storage Media (MPEG-1)

Overview

MPEG-1 is the first generation of video codecs proposed by the Motion Picture Experts Group as a standard to provide video coding for digital storage media (DSM), such as CD, DAT, Winchester discs and optical drives [1]. This development was in response to industry needs for an efficient way of storing visual information on storage media other than the conventional analogue video cassette recorders (VCR). At the time the CD-ROMs had the capability of 648 Mbytes, sufficient to accommodate movie programs at a rate of approximately 1.2 Mbit/s, and the MPEG standard aimed to conform roughly with this target. Although in most applications the MPEG-1 video bit rate is in the range of 1 1.5 Mbit/s, the international standard does not limit the bit rate, and higher bit rates might be used for other applications.

It was also envisaged that the stored data would be within both 625 and 525-line television systems and provide flexibility for use with workstations and personal computers. For this reason, the MPEG-1 standard is based on progressively scanned images and does not recognise interlacing. Interlaced sources have to be converted to a noninterlaced format before coding. After decoding, the decoded image may be converted back to provide an interlaced format for display.

Since coding for digital storage can be regarded as a competitor to VCRs, then MPEG-1 video quality at the rate of 1 to 1.5 Mbit/s is expected to be comparable to VCRs. Also, it should provide the viewing conditions associated with VCRs such...
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
Category: Digital Video Recorders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.