Tolley's Practical Risk Assessment Handbook, 5th Edition

ACORN ESTATE AGENTS, NEWTOWN RISK ASSESSMENT
| RISK ASSESSMENT | ||
|---|---|---|
| REFERENCE NUMBER: 6 | RISK TOPIC/ISSUE: HAZARDOUS SUBSTANCES | SHEET 1 of 1 |
| CROSS REFERENCES: | ||
| RISKS IDENTIFIED | PRECAUTIONS IN PLACE | RECOMMENDED IMPROVEMENTS |
| The substances listed below could present risks to both staff and clients. | ||
| OFFICE MATERIALS With warning symbols Old correction fluid (Harmful) New correction fluid (Flammable) Spray adhesive (Harmful) Without warning symbols Various felt tip pens (solvent based) Photocopier and printer toners | Office supplies are kept in a cupboard in a part of the office not normally accessible to clients. Generally substances are only used in very small quantities for short periods presenting no significant risk. If the spray adhesive is used for more than a couple of minutes, a nearby window is opened which provides adequate ventilation. The photocopier is used in well-ventilated areas and there are no noticeable ozone smells, even on long copying runs. | Provide disposable gloves for cleaning significant spillages of photocopier or printer toner. |
| CLEANING MATERIALS With warning symbols Thick bleach (Irritant) Polish stripper (Irritant) Acid descaler (Corrosive) Without warning symbols Furniture polish Floor polish Window and glass cleaner | The cleaner's cupboard is kept locked except when substances are being removed. Suitable gloves are provided (and worn) for handling the irritant and corrosive substances in concentrated form. The cleaner is aware of the risks of mixing bleach with other substances, e.g. the acid descaler. | Investigate replacing the thick bleach by a more dilute solution. Ensure the relief cleaner is also... |