Well Logging and Formation Evaluation

| Formation Pressure Data | |
|---|---|
| Depth M (TVD) | Fpress (psia) |
| 624 | 5177.00 |
| 630 | 5184.30 |
| 636 | 5191.40 |
| 642 | 5198.60 |
| 646 | 5203.60 |
| 649 | 5208.10 |
| 652.5 | 5213.00 |
| 662 | Tight |
| Core Description | |
|---|---|
| Depth (m) | Lithology |
| 616 622.5 | Shale |
| 622.5 625 | Sandstone |
| 625 626.5 | Limestone |
| 626.5 637.5 | Sandstone |
| 637.5 639 | Shale |
| 639 652 | Sandstone |
| 652 655.5 | Silty sandstone |
| 655.5 660 | Shale |
| 660 662 | Sandstone |
| 662 664 | Limestone |
| 664 675 | Shale |
| Conventional Core Analysis | |||
|---|---|---|---|
| Depth | Plug Porosity (%) | Horizontal permeability (md) | Grain Density (g/cc) |
| 620 | 2.0 | 0.01 | 2.675 |
| 622 | 2.0 | 0.02 | 2.675 |
| 624 | 11.05 | 22.0 | 2.665 |
| 626 | 1.0 | 0.03 | 2.720 |
| 628 | 9.5 | 10.5 | 2.665 |
| 630 | 15.6 | 135.6 | 2.662 |
| 632 | 15.0 | 120.0 | 2.658 |
| 634 | 7.5 | 11.0 | 2.674 |
| 636 | 10.5 | 15.3 | 2.666 |
| 638 | 6.0 | 0.80 | 2.660 |
| 640 | 17.9 | 350 | 2.651 |
| 642 | 15.6 | 130 | 2.649 |
| Porosity as Fraction at Overburden | ||||
|---|---|---|---|---|
| Pressure (psi) | Sample 1 | Sample 2 | Sample 3 | Sample 4 |
| 50 | 0.080 | 0.120 | 0.140 | 0.170 |
| 500 | 0.078 | 0.117 | 0.137 | 0.167 |
| 1500 | 0.077 | 0.115 | 0.135 | 0.163 |
| 2000 | 0.076 | 0.114 | 0.133 | 0.161 |
| 2500 | 0.076 | 0.113 | 0.132 | 0.161 |
| 4500 | 0.073 | 0.110 | 0.127 | 0.155 |
| 6000 | 0.072 | 0.107 | 0.125 | 0.153 |
| Brine Permeability in Measured Depth at Overburden | ||||
|---|---|---|---|---|
| Pressure (psi) | Sample 1 | Sample 2 | Sample 3 | Sample 4 |
| 50 | 2 | 12 | 60 | 540 |
| 500 | 1.757685 | 10.58051 | 52.54248 | 474.8736 |
| 1500 | 1.492423 | 9.02435 | 45.0698 | 402.4928 |
| 2000 | 1.395571 | 8.429014 | 42.12812 | 377.8645 |
| 2500 | 1.318647 | 7.909027 | 39.50155 | 355.9868 |
| 4500 | 1.061196 | 6.325671 | 31.62694 | 286.3587 |
| 6000 | 0.922045 | 5.504435 | 27.61859 | 248.4957 |
| FRF Measurement Data | |
|---|---|
| Porosity | FRF |
| 0.1 | 89.27854 |
| 0.15 | 44.01849 |
| 0.17 | 33.36747 |
| 0.08 | 133.3982 |
| 0.14 | 43.31214 |
| 0.13 | 58.2223 |
| Resistivity Index Data | ||
|---|---|---|
| Plug 1 (por = 17%) | Plug 2 (por = 15%) | Plug 3... |