Well Logging and Formation Evaluation


GR sa = 20, GR sh = 90
Calculate V sh according to V sh = (GR ? GR sa)/(GR sh ? GR sa)
OWC at 646m
Assume a fluid density of 1.0g/cc in the water leg and 0.9 in the oil leg.
R w = 0.02ohm
OWC at 646m
| Zone | Top (m) | Base (m) | Gross (m) | Net (m) | Av. Por. (m) | S w |
|---|---|---|---|---|---|---|
| Zone 1 | 616 | 622.5 | 6.5 | 0 | ||
| Zone 2 oil | 622.5 | 646 | 23.5 | 21.5 | 0.108 | 0.509 |
| Zone 2 water | 646 | 655.5 | 9.5 | 9.5 | 0.124 | 0.937 |
| Zone 3 water | 655.5 | 675 | 19.5 | 1.52 | 0.05 | 0.767 |
Suggested stations for pretest measurements are:
624m reference density log
630
636
642
646
649
652.5
662
If the oil type is unknown, it is recommended to take a sample at 630m using a pump-out module to avoid contamination with WBM.
The following plot may be generated:

From this the FWL is picked at 646m. Note that because the sand is of reasonable quality no significant gap between the FWL and OWC would be expected. The oil density is 0.85g/cc. The water density is 1.02g/cc
Oil bearing
In order to avoid early water production it is recommended to use the tight streak at 638m to help avoid early water breakthrough. The following interval is therefore proposed: 622.5 638m (reference density log). The final evaluated logs should look like...