Maximizing Machinery Uptime

Chapter 9: Machinery Risk and Hazard Assessment

Overview

The general objective of a hazard and risk assessment is the identification of machinery features which could threaten the safety of personnel, property, or the environment. Hazard and risk assessment methods are evaluated in Table 9-1. Hazard is defined as the source of harm, and risk is the possibility of experiencing this harm. For example, the hazard around a pumping service for toxic material could be the failure of the shaft seal. Two designs are suggested to prevent a leakage of the toxic material. Design B uses multiple mechanical seals (Fig. 9-1B), whereas design A calls for a single mechanical seal (Fig. 9-1A). Both designs may fail during operation of the pump. However, the probability of a toxic release for the multiple seal design (Fig. 9-1B) is much less than for the design incorporating only a single seal. Consequently, for the same hazard level, design B poses less risk for the plant operators and the public than design A.

Table 9-1: Risk and hazard assessment methods [1]

Method

Characteristic

Advantages

Disadvantages

Preliminary hazards analysis

Defines the system hazards and identifies elements for FMEA and fault tree analysis; overlaps with FMEA and criticality analysis

A required first step

None

Failure mode and effect analysis (FMEA)

Examines all failure modes of every component. Hardware oriented

Easily understood. Well accepted, standardized approach, non-controversial, non-mathematical

Examines non-dangerous failures. Time-consuming. Often combinations of failures not considered

Criticality analysis

Identifies and ranks components for system upgrades. May be part of FMEA

Well-standardized technique.
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
Category: Failure Mode and Effects Analysis (FMEA) Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.