Phase Conjugate Laser Optics

Chapter 5.5.2.1 - Injection laser mechanical isolation

5.5.2.1   Injection laser mechanical isolation   The long-range illumination
application for which this laser system is intended demands very high beam point
stability. As previously discussed for the single-channel system, phase conjugation
effectively removes effects of vibration, thermal distortion, and component
alignment drift in the amplifier section. However, any disturbances transmitted to
the injection laser translate directly into the high-power output beam. For this
reason, the optical bench supporting the injection laser system and that for the high-
energy flashlamp-pumped amplifiers are physically separated. The injection laser is
housed in a separate room and is mounted to a large isolated concrete slab along with
the high-precision laser beam director. The larger amplifier optical bench is located
in an adjacent room. Beam transport to and from the amplifiers through the adjoining
wall is via a 2-m-long 1:1 relay-imaging telescope, providing a high degree of
mechanical isolation from the flashlamp percussion and any vibration introduced by
the high-flow cooling water through the amplifiers. No active alignment is needed
between the two benches. This would not be possible except for the SBS wavefront
correction and rigorous relay-imaging built into the laser system which fully
compensate for relative optical bench motion caused by vibration or long-term
mechanical drift between the isolated floor slabs. The net result is a high-power,
100-J / pulse laser system directly attached to the experimental apparatus that
exhibits the spatial footprint and thermal and vibrational signature of the low-power
injection laser system (see Fig. 5.28).
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
Category: Lasers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.