Aircraft and Rotorcraft System Identification: Engineering Methods with Flight-Test Examples

13.4: Model Formulation in a State-Space Structure

13.4 Model Formulation in a State-Space Structure

The equations of motion from Sec. 13.3 are now cast in the state-space form

(13.25)
(13.26)

13.4.1 State and Control Variables

The six-DOF equations of motion are composed of eight states, describing the motion of the fuselage center of gravity and the rotation of the body,

(13.27)

and four bare-airframe controls. (Here we have dropped heading angle ? because it does not influence the dynamic response of the aircraft.) For fixed-wing aircraft, the control vector consists of the inputs for roll, pitch, yaw, and throttle:

(13.28)

In the case of rotorcraft applications, the control vector consists of the inputs for roll, pitch, yaw, and heave:

(13.29)

13.4.2 State and Control Matrices (M, F, G)

With the state and input vectors defined, it is a relatively simple matter to cast the equations of motion (13.12 13.14), (13.17 13.19), (13.22), and (13.23) in the form of Eqs. (13.25) and (13.26) and define the structure of the M, F, and G matrices. The components of the F matrix reflect the force and moment gradients to state perturbations from trim and thus are stability derivatives (e.g., X u, X w, M w, M q). The components of the G matrix reflect the gradients to control perturbations from trim and thus are the control derivatives (e.g., ).

The components of M include parameters that depend on the rates of change of the state variables. In the case...
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
Category: Motion Reference Units (MRU)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.