Aircraft and Rotorcraft System Identification: Engineering Methods with Flight-Test Examples

| Guideline | Topic | Chap. | Page | Eq. |
|---|---|---|---|---|
| ? f ? 5 ? max | Select the filter cutoff frequency ? f, also referred to as the filter bandwidth, to be at least five times the maximum frequency of interest of model applicability ? max | 5 | 89 | 5.1 |
| ? s ? 5 ? f | Choose a sample rate ? s, the same for all of the signals, with a value of at least a factor of 5 above the filter frequency ? f | 5 | 90 | 5.2 |
| T rec ? (4 to 5) T max | For frequency sweeps, the minimum total record length T rec relative to the length of the longest period T max in a record | 5 | 93 | 5.11 |
|
| Lower limit of the coherence function | 7 | 166 | 7.54 |
| n d ? 5 | Minimum number of independent time-history averages n d in a concatenated record | 7 | 169 | 7.57 |
| T win = 2 T max | Nominal window size T win relative to the length of the longest period of interest T max | 7 | 170 | 7.60 |
| T win ? 0.5 T rec | Maximum window size T win relative to the length of the record T rec | 7 | 171 | 7.61 |
| T win ? (1/5) T F | Maximum window size T win relative to the concatenated record length T F | 7 |