Distributed Feedback Semiconductor Lasers

Appendix 11: Tables of Device Parameters and Simulated Performance for DFB Laser Structures

Table A11.1: Summary of material and device parameters used for large-signal dynamic modelling of uniform-grating DFB laser

Vertical and horizontal waveguide parameters

Carrier recombination and IVBA parameters

w eff, vert

=

0.564 (0.548) [*] ?m

effective width (vertical) for optical mode

d qw

=

0.05 ?m

total width of quantum wells

? vert

=

37.6 (40.4 ) [*]

full-width half-maximum, FWHM for emission from facet

w eff, hor

=

1.519 (1.587) [*] ?m

effective width (horizontal) for optical mode

W

=

2.0 ?m

ridge width

? hor

=

24.8

FWHM for emission from facet

? MOW

=

0.085 (0.088) [*]

overall confinement factor

A

=

1.519x0.564=0.857 (0.869) [*] ?m 2 effective optical area

?

=

2 ? (37.6 /180)x(24.8 /180)=0.181 (0.191) [*]

emission solid angle (steradians)

Gain, loss and linewidth parameters

d g/d N

=

3.0x10 16cm 2

differential field-gain

N tr

=

1.5x 10 18cm 3

transparency density

? H

=

3.0

linewidth-enhancement factor

?

=

1.0x10 17cm 3

nonlinear-gain parameter

a wg

=

30 cm 1

waveguide power loss

A

=

0

linear recombination (also written as 1 / ? r)

B

=

1x10 10cm 3/s

'bimolecular' recombination assumed radiative

C

=

1.3x10 28cm 6/s

assumed nonradiative (Auger recombination)

b

=

2.0x10 17cm 2

IVBA coefficient

Effective refractive indices

n eff

=

3.28

giving phase velocity v p=c/n eff

n eff g

=

3.70

giving group velocity
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
Category: Optical Parametric Oscillators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.