Elements of Continuum Mechanics

Chapter 7: Fluid Flow

We now illustrate the application of equations developed in Sec. 5.17 and solve a few simple problems involving steady flow of a compressible and an incompressible fluid.

7.1 Steady Flow Between Two Parallel Plates

7.1.1 Navier-Stokes Fluid

Consider the isothermal steady flow of a compressible homogeneous Navier-Stokes fluid between two horizontal parallel plates with the lower plate kept stationary and the upper one moved to the right at a uniform speed v 0. Assume that the fluid extends to infinity in the x 3-direction, it sticks to the plate surfaces, and the pressure p, the mass density ?, and the temperature ? are independent of the x 3 -coordinate. Thus we have a two-dimensional problem in the x 1 x 2-plane with the fluid flowing only in the x 1-direction, and Eq. (5.322) simplifying to the following equations.


The pertinent boundary conditions are



Fig. 7.1: Schematics of flow between two parallel plates.

Equations (7.2) 1 and (7.2) 2 reflect the sticking of the fluid to the two bounding plates, and Eqs. (7.2) 3 and (7.2) 4 specify pressure on the bounding planes x 1 = L 1, L 2. Boundary conditions prescribing the velocity are sometimes called essential and those prescribing surface tractions natural, e.g., see Sec. 5.4. Initial conditions are not needed for a steady flow.

We assume that b ? = g ? 2 ?, where g is a constant,...
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
Category: Heat Exchangers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.