Power Estimation and Optimization Methodologies for VLIW-based Embedded Systems

The Mediabench Suite

The Mediabench suite [ [150]] is a set of multimedia benchmarks that can be considered a de-facto standard for multimedia applications. All the applications are public domain and derive from image processing, communication and DSP applications. The suite is composed of the following applications:

G.721 Voice Compression encoder and decoder:
These applications consist of the reference implementations of the CCITT (International Telegraph and Telephone Consultative Committee) G.711. G.721, and G.723 voice compressions algorithms.
Ghostscript:
This application is an interpreter for the PostScript language characterized by a very high I/O activity but no graphical display.
Mesa:
Mesa is a 3D graphics library very similar to OpenGL. Among the available applications using this library we selected osdemo, which executes a standard rendering pipeline.
MPEG decoder:
This is an implementation of an MPEG2 decoder, a standard for high-quality digital video compression, based on the inverse discrete cosine transform.
PGP encoder:
PGP is digital signature and encryption application based on "message digests", i.e, 128-bit cryptographically strong oneway hash value of the message. Data encryption is based on the RSA asymmetric encryption scheme.
RASTA:
This application performs speech recognition by means of speech analysis techniques such as PLP, RASTA, and Jah-RASTA.
ADPCM encoder and decoder:
Adaptive differential pulse code modulation filters for audio coding.
EPIC encoder and decoder:
Image compression/decompression fixed point tools based on a bi-orthogonal wavelet decomposition, combined with a run-length/Huffman entropy coder.
GSM encoder and decoder:
European GSM 06.10 standard speech transcoders based on residual pulse excitation/long term prediction...
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
Category: GPRS Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.