Complete PCB Design Using OrCad Capture and Layout

Appendix E: Drill and Screw Dimensions

Table E-1: English Sizes

Screw size No. or Diam.

Threads per inch

Clearance hole (drill diameter)

Head diam. Typ. (in.)

Washer diam. typ. (in.)

Nut size (in.)

Close fit

Normal fit

Loose fit

Drill bit gauge

Min. (in.)

Drill bit gauge

Med. (in.)

Drill bit gauge

Max. (in.)

0

80

No. 51

0.067

No. 48

0.079

3/32

0.104

0.116

0.188

5/32

1

72 or 64

No. 46

0.081

No. 43

0.092

No. 37

0.114

0.141

0.219

5/32

2

64 or 56

3/32

0.094

No. 38

0.105

No. 32

0.126

0.167

0.250

3/16

3

56 or 48

No. 36

0.106

No. 32

0.119

No. 30

0.140

0.193

0.312

3/16

4

48 or 40

No. 31

0.120

No. 30

0.130

No. 27

0.156

0.219

0.375

1/4

5

44 or 40

9/64

0.141

5/32

0.160

11/64

0.184

0.245

0.406

1/4

6

40 or 32

No. 23

0.154

No. 18

0.174

No. 13

0.197

0.270

0.438

5/16

8

36 or 32

No. 15

0.180

No. 9

0.200

No. 3
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
Category: Guide Bushings and Drill Bushings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.