Deploying Citrix MetaFrame Presentation Server 3.0 with Windows Terminal Server 2003 Terminal Services

In this chapter, we examine the steps required for a successful migration to MetaFrame Presentation Server (MPS) 3.0. Because MPS 3.0 represents an evolution of the previous Citrix software versions, different steps are required depending on your starting point. For example, administrators upgrading from MetaFrame 1.8 on NT4.0 Terminal Services Edition will have a lot more work to do than someone migrating from MetaFrame XPS on Windows 2000. In either case, careful planning will lead to greater success.
The key to any migration is to map out your strategy ahead of time and weigh the pros and cons of every available path. Taking the time to understand your options can help to prevent lost time later recovering from an unforeseen migration issue. It is impossible to cover the entire scope of both operating system (OS) migration and the migration of your Citrix software here, so this chapter will deal primarily with the Citrix side of the strategy.
You have the hardware. You have the software. And you have the desire. Your chance to upgrade is here, and you are ready to seize it. But should you? That s the first question you need to ask. Just because it s new and shiny doesn t mean it s the best choice for your environment. Here are some simple questions to consider before you tackle migration planning:
Are there any fixes to issues I have?
Are there any new features that I need for my farm?
What will it cost me in...