Fundamentals of Optical Waveguides, Second Edition

Chapter 10: Several Important Theorems and Formulas

In this chapter, several important theorems and formulas [1 4] are described that are the bases for the derivation of various equations throughout the book. Gauss s theorem, Green s theorem, and Stokes theorem are foundations for electromagnetic theory. The integral theorem of Helmholtz and Kirchhoff and the Fresnel Kirchhoff diffraction formula are basic theories for solving diffraction problems.

10.1. GAUSS S THEOREM

We consider the function f(x, y, z) in a volume V enclosed by a smooth surface S. Function f(x, y, z) and its derivatives ? f/ ? x, ? f/ ? y, and ? f/ ? z are assumed to be continuous in volume V and on surface S. Let us consider the volume integral of the form


When volume V is penetrated by a column dV that is parallel to the z-axis, as shown in Fig. 10.1, we obtain


where z 1 and z 2 denote the z-axis coordinates at which column dV penetrates surface S and G is a projection of volume V onto the x y plane. Partial integration of Eq. (10.2) with respect to z gives



Figure 10.1: A volume V enclosed by a surface S. Volume V is penetrated by a column dV that is parallel to the z-axis.

We express angles of unit vector n normal to the incremental surface dS 1 and dS 2 by ? 1 and ? 2.
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
Category: CNC Routers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.