Handbook of Electrochemistry

Chapter 5: Solid Electrode Materials Pretreatment and Activation

Greg M. Swain,
Department of Chemistry, Michigan State University, East Lansing, MI 48824-1322, USA

5.1 INTRODUCTION

Solid electrodes have been a mainstay in electroanalytical chemistry for nearly five decades now (1). For a solid material to function as an electrochemical electrode, it must possess several characteristics: electrical conductivity, chemical and electrochemical stability over a wide range of conditions, rapid electron transfer for a wide variety of redox systems, and reproducible electrical, microstructural, and chemical properties. Table 5.1 lists some desirable electrode properties for materials used in electroanalytical measurements. A challenge with making high-quality electroanalytical measurements is reproducibly controlling the electrode's physicochemical properties in such a way as to achieve a low background current and a rapid rate of electron transfer for the target analyte. Electrodes exhibiting these properties are referred to as being "active" or in an "activated state". Activation is accomplished by a process known as electrode pretreatment, which involves conditioning the surface morphology, microstructure, and chemistry in a manner that promotes low background current and rapid reaction kinetics (both electron and proton transfer) with a redox analyte dissolved in solution or confined to the surface.

Table 5.1: Material and electrochemical properties of an ideal electrode

High electrical conductivity

Hard and durable

Homogeneous microstructure throughout the bulk

Reproducible physical, chemical, and electronic properties

Good chemical inertness

Low and stable background current

Morphological and microstructural stability over a wide potential range

Rapid electron-transfer kinetics for a wide range of redox systems

Easily fabricated, shaped, and inexpensive in cost

Electrochemical reactions...
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
Category: Oxidation Reduction Potential (ORP) Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.