Microsoft .NET: Jumpstart for Systems Administrators and Developers

Appendix: Guide to Microsoft .NET Products System Requirements

The Microsoft range of .NET products requires a minimum specification of hardware to run. This is a minimum and each specific installation will be different, so this is to be treated as a guide only. For up-to-date information about any latest service packs or hardware recommendations that may be required for a particular installation, visit the Microsoft Web site (www.microsoft.com).

Microsoft Windows 2000 Server (Minimum Requirements)

  • Computer/Processor

    133 MHz or higher Pentium-compatible CPU

  • Memory

    256MB of RAM recommended minimum. (128MB minimum supported; 4GB maximum)

  • Hard Disk

    2GB hard-disk with a minimum of 1.0GB free space. (Additional free hard-disk space is required if you are installing over a network.)

  • CPU Support

    Windows 2000 Server supports up to four CPUs on one machine.

Microsoft Application Center 2000 (Minimum Requirements)

  • Processor

    Pentium-compatible 400 MHz or higher processor

  • Operating System

    Microsoft Windows 2000 Server or Windows 2000 Advanced Server operating system, Microsoft Windows 2000 Service Pack 1 or later, and Microsoft Internet Information Services 5.0 must be installed as part of Windows 2000 installation.

  • Memory

    256MB of RAM minimum recommended.

  • Hard Disk

    100MB of available hard-disk space to install services; additional space required for site content and databases.

  • Drive

    CD-ROM drive

  • Display

    Windows 2000-compatible video graphics adapter with 800x600 minimum resolution.

  • Mouse

    Microsoft Mouse or compatible pointing device.

  • Other Devices

    One Network Interface Card (two recommended); if using Windows 2000 Network Load Balancing, two Network Integration Cards are required.

Cient Components (Minimum Requirements)

  • Processor

    Pentium-compatible 266 MHz or higher processor

  • Operating System

    Microsoft Windows...
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
Category: Network Servers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.