Modern Actuarial Risk Theory

| 1. | Prove Jensen's inequality: if v( x) is convex, then E[ v( X)] ? v(E[ X]). Use the following definition of convexity: a function v( x) is convex if, and only if, for every x 0 a line l 0( x) = a 0 x + b 0 exists, such that l 0( x 0) = v( x 0) and moreover l 0( x) ? v( x) for all x [usually, l 0( ) is a tangent line of v( )]. Pay special attention to the case v( x) = x 2. |
| |||||||||||
| 2. | Also prove the reverse of Jensen's inequality: if E[ v( X)] ? v(E[ X]) for every random variable X, then v is convex. |
| |||||||||||
| 3. | Prove: if E[ v( X)] = v(E[ X]) for every random variable X, then v is linear. |
| |||||||||||
| 4. | A decision maker has utility function
and
Show that he prefers X |