Modern Actuarial Risk Theory

| 1. | Verify (4.72), (4.73), (4.75)/(4.76), and (4.80). Solve ? and ? from (4.80). |
|
| 2. | Work out the details of the final approximation. |
|
Answers
| 1. | |
| 2. | p n( t + dt) = p n( t) + |
| 1. | Prove that the expressions in (4.11) are indeed equivalent to (4.10). |
|
| 2. | Use e rx > 1 + rx + |
|
| 3. | For ? = 0.4 and p( x) = |
|
| 4. | If the claims distribution is discrete with p(1) = p(2) = |
|
| 5. | Which premium yields e - Ru = ?? |
|
| 6. | [ ?] If Pr[ X = 0, 1, 2, 4] = |